TEGAM, Inc. High Power RF Transfer Standard 2602A

Description
High Power RF Transfer Standard 700 to 3500 MHz TEGAM Temperature Stabilized Coaxial RF Power Transfer Standards enable the precise measurement of high power (+34 to +54 dBm) microwave power in the 700 MHz to 3500 MHz frequency range. The TEGAM 2602A working standards is constructed of a directional coupler paired with a 1505A thermistor power standard. The design has the coupler and 1505A mounted on an aluminum heat sink to reduce changes in coupling factor attributable to heating. These standards are highly accurate and stable with time and temperature. They are ideal for use as standards for the transfer of calibration factors to other high power RF standards and power sensors. The calibration of these standards is traceable to the International System of Units (SI) through the National Institute of Standards and Technology (NIST) or other recognized National Metrology Institutes. Technical Specifications • Calibrate High Power RF Sensing devices from 700 to 3500 MHz • 2.5 W to 250 W dynamic range (+34 to +54 dBm) • TEGAM High Power RF Calibration System Compatible
Datasheet
Description
High Power RF Transfer Standard 700 to 3500 MHz TEGAM Temperature Stabilized Coaxial RF Power Transfer Standards enable the precise measurement of high power (+34 to +54 dBm) microwave power in the 700 MHz to 3500 MHz frequency range. The TEGAM 2602A working standards is constructed of a directional coupler paired with a 1505A thermistor power standard. The design has the coupler and 1505A mounted on an aluminum heat sink to reduce changes in coupling factor attributable to heating. These standards are highly accurate and stable with time and temperature. They are ideal for use as standards for the transfer of calibration factors to other high power RF standards and power sensors. The calibration of these standards is traceable to the International System of Units (SI) through the National Institute of Standards and Technology (NIST) or other recognized National Metrology Institutes. Technical Specifications • Calibrate High Power RF Sensing devices from 700 to 3500 MHz • 2.5 W to 250 W dynamic range (+34 to +54 dBm) • TEGAM High Power RF Calibration System Compatible
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Power RF Transfer Standard - 2602A - TEGAM, Inc.
Geneva, OH, United States
High Power RF Transfer Standard
2602A
High Power RF Transfer Standard 2602A
High Power RF Transfer Standard 700 to 3500 MHz TEGAM Temperature Stabilized Coaxial RF Power Transfer Standards enable the precise measurement of high power (+34 to +54 dBm) microwave power in the 700 MHz to 3500 MHz frequency range. The TEGAM 2602A working standards is constructed of a directional coupler paired with a 1505A thermistor power standard. The design has the coupler and 1505A mounted on an aluminum heat sink to reduce changes in coupling factor attributable to heating. These standards are highly accurate and stable with time and temperature. They are ideal for use as standards for the transfer of calibration factors to other high power RF standards and power sensors. The calibration of these standards is traceable to the International System of Units (SI) through the National Institute of Standards and Technology (NIST) or other recognized National Metrology Institutes. Technical Specifications • Calibrate High Power RF Sensing devices from 700 to 3500 MHz • 2.5 W to 250 W dynamic range (+34 to +54 dBm) • TEGAM High Power RF Calibration System Compatible

High Power RF Transfer Standard

700 to 3500 MHz

TEGAM Temperature Stabilized Coaxial RF Power Transfer Standards enable the precise measurement of high power (+34 to +54 dBm) microwave power in the 700 MHz to 3500 MHz frequency range.

The TEGAM 2602A working standards is constructed of a directional coupler paired with a 1505A thermistor power standard. The design has the coupler and 1505A mounted on an aluminum heat sink to reduce changes in coupling factor attributable to heating. These standards are highly accurate and stable with time and temperature. They are ideal for use as standards for the transfer of calibration factors to other high power RF standards and power sensors.

The calibration of these standards is traceable to the International System of Units (SI) through the National Institute of Standards and Technology (NIST) or other recognized National Metrology Institutes.

Technical Specifications

• Calibrate High Power RF Sensing devices from 700 to 3500 MHz
• 2.5 W to 250 W dynamic range (+34 to +54 dBm)
• TEGAM High Power RF Calibration System Compatible

Supplier's Site Datasheet

Technical Specifications

  TEGAM, Inc.
Product Category Uncategorized Products
Product Number 2602A
Product Name High Power RF Transfer Standard
Unlock Full Specs
to access all available technical data