TEGAM, Inc. Temperature Controlled Coaxial RF Power Transfer Standard M1135A

Description
Terminating Power Standard 10 MHz to 26.5 GHz The TEGAM M1135A Temperature Controlled Coaxial RF Power Transfer Standard enables the precise measurement of microwave power in the 10 MHz to 26.5 GHz frequency range. These units are extremely rugged, highly accurate, and stable with time and temperature. They are ideal for use as standards wherever an accurate RF power measurement is required. Units are supplied with A2LA Accredited ISO/IEC 17025 Compliant Calibration. These models are designed for use with DC self-balancing bridges such as the TEGAM Model 1806B and 1804 or the 1830A which is Direct Reading Thermistor Power Meter. The Model M1135A is a terminating thermistor Reference Standard. It is designed to be calibrated directly by a national standards agency such as NIST. The M1135A is used for the calibration of feedthrough devices such as bolometer mount-coupler and bolometer mount-splitter RF standards. It is also used in other applications requiring direct measurement of RF power. Technical Specifications Used to calibrate Working RF Power Standards in the 10 MHz to 26.5 GHz frequency range Standards are directly traceable to NIST Thermistor Standards are temperature controlled A2LA Accredited ISO/IEC 17025 Compliant Calibration Included NSN: 6625-01-539-1341 3 year warranty Made in USA
Datasheet
Description
Terminating Power Standard 10 MHz to 26.5 GHz The TEGAM M1135A Temperature Controlled Coaxial RF Power Transfer Standard enables the precise measurement of microwave power in the 10 MHz to 26.5 GHz frequency range. These units are extremely rugged, highly accurate, and stable with time and temperature. They are ideal for use as standards wherever an accurate RF power measurement is required. Units are supplied with A2LA Accredited ISO/IEC 17025 Compliant Calibration. These models are designed for use with DC self-balancing bridges such as the TEGAM Model 1806B and 1804 or the 1830A which is Direct Reading Thermistor Power Meter. The Model M1135A is a terminating thermistor Reference Standard. It is designed to be calibrated directly by a national standards agency such as NIST. The M1135A is used for the calibration of feedthrough devices such as bolometer mount-coupler and bolometer mount-splitter RF standards. It is also used in other applications requiring direct measurement of RF power. Technical Specifications Used to calibrate Working RF Power Standards in the 10 MHz to 26.5 GHz frequency range Standards are directly traceable to NIST Thermistor Standards are temperature controlled A2LA Accredited ISO/IEC 17025 Compliant Calibration Included NSN: 6625-01-539-1341 3 year warranty Made in USA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Controlled Coaxial RF Power Transfer Standard - M1135A - TEGAM, Inc.
Geneva, OH, United States
Temperature Controlled Coaxial RF Power Transfer Standard
M1135A
Temperature Controlled Coaxial RF Power Transfer Standard M1135A
Terminating Power Standard 10 MHz to 26.5 GHz The TEGAM M1135A Temperature Controlled Coaxial RF Power Transfer Standard enables the precise measurement of microwave power in the 10 MHz to 26.5 GHz frequency range. These units are extremely rugged, highly accurate, and stable with time and temperature. They are ideal for use as standards wherever an accurate RF power measurement is required. Units are supplied with A2LA Accredited ISO/IEC 17025 Compliant Calibration. These models are designed for use with DC self-balancing bridges such as the TEGAM Model 1806B and 1804 or the 1830A which is Direct Reading Thermistor Power Meter. The Model M1135A is a terminating thermistor Reference Standard. It is designed to be calibrated directly by a national standards agency such as NIST. The M1135A is used for the calibration of feedthrough devices such as bolometer mount-coupler and bolometer mount-splitter RF standards. It is also used in other applications requiring direct measurement of RF power. Technical Specifications Used to calibrate Working RF Power Standards in the 10 MHz to 26.5 GHz frequency range Standards are directly traceable to NIST Thermistor Standards are temperature controlled A2LA Accredited ISO/IEC 17025 Compliant Calibration Included NSN: 6625-01-539-1341 3 year warranty Made in USA

Terminating Power Standard

10 MHz to 26.5 GHz

The TEGAM M1135A Temperature Controlled Coaxial RF Power Transfer Standard enables the precise measurement of microwave power in the 10 MHz to 26.5 GHz frequency range. These units are extremely rugged, highly accurate, and stable with time and temperature. They are ideal for use as standards wherever an accurate RF power measurement is required. Units are supplied with A2LA Accredited ISO/IEC 17025 Compliant Calibration. These models are designed for use with DC self-balancing bridges such as the TEGAM Model 1806B and 1804 or the 1830A which is Direct Reading Thermistor Power Meter. The Model M1135A is a terminating thermistor Reference Standard. It is designed to be calibrated directly by a national standards agency such as NIST. The M1135A is used for the calibration of feedthrough devices such as bolometer mount-coupler and bolometer mount-splitter RF standards. It is also used in other applications requiring direct measurement of RF power.

Technical Specifications

  • Used to calibrate Working RF Power Standards in the 10 MHz to 26.5 GHz frequency range
  • Standards are directly traceable to NIST
  • Thermistor Standards are temperature controlled
  • A2LA Accredited ISO/IEC 17025 Compliant Calibration Included
  • NSN: 6625-01-539-1341
  • 3 year warranty
  • Made in USA
Supplier's Site Datasheet

Technical Specifications

  TEGAM, Inc.
Product Category Uncategorized Products
Product Number M1135A
Product Name Temperature Controlled Coaxial RF Power Transfer Standard
Unlock Full Specs
to access all available technical data