TEGAM, Inc. Microwave Calibration Standard, Feedthrough 2510A

Description
Feedthrough Microwave Calibration Standard 10 MHz to 50 GHz The TEGAM 2510A Temperature Controlled Coaxial RF Feedthrough RF Power Transfer Standard enables the precise measurement of microwave power in the 10 MHz to 50 GHz frequency range. These units are durable, highly accurate, and stable with time and temperature. They are ideal for use as standards wherever an accurate RF power measurement is required. Units are supplied with A2LA accredited ISO 17025 NIST traceable calibration data. These models are designed for use with the 1830A which is Direct Reading Thermistor Power Meter. Technical Specifications Used to calibrate 2.4mm RF power sensors from Agilent, Rohde & Schwarz, Anritsu, Gigatronics and Boonton in the 10 MHz to 50 GHz frequency range Standards are directly traceable to NIST Thermistor standards are temperature controlled Compatible with the 1830A RF Thermistor Power Meter and 1806B Bridge A2LA Accredited ISO/IEC 17025:2005 calibration with data and uncertainties RF Power Sensor Calibration Forum 3 year warranty Made in USA
Datasheet
Description
Feedthrough Microwave Calibration Standard 10 MHz to 50 GHz The TEGAM 2510A Temperature Controlled Coaxial RF Feedthrough RF Power Transfer Standard enables the precise measurement of microwave power in the 10 MHz to 50 GHz frequency range. These units are durable, highly accurate, and stable with time and temperature. They are ideal for use as standards wherever an accurate RF power measurement is required. Units are supplied with A2LA accredited ISO 17025 NIST traceable calibration data. These models are designed for use with the 1830A which is Direct Reading Thermistor Power Meter. Technical Specifications Used to calibrate 2.4mm RF power sensors from Agilent, Rohde & Schwarz, Anritsu, Gigatronics and Boonton in the 10 MHz to 50 GHz frequency range Standards are directly traceable to NIST Thermistor standards are temperature controlled Compatible with the 1830A RF Thermistor Power Meter and 1806B Bridge A2LA Accredited ISO/IEC 17025:2005 calibration with data and uncertainties RF Power Sensor Calibration Forum 3 year warranty Made in USA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microwave Calibration Standard, Feedthrough - 2510A - TEGAM, Inc.
Geneva, OH, United States
Microwave Calibration Standard, Feedthrough
2510A
Microwave Calibration Standard, Feedthrough 2510A
Feedthrough Microwave Calibration Standard 10 MHz to 50 GHz The TEGAM 2510A Temperature Controlled Coaxial RF Feedthrough RF Power Transfer Standard enables the precise measurement of microwave power in the 10 MHz to 50 GHz frequency range. These units are durable, highly accurate, and stable with time and temperature. They are ideal for use as standards wherever an accurate RF power measurement is required. Units are supplied with A2LA accredited ISO 17025 NIST traceable calibration data. These models are designed for use with the 1830A which is Direct Reading Thermistor Power Meter. Technical Specifications Used to calibrate 2.4mm RF power sensors from Agilent, Rohde & Schwarz, Anritsu, Gigatronics and Boonton in the 10 MHz to 50 GHz frequency range Standards are directly traceable to NIST Thermistor standards are temperature controlled Compatible with the 1830A RF Thermistor Power Meter and 1806B Bridge A2LA Accredited ISO/IEC 17025:2005 calibration with data and uncertainties RF Power Sensor Calibration Forum 3 year warranty Made in USA

Feedthrough Microwave Calibration Standard

10 MHz to 50 GHz

The TEGAM 2510A Temperature Controlled Coaxial RF Feedthrough RF Power Transfer Standard enables the precise measurement of microwave power in the 10 MHz to 50 GHz frequency range. These units are durable, highly accurate, and stable with time and temperature. They are ideal for use as standards wherever an accurate RF power measurement is required. Units are supplied with A2LA accredited ISO 17025 NIST traceable calibration data. These models are designed for use with the 1830A which is Direct Reading Thermistor Power Meter.

Technical Specifications

  • Used to calibrate 2.4mm RF power sensors from Agilent, Rohde & Schwarz, Anritsu, Gigatronics and Boonton in the 10 MHz to 50 GHz frequency range
  • Standards are directly traceable to NIST
  • Thermistor standards are temperature controlled
  • Compatible with the 1830A RF Thermistor Power Meter and 1806B Bridge
  • A2LA Accredited ISO/IEC 17025:2005 calibration with data and uncertainties
  • RF Power Sensor Calibration Forum
  • 3 year warranty
  • Made in USA
Supplier's Site Datasheet

Technical Specifications

  TEGAM, Inc.
Product Category Uncategorized Products
Product Number 2510A
Product Name Microwave Calibration Standard, Feedthrough
Unlock Full Specs
to access all available technical data