TEGAM, Inc. RF Terminating Power Standard 1510A

Description
RF Terminating Power Standard 10 MHz to 50 GHz The TEGAM 1510A Temperature Controlled Coaxial RF Terminating Power Transfer Standard enables the precise measurement of microwave power in the 10 MHz to 50 GHz frequency range in any application where the lowest uncertainty RF power measurements are important. These units are durable, highly accurate, and stable over time and temperature. They are ideal for use as standards for the transfer of calibration factors to Feedthrough power standards such as the 2510A or bolometer mount-coupler and bolometer mount-splitter RF standards. Each 1510A is supplied with A2LA Accredited ISO17025 calibration data that is traceable to NIST. These models are designed for use with the 1830A which is a direct reading Thermistor Power Meter. The 1510A is designed to be calibrated directly by a national standards agency such as NIST, NPL, NIM or AIST. Transport case included. Technical Specifications Preliminary Specs – Not Yet Available Terminating Design Transfer calibration from NIST (or other NMI) to feedthrough standards with the lowest possible uncertainty from 10 MHz to 50 GHz Lowest uncertainty of any available CW absolute power sensor Temperature controlled for minimal response to ambient environment Thermistor bolometer design 0.01 to 25 mW power range A2LA Accredited ISO/IEC 17025:2005 calibration with data and uncertainties Compatible with the 1830A RF Thermistor Power Meter and 1806B Bridge 3 year warranty Made in USA
Datasheet
Description
RF Terminating Power Standard 10 MHz to 50 GHz The TEGAM 1510A Temperature Controlled Coaxial RF Terminating Power Transfer Standard enables the precise measurement of microwave power in the 10 MHz to 50 GHz frequency range in any application where the lowest uncertainty RF power measurements are important. These units are durable, highly accurate, and stable over time and temperature. They are ideal for use as standards for the transfer of calibration factors to Feedthrough power standards such as the 2510A or bolometer mount-coupler and bolometer mount-splitter RF standards. Each 1510A is supplied with A2LA Accredited ISO17025 calibration data that is traceable to NIST. These models are designed for use with the 1830A which is a direct reading Thermistor Power Meter. The 1510A is designed to be calibrated directly by a national standards agency such as NIST, NPL, NIM or AIST. Transport case included. Technical Specifications Preliminary Specs – Not Yet Available Terminating Design Transfer calibration from NIST (or other NMI) to feedthrough standards with the lowest possible uncertainty from 10 MHz to 50 GHz Lowest uncertainty of any available CW absolute power sensor Temperature controlled for minimal response to ambient environment Thermistor bolometer design 0.01 to 25 mW power range A2LA Accredited ISO/IEC 17025:2005 calibration with data and uncertainties Compatible with the 1830A RF Thermistor Power Meter and 1806B Bridge 3 year warranty Made in USA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Terminating Power Standard - 1510A - TEGAM, Inc.
Geneva, OH, United States
RF Terminating Power Standard
1510A
RF Terminating Power Standard 1510A
RF Terminating Power Standard 10 MHz to 50 GHz The TEGAM 1510A Temperature Controlled Coaxial RF Terminating Power Transfer Standard enables the precise measurement of microwave power in the 10 MHz to 50 GHz frequency range in any application where the lowest uncertainty RF power measurements are important. These units are durable, highly accurate, and stable over time and temperature. They are ideal for use as standards for the transfer of calibration factors to Feedthrough power standards such as the 2510A or bolometer mount-coupler and bolometer mount-splitter RF standards. Each 1510A is supplied with A2LA Accredited ISO17025 calibration data that is traceable to NIST. These models are designed for use with the 1830A which is a direct reading Thermistor Power Meter. The 1510A is designed to be calibrated directly by a national standards agency such as NIST, NPL, NIM or AIST. Transport case included. Technical Specifications Preliminary Specs – Not Yet Available Terminating Design Transfer calibration from NIST (or other NMI) to feedthrough standards with the lowest possible uncertainty from 10 MHz to 50 GHz Lowest uncertainty of any available CW absolute power sensor Temperature controlled for minimal response to ambient environment Thermistor bolometer design 0.01 to 25 mW power range A2LA Accredited ISO/IEC 17025:2005 calibration with data and uncertainties Compatible with the 1830A RF Thermistor Power Meter and 1806B Bridge 3 year warranty Made in USA

RF Terminating Power Standard

10 MHz to 50 GHz

The TEGAM 1510A Temperature Controlled Coaxial RF Terminating Power Transfer Standard enables the precise measurement of microwave power in the 10 MHz to 50 GHz frequency range in any application where the lowest uncertainty RF power measurements are important. These units are durable, highly accurate, and stable over time and temperature. They are ideal for use as standards for the transfer of calibration factors to Feedthrough power standards such as the 2510A or bolometer mount-coupler and bolometer mount-splitter RF standards. Each 1510A is supplied with A2LA Accredited ISO17025 calibration data that is traceable to NIST. These models are designed for use with the 1830A which is a direct reading Thermistor Power Meter. The 1510A is designed to be calibrated directly by a national standards agency such as NIST, NPL, NIM or AIST. Transport case included.

Technical Specifications

  • Preliminary Specs – Not Yet Available
  • Terminating Design
  • Transfer calibration from NIST (or other NMI) to feedthrough standards with the lowest possible uncertainty from 10 MHz to 50 GHz
  • Lowest uncertainty of any available CW absolute power sensor
  • Temperature controlled for minimal response to ambient environment
  • Thermistor bolometer design
  • 0.01 to 25 mW power range
  • A2LA Accredited ISO/IEC 17025:2005 calibration with data and uncertainties
  • Compatible with the 1830A RF Thermistor Power Meter and 1806B Bridge
  • 3 year warranty
  • Made in USA
Supplier's Site Datasheet

Technical Specifications

  TEGAM, Inc.
Product Category Uncategorized Products
Product Number 1510A
Product Name RF Terminating Power Standard
Unlock Full Specs
to access all available technical data