TEGAM, Inc. Temperature Controlled Coaxial RF Power Transfer Standard F1135B

Description
Feedthrough Power Standard 10 MHz to 26.5 GHz The TEGAM F1135B Temperature Controlled Coaxial RF Power Transfer Standard enables the precise measurement of microwave power in the 10 MHz to 26.5 GHz frequency range. These units are extremely rugged, highly accurate, and stable with time and temperature. They are ideal for use as standards for the transfer of calibration factors to RF power sensors. Units are supplied with A2LA Accredited ISO/IEC 17025 Compliant Calibration. These models are designed for use with DC self-balancing bridges such as the TEGAM Model 1806B and 1804 or the 1830A which is Direct Reading Thermistor Power Meter. The Model F1135B is a feedthrough Thermistor Standard and Power Splitter combination used for the calibration of thermistor, thermocouple, and diode power sensors. Technical Specifications Used to calibrate RF Power Sensors in the 10 MHz to 26.5 GHz frequency range Standards are directly traceable to NIST Thermistor Standards are temperature controlled A2LA Accredited ISO/IEC 17025 Compliant Calibration Included NSN: 6625-01-536-3693 3 year warranty Made in USA
Datasheet
Description
Feedthrough Power Standard 10 MHz to 26.5 GHz The TEGAM F1135B Temperature Controlled Coaxial RF Power Transfer Standard enables the precise measurement of microwave power in the 10 MHz to 26.5 GHz frequency range. These units are extremely rugged, highly accurate, and stable with time and temperature. They are ideal for use as standards for the transfer of calibration factors to RF power sensors. Units are supplied with A2LA Accredited ISO/IEC 17025 Compliant Calibration. These models are designed for use with DC self-balancing bridges such as the TEGAM Model 1806B and 1804 or the 1830A which is Direct Reading Thermistor Power Meter. The Model F1135B is a feedthrough Thermistor Standard and Power Splitter combination used for the calibration of thermistor, thermocouple, and diode power sensors. Technical Specifications Used to calibrate RF Power Sensors in the 10 MHz to 26.5 GHz frequency range Standards are directly traceable to NIST Thermistor Standards are temperature controlled A2LA Accredited ISO/IEC 17025 Compliant Calibration Included NSN: 6625-01-536-3693 3 year warranty Made in USA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Controlled Coaxial RF Power Transfer Standard - F1135B - TEGAM, Inc.
Geneva, OH, United States
Temperature Controlled Coaxial RF Power Transfer Standard
F1135B
Temperature Controlled Coaxial RF Power Transfer Standard F1135B
Feedthrough Power Standard 10 MHz to 26.5 GHz The TEGAM F1135B Temperature Controlled Coaxial RF Power Transfer Standard enables the precise measurement of microwave power in the 10 MHz to 26.5 GHz frequency range. These units are extremely rugged, highly accurate, and stable with time and temperature. They are ideal for use as standards for the transfer of calibration factors to RF power sensors. Units are supplied with A2LA Accredited ISO/IEC 17025 Compliant Calibration. These models are designed for use with DC self-balancing bridges such as the TEGAM Model 1806B and 1804 or the 1830A which is Direct Reading Thermistor Power Meter. The Model F1135B is a feedthrough Thermistor Standard and Power Splitter combination used for the calibration of thermistor, thermocouple, and diode power sensors. Technical Specifications Used to calibrate RF Power Sensors in the 10 MHz to 26.5 GHz frequency range Standards are directly traceable to NIST Thermistor Standards are temperature controlled A2LA Accredited ISO/IEC 17025 Compliant Calibration Included NSN: 6625-01-536-3693 3 year warranty Made in USA

Feedthrough Power Standard

10 MHz to 26.5 GHz

The TEGAM F1135B Temperature Controlled Coaxial RF Power Transfer Standard enables the precise measurement of microwave power in the 10 MHz to 26.5 GHz frequency range. These units are extremely rugged, highly accurate, and stable with time and temperature. They are ideal for use as standards for the transfer of calibration factors to RF power sensors. Units are supplied with A2LA Accredited ISO/IEC 17025 Compliant Calibration. These models are designed for use with DC self-balancing bridges such as the TEGAM Model 1806B and 1804 or the 1830A which is Direct Reading Thermistor Power Meter. The Model F1135B is a feedthrough Thermistor Standard and Power Splitter combination used for the calibration of thermistor, thermocouple, and diode power sensors.

Technical Specifications

  • Used to calibrate RF Power Sensors in the 10 MHz to 26.5 GHz frequency range
  • Standards are directly traceable to NIST
  • Thermistor Standards are temperature controlled
  • A2LA Accredited ISO/IEC 17025 Compliant Calibration Included
  • NSN: 6625-01-536-3693
  • 3 year warranty
  • Made in USA
Supplier's Site Datasheet

Technical Specifications

  TEGAM, Inc.
Product Category Uncategorized Products
Product Number F1135B
Product Name Temperature Controlled Coaxial RF Power Transfer Standard
Unlock Full Specs
to access all available technical data