ODG (Origin Data Global) Datasheets for Board Mount Power Supplies

Board mount power supplies are devices that can be embedded or mounted on computer boards or general PCB boards.
Board Mount Power Supplies: Learn more

Page: 1 10 20 30 39 40 41 42 43 44 45 46 47 48 49 50 51 54
Product Name Notes
DC DC CONVERTER 12V 100W
DC DC CONVERTER 12V 25W
DC DC CONVERTER 12V 50W
DC DC CONVERTER 12V 75W
DC DC CONVERTER 15V 100W
DC DC CONVERTER 15V 25W
DC DC CONVERTER 15V 50W
DC DC CONVERTER 15V 75W
DC DC CONVERTER 24V 100W
DC DC CONVERTER 24V 25W
DC DC CONVERTER 24V 50W
DC DC CONVERTER 24V 75W
DC DC CONVERTER 2V 10W
DC DC CONVERTER 2V 20W
DC DC CONVERTER 3.3V 17W
DC DC CONVERTER 3.3V 33W
DC DC CONVERTER 36V 100W
DC DC CONVERTER 48V 100W
DC DC CONVERTER 48V 25W
DC DC CONVERTER 48V 50W
DC DC CONVERTER 48V 75W
DC DC CONVERTER 5.2V 25W
DC DC CONVERTER 5.2V 50W
DC DC CONVERTER 5.5V 25W
DC DC CONVERTER 5.5V 50W
DC DC CONVERTER 5.8V 25W
DC DC CONVERTER 5.8V 50W
DC DC CONVERTER 50W
DC DC CONVERTER 52V 100W
DC DC CONVERTER 52V 25W
DC DC CONVERTER 52V 50W
DC DC CONVERTER 52V 75W
DC DC CONVERTER 5V 25W
DC DC CONVERTER 5V 50W
DC DC CONVERTER 5V 75W
DC DC CONVERTER 6.5V 25W
DC DC CONVERTER 6.5V 50W
DC DC CONVERTER 72V 100W
DC DC CONVERTER 72V 25W
DC DC CONVERTER 72V 50W
DC DC CONVERTER 72V 75W
DC DC CONVERTER 85V 100W
DC DC CONVERTER 85V 25W
DC DC CONVERTER 85V 50W
DC DC CONVERTER 85V 75W
DC DC CONVERTER 95V 100W
DC DC CONVERTER 95V 25W
DC DC CONVERTER 95V 50W
DC DC CONVERTER 95V 75W

<< Prev Next >>