CONVERTER MOD DC/DC 5V 75W Isolated 1 36V 76V 5V - - * 75W * * Through Hole 9-Flanged HalfBrick Module 2.28"" L x 2.40"" W x 0.50"" H (57.9mm x 61.0mm x 12.7mm) Bulk -55¦C ~ 100¦C *
Isolated Module DC DC Converter 1 Output 5V 15A 36V - 76V Input
DC DC CONVERTER 5V 75W
| ASAP Semiconductor LLC | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | VI-JN0-MX | VI-JN0-MX-ND | VI-JN0-MX | VI-JN0-MX |
| Product Name | CONVERTER MOD DC/DC 5V 75W Isolated 1 36V 76V 5V - - * 75W * * | DC DC Converters | Power Supplies - Board Mount - DC DC Converters | DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | Board Mount | Board Mount |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | |
| DC Output Current | 15 amps | 15 amps | ||
| DC Input Voltage | 36.0 to 76.0 volts | 36.0 to 76.0 volts |