Manufacturer: Vicor Corporation
Win Source Part Number: 140852-VI-JNB-EY
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: VI-J00
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -10°C ~ 100°C
Features: OCP, SCP
Package: Half Brick
Size / Dimension: 2.28" L x 2.40" W x 0.50" H (57.9mm x 61.0mm x 12.7mm)
Applications: ITE (Commercial)
Voltage - Isolation: 3kV (3000V)
Number of Outputs: 1
Current - Output (Max): 526mA
Voltage - Input (Min): 36V
Voltage - Input (Max): 76V
Voltage - Output 1: 95V
Power (Watts) - Manufacture Series: 50W
Efficiency: 88%
Power (Watts) - Max: 50W
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
CONVERTER MOD DC/DC 95V 50W Isolated 1 36V 76V 95V - - * 50W * * Through Hole 9-Flanged HalfBrick Module 2.28"" L x 2.40"" W x 0.50"" H (57.9mm x 61.0mm x 12.7mm) Bulk -10¦C ~ 100¦C *
Isolated Module DC DC Converter 1 Output 95V 526mA 36V - 76V Input
DC DC CONVERTER 95V 50W
DC DC CONVERTER 95V 50W
| Win Source Electronics | ASAP Semiconductor LLC | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 140852-VI-JNB-EY | VI-JNB-EY | VI-JNB-EY-ND | VI-JNB-EY | VI-JNB-EY |
| Product Name | Power Supplies - Board Mount | CONVERTER MOD DC/DC 95V 50W Isolated 1 36V 76V 95V - - * 50W * * | DC DC Converters | Power Supplies - Board Mount - DC DC Converters | DC DC Converters |
| Form Factor | Board Mount | Board Mount | Board Mount | Board Mount | Board Mount |
| Operating Temperature | -10 to 100 C (14 to 212 F) | -10 to 100 C (14 to 212 F) | -10 to 100 C (14 to 212 F) | -10 to 100 C (14 to 212 F) | |
| DC Output Current | 0.5260 amps | 0.5260 amps | 0.5260 amps | ||
| DC Output Power | 50 watts | 50 watts | |||
| Number of Outputs | 1 # |