CONVERTER MOD DC/DC 95V 100W Isolated 1 36V 76V 95V - - * 100W * * Through Hole 9-Flanged HalfBrick Module 2.28"" L x 2.40"" W x 0.50"" H (57.9mm x 61.0mm x 12.7mm) Bulk -40¦C ~ 100¦C *
Isolated Module DC DC Converter 1 Output 95V 1.05A 36V - 76V Input
DC DC CONVERTER 95V 100W
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | VI-JNB-IW | VI-JNB-IW-ND | VI-JNB-IW |
| Product Name | CONVERTER MOD DC/DC 95V 100W Isolated 1 36V 76V 95V - - * 100W * * | DC DC Converters | DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | Board Mount |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| DC Output Current | 1.05 amps | 1.05 amps | |
| DC Input Voltage | 36.0 to 76.0 volts | 36.0 to 76.0 volts |