Allen-Bradley / Rockwell Automation Datasheets for Limit Switches

Limit switches are electromechanical or solid state devices that require the physical contact of an object with the switch’s actuator to make the contacts change state.
Limit Switches: Learn more

Page: 1 2 3
Product Name Notes
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Cat Whisker, NEMA Type 4
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Cat Whisker, NEMA Type 7 and 9
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Lever Type, High Op Tq, CCW operation only, lever can be moved CW, NEMA Type 7 and 9
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Lever Type, High Op Tq, CW and CCW operation, NEMA Type 7 and 9
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Lever Type, High Op Tq, CW operation only, lever can be moved CCW, NEMA Type 7 and 9
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Lever Type, Low Op Tq, CCW operation only, lever can be moved CW, NEMA Type 4
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Lever Type, Low Op Tq, CCW operation only, lever can be moved CW, NEMA Type 7 and 9
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Lever Type, Low Op Tq, CW operation only, lever can be moved CCW, NEMA Type 4
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Lever Type, Low Op Tq, CW operation only, lever can be moved CCW, NEMA Type 7 and 9
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Lever Type, Mnt Cont, CW and CCW operation, NEMA Type 4
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Lever Type, Mnt Cont, CW and CCW operation, NEMA Type 7 and 9
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Lever Type, Spr, Neut, NEMA Type 7 and 9
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Lever Type, Std Op Tq, CCW operation only, lever can be moved CW, NEMA Type 4
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Lever Type, Std Op Tq, CCW operation only, lever can be moved CW, NEMA Type 7 and 9
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Lever Type, Std Op Tq, CW and CCW operation, NEMA Type 4
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Lever Type, Std Op Tq, CW and CCW operation, NEMA Type 7 and 9
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Lever Type, Std Op Tq, CW operation only, lever can be moved CCW, NEMA Type 4
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Lever Type, Std Op Tq, CW operation only, lever can be moved CCW, NEMA Type 7 and 9
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Air Operated, Single Unit, 2-Circuit, Whole Switch, 120V AC Indicating Light
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Air Operated, Single Unit, 2-Circuit, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Cat Whisker, Wire, 4-Circuit, Horizontal, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Cat Whisker, Wire, 4-Circuit, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Lever Type, Spring Return, Neutral Position, 2-Circuit, CW and CCW operation, Whole Switch, 120V AC Indicating Light
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Lever Type, Spring Return, Neutral Position, 2-Circuit, CW and CCW operation, Whole Switch, 5-Pin Mini-Type Receptacle (J1 Wiring)
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Lever Type, Spring Return, Neutral Position, 2-Circuit, CW and CCW operation, Whole Switch, Manifold Mount
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Wobble Stick, Nylon, 2-Circuit, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Wobble Stick, Nylon, 4-Circuit, Horizontal, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Wobble Stick, Nylon, 4-Circuit, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Wobble Stick, Wire, 2-Circuit, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, , 2-Circuit, Base, Body Only, 120V AC Indicating Light
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, , 2-Circuit, Base, Body Only, Manifold Mount
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, , 2-Circuit, Base, Body Only
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, , 4-Circuit, Base, Body Only
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Lever Type, Spring Return, Neutral Position, 4-Circuit, Head Only
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Lever Type, Spring Return, Neutral Position, 4-Circuit, Whole Switch, 9-Pin Mini-Type Receptacle (J1 Wiring)
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Lever Type, Spring Return, Neutral Position, 4-Circuit, Whole Switch, Low Temperature Operation
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Lever Type, Spring Return, Neutral Position, 4-Circuit, Whole Switch, VITON Seals
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Lever Type, Spring Return, Neutral Position, 4-Circuit, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Wobble Stick, Nylon, 2-Circuit, Head Only
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Wobble Stick, Nylon, 2-Circuit, Whole Switch, 5-Pin Mini-Type Receptacle (J1 Wiring)
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Wobble Stick, Nylon, 2-Circuit, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Wobble Stick, Wire, 2-Circuit, Head Only
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Wobble Stick, Wire, 2-Circuit, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Side Psh Horiz Roller, NEMA Type 4
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Side Psh Horiz Roller, NEMA Type 7 and 9
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Side Psh Vert Roller, NEMA Type 4
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Side Psh Vert Roller, NEMA Type 7 and 9
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Side Push Rod, Adj, NEMA Type 7 and 9
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Side Push Rod, NEMA Type 4
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Side Push Rod, NEMA Type 7 and 9
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Top Push Rod, Adj, NEMA Type 4
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Top Push Rod, Adj, NEMA Type 7 and 9
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Top Push Rod, NEMA Type 4
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Top Push Rod, NEMA Type 7 and 9
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Top Push Roller, NEMA Type 4
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Top Push Roller, NEMA Type 7 and 9
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Wobble Stick, Wire, NEMA Type 4
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Wobble Stick, Wire, NEMA Type 7 and 9
Limit Switch, Sealed Contact NEMA Type 7 And 9 Hazardous Location, Cat Whisker, N.C. Contact
Limit Switch, Sealed Contact NEMA Type 7 And 9 Hazardous Location, Cat Whisker, N.O. Contact
Limit Switch, Sealed Contact NEMA Type 7 And 9 Hazardous Location, Lever Type, High Op Tq, N.C. Contact, CCW operation only, lever can be moved CW
Limit Switch, Sealed Contact NEMA Type 7 And 9 Hazardous Location, Lever Type, High Op Tq, N.C. Contact, CW and CCW operation
Limit Switch, Sealed Contact NEMA Type 7 And 9 Hazardous Location, Lever Type, High Op Tq, N.C. Contact, CW operation only, lever can be moved CCW
Limit Switch, Sealed Contact NEMA Type 7 And 9 Hazardous Location, Lever Type, High Op Tq, N.O. Contact, CCW operation only, lever can be moved CW
Limit Switch, Sealed Contact NEMA Type 7 And 9 Hazardous Location, Lever Type, High Op Tq, N.O. Contact, CW and CCW operation
Limit Switch, Sealed Contact NEMA Type 7 And 9 Hazardous Location, Lever Type, High Op Tq, N.O. Contact, CW operation only, lever can be moved CCW
Limit Switch, Sealed Contact NEMA Type 7 And 9 Hazardous Location, Lever Type, Mnt Cont, N.C. Contact, CCW operation only, lever can be moved CW
Limit Switch, Sealed Contact NEMA Type 7 And 9 Hazardous Location, Lever Type, Mnt Cont, N.O. Contact, CCW operation only, lever can be moved CW
Limit Switch, Sealed Contact NEMA Type 7 And 9 Hazardous Location, Lever Type, Spr, N.C. Contact, CCW operation only, lever can be moved CW
Limit Switch, Sealed Contact NEMA Type 7 And 9 Hazardous Location, Lever Type, Spr, N.C. Contact, CW operation only, lever can be moved CCW
Limit Switch, Sealed Contact NEMA Type 7 And 9 Hazardous Location, Lever Type, Spr, N.O. Contact, CCW operation only, lever can be moved CW
Limit Switch, Sealed Contact NEMA Type 7 And 9 Hazardous Location, Lever Type, Spr, N.O. Contact, CW operation only, lever can be moved CCW
Limit Switch, Sealed Contact NEMA Type 7 And 9 Hazardous Location, Lever Type, Std Op Tq, N.C. Contact, CCW operation only, lever can be moved CW
Limit Switch, Sealed Contact NEMA Type 7 And 9 Hazardous Location, Lever Type, Std Op Tq, N.C. Contact, CW and CCW operation
Limit Switch, Sealed Contact NEMA Type 7 And 9 Hazardous Location, Lever Type, Std Op Tq, N.C. Contact, CW operation only, lever can be moved CCW
Limit Switch, Sealed Contact NEMA Type 7 And 9 Hazardous Location, Lever Type, Std Op Tq, N.O. Contact, CCW operation only, lever can be moved CW
Limit Switch, Sealed Contact NEMA Type 7 And 9 Hazardous Location, Lever Type, Std Op Tq, N.O. Contact, CW and CCW operation
Limit Switch, Sealed Contact NEMA Type 7 And 9 Hazardous Location, Lever Type, Std Op Tq, N.O. Contact, CW operation only, lever can be moved CCW
Limit Switch, Sealed Contact NEMA Type 7 And 9 Hazardous Location, Side Psh Horiz Roller, N.C. Contact
Limit Switch, Sealed Contact NEMA Type 7 And 9 Hazardous Location, Side Psh Horiz Roller, N.O. Contact
Limit Switch, Sealed Contact NEMA Type 7 And 9 Hazardous Location, Side Psh Vert Roller, N.C. Contact
Limit Switch, Sealed Contact NEMA Type 7 And 9 Hazardous Location, Side Psh Vert Roller, N.O. Contact
Limit Switch, Sealed Contact NEMA Type 7 And 9 Hazardous Location, Side Push Rod, N.C. Contact
Limit Switch, Sealed Contact NEMA Type 7 And 9 Hazardous Location, Side Push Rod, N.O. Contact
Limit Switch, Sealed Contact NEMA Type 7 And 9 Hazardous Location, Top Push Rod, Adj, N.C. Contact
Limit Switch, Sealed Contact NEMA Type 7 And 9 Hazardous Location, Top Push Rod, Adj, N.O. Contact
Limit Switch, Sealed Contact NEMA Type 7 And 9 Hazardous Location, Top Push Rod, N.C. Contact
Limit Switch, Sealed Contact NEMA Type 7 And 9 Hazardous Location, Top Push Rod, N.O. Contact
Limit Switch, Sealed Contact NEMA Type 7 And 9 Hazardous Location, Top Push Roller, N.C. Contact
Limit Switch, Sealed Contact NEMA Type 7 And 9 Hazardous Location, Top Push Roller, N.O. Contact
Operating Lever, Fork Roller Lever, Non-Adjustable, 1.5 In, Both Rollers On Rear, Nylon, 0.75 In, 0.28 In
Operating Lever, Rod Lever, Nylatron Looped Rod, 9 In Long, 2 In Wide Loop, 0.18 In
Operating Lever, Rod Lever, Stainless Steel Rod, 12 In Long, 0.13 In
Operating Lever, Rod Lever, Stainless Steel Rod, 12 In Long, 0.25 In
Operating Lever, Rod Lever, Stainless Steel Rod, 14 In Long, 0.13 In
Operating Lever, Roller Lever, Adjustable, 1.19 to 3.0 In, Beryllium Copper, 0.75 In, 0.28 In

<< Prev