Allen-Bradley / Rockwell Automation Datasheets for Limit Switches

Limit switches are electromechanical or solid state devices that require the physical contact of an object with the switch’s actuator to make the contacts change state.
Limit Switches: Learn more

Page: 1 2 3
Product Name Notes
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Air Operated, Double Unit, 4-Circuit, Horizontal, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Cat Whisker, Wire, 2-Circuit, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Lever Type, Maintained Contact, 2-Circuit, CW and CCW operation, Whole Switch, 120V AC Indicating Light
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Lever Type, Maintained Contact, 2-Circuit, CW and CCW operation, Whole Switch, Cavity Mount, 120V AC Indicating Light
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Lever Type, Maintained Contact, 2-Circuit, CW and CCW operation, Whole Switch, Extended Temperature Operation
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Lever Type, Maintained Contact, 2-Circuit, CW and CCW operation, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Lever Type, Maintained Contact, 4-Circuit, CW and CCW operation, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Lever Type, Maintained Contact, 4-Circuit, Horizontal, CW and CCW operation, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Lever Type, Spring Return, High Operating Torque, 2-Circuit, CCW operation only, lever can be moved CW, Whole Switch, 120V AC...
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Lever Type, Spring Return, High Operating Torque, 2-Circuit, CCW operation only, lever can be moved CW, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Lever Type, Spring Return, High Operating Torque, 2-Circuit, CW and CCW operation, Whole Switch, 120V AC Indicating Light, Extended Temperature...
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Lever Type, Spring Return, High Operating Torque, 2-Circuit, CW and CCW operation, Whole Switch, 120V AC Indicating Light
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Lever Type, Spring Return, High Operating Torque, 2-Circuit, CW and CCW operation, Whole Switch, Extended Temperature Operation
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Lever Type, Spring Return, High Operating Torque, 2-Circuit, CW and CCW operation, Whole Switch, Manifold Mount
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Lever Type, Spring Return, High Operating Torque, 2-Circuit, CW and CCW operation, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Lever Type, Spring Return, High Operating Torque, 2-Circuit, CW operation only, lever can be moved CCW, Whole Switch, 120V AC...
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Lever Type, Spring Return, High Operating Torque, 2-Circuit, CW operation only, lever can be moved CCW, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Lever Type, Spring Return, High Operating Torque, 4-Circuit, CCW operation only, lever can be moved CW, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Lever Type, Spring Return, High Operating Torque, 4-Circuit, CW and CCW operation, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Lever Type, Spring Return, High Operating Torque, 4-Circuit, CW operation only, lever can be moved CCW, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Lever Type, Spring Return, High Operating Torque, 4-Circuit, Horizontal, CCW operation only, lever can be moved CW, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Lever Type, Spring Return, High Operating Torque, 4-Circuit, Horizontal, CW and CCW operation, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Lever Type, Spring Return, High Operating Torque, 4-Circuit, Horizontal, CW operation only, lever can be moved CCW, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Lever Type, Spring Return, Low Operating Torque, 2-Circuit, CCW operation only, lever can be moved CW, Supplied w/802T-W5 Rod Lever,...
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Lever Type, Spring Return, Low Operating Torque, 2-Circuit, CW and CCW operation, Supplied w/802T-W5 Rod Lever, Whole Switch, 120V AC...
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Lever Type, Spring Return, Low Operating Torque, 2-Circuit, CW and CCW operation, Supplied w/802T-W5 Rod Lever, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Lever Type, Spring Return, Low Operating Torque, 2-Circuit, CW operation only, lever can be moved CCW, Supplied w/802T-W5 Rod Lever,...
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Lever Type, Spring Return, Neutral Position, 2-Circuit, CW and CCW operation, Whole Switch, 120V AC Indicating Light, Extended Temperature Operation...
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Lever Type, Spring Return, Neutral Position, 2-Circuit, CW and CCW operation, Whole Switch, Extended Temperature Operation
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Lever Type, Spring Return, Neutral Position, 2-Circuit, CW and CCW operation, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Lever Type, Spring Return, Standard Operating Torque, 2-Circuit, CCW operation only, lever can be moved CW, Whole Switch, 120V AC...
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Lever Type, Spring Return, Standard Operating Torque, 2-Circuit, CCW operation only, lever can be moved CW, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Lever Type, Spring Return, Standard Operating Torque, 2-Circuit, CCW operation only, lever cannot be moved CW, Whole Switch, 120V AC...
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Lever Type, Spring Return, Standard Operating Torque, 2-Circuit, CCW operation only, lever cannot be moved CW, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Lever Type, Spring Return, Standard Operating Torque, 2-Circuit, CW and CCW operation, Whole Switch, 120V AC Indicating Light, 5-Pin Mini-Type...
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Lever Type, Spring Return, Standard Operating Torque, 2-Circuit, CW and CCW operation, Whole Switch, 120V AC Indicating Light, Extended Temperature...
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Lever Type, Spring Return, Standard Operating Torque, 2-Circuit, CW and CCW operation, Whole Switch, 120V AC Indicating Light
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Lever Type, Spring Return, Standard Operating Torque, 2-Circuit, CW and CCW operation, Whole Switch, 5-Pin Mini-Type Receptacle (J1 Wiring)
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Lever Type, Spring Return, Standard Operating Torque, 2-Circuit, CW and CCW operation, Whole Switch, Cavity Mount, 120V AC Indicating Light...
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Lever Type, Spring Return, Standard Operating Torque, 2-Circuit, CW and CCW operation, Whole Switch, Cavity Mount
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Lever Type, Spring Return, Standard Operating Torque, 2-Circuit, CW and CCW operation, Whole Switch, Extended Temperature Operation
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Lever Type, Spring Return, Standard Operating Torque, 2-Circuit, CW and CCW operation, Whole Switch, Manifold Mount
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Lever Type, Spring Return, Standard Operating Torque, 2-Circuit, CW and CCW operation, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Lever Type, Spring Return, Standard Operating Torque, 2-Circuit, CW operation only, lever can be moved CCW, Whole Switch, 120V AC...
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Lever Type, Spring Return, Standard Operating Torque, 2-Circuit, CW operation only, lever can be moved CCW, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Lever Type, Spring Return, Standard Operating Torque, 2-Circuit, CW operation only, lever cannot be moved CCW, Whole Switch, 120V AC...
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Lever Type, Spring Return, Standard Operating Torque, 2-Circuit, CW operation only, lever cannot be moved CCW, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Lever Type, Spring Return, Standard Operating Torque, 4-Circuit, CCW operation only, lever can be moved CW, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Lever Type, Spring Return, Standard Operating Torque, 4-Circuit, CCW operation only, lever cannot be moved CW, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Lever Type, Spring Return, Standard Operating Torque, 4-Circuit, CW and CCW operation, Whole Switch, Extended Temperature Operation
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Lever Type, Spring Return, Standard Operating Torque, 4-Circuit, CW and CCW operation, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Lever Type, Spring Return, Standard Operating Torque, 4-Circuit, CW operation only, lever can be moved CCW, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Lever Type, Spring Return, Standard Operating Torque, 4-Circuit, CW operation only, lever cannot be moved CCW, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Lever Type, Spring Return, Standard Operating Torque, 4-Circuit, Horizontal, CCW operation only, lever can be moved CW, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Lever Type, Spring Return, Standard Operating Torque, 4-Circuit, Horizontal, CCW operation only, lever cannot be moved CW, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Lever Type, Spring Return, Standard Operating Torque, 4-Circuit, Horizontal, CW and CCW operation, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Lever Type, Spring Return, Standard Operating Torque, 4-Circuit, Horizontal, CW operation only, lever can be moved CCW, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Lever Type, Spring Return, Standard Operating Torque, 4-Circuit, Horizontal, CW operation only, lever cannot be moved CCW, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Side Push Rod, 2-Circuit, Whole Switch, 120V AC Indicating Light
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Side Push Rod, 2-Circuit, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Side Push Rod, 4-Circuit, Horizontal, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Side Push Rod, 4-Circuit, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Side Push Rod, Maintained Contact, 2-Circuit, Whole Switch, 120V AC Indicating Light
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Side Push Rod, Maintained Contact, 2-Circuit, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Side Push Rod, Maintained Contact, 4-Circuit, Horizontal, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Side Push Rod, Maintained Contact, 4-Circuit, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Side Push Roller, Horizontal, 2-Circuit, Whole Switch, 120V AC Indicating Light
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Side Push Roller, Horizontal, 2-Circuit, Whole Switch, Manifold Mount
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Side Push Roller, Horizontal, 2-Circuit, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Side Push Roller, Horizontal, 4-Circuit, Horizontal, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Side Push Roller, Horizontal, 4-Circuit, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Side Push Roller, Vertical, 2-Circuit, Whole Switch, 120V AC Indicating Light
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Side Push Roller, Vertical, 2-Circuit, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Side Push Roller, Vertical, 4-Circuit, Horizontal, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Side Push Roller, Vertical, 4-Circuit, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Top Push Rod, 2-Circuit, Whole Switch, 120V AC Indicating Light
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Top Push Rod, 2-Circuit, Whole Switch, Manifold Mount
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Top Push Rod, 2-Circuit, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Top Push Rod, 4-Circuit, Horizontal, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Top Push Rod, 4-Circuit, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Top Push Rod, Adjustable, 2-Circuit, Whole Switch, 120V AC Indicating Light
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Top Push Rod, Adjustable, 2-Circuit, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Top Push Rod, Adjustable, 4-Circuit, Horizontal, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Top Push Rod, Adjustable, 4-Circuit, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Top Push Roller, 2-Circuit, Whole Switch, 120V AC Indicating Light, Extended Temperature Operation
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Top Push Roller, 2-Circuit, Whole Switch, 120V AC Indicating Light
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Top Push Roller, 2-Circuit, Whole Switch, 5-Pin Mini-Type Receptacle (J1 Wiring)
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Top Push Roller, 2-Circuit, Whole Switch, Manifold Mount
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Top Push Roller, 2-Circuit, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Top Push Roller, 4-Circuit, Horizontal, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Top Push Roller, 4-Circuit, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Cat Whisker, Wire, 2-Circuit, Head Only
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Cat Whisker, Wire, 2-Circuit, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Lever Type, Maintained Contact, 2-Circuit, CW and CCW operation, Head Only
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Lever Type, Maintained Contact, 2-Circuit, CW and CCW operation, Whole Switch, 120V AC Indicating Light, 5-Pin Mini-Type Receptacle (J1 Wiring)...
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Lever Type, Maintained Contact, 2-Circuit, CW and CCW operation, Whole Switch, 120V AC Indicating Light
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Lever Type, Maintained Contact, 2-Circuit, CW and CCW operation, Whole Switch, 5-Pin Mini-Type Receptacle (J1 Wiring)
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Lever Type, Maintained Contact, 2-Circuit, CW and CCW operation, Whole Switch, Standard STO Cable - 5ft.
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Lever Type, Maintained Contact, 2-Circuit, CW and CCW operation, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Lever Type, Maintained Contact, 4-Circuit, CW and CCW operation, Head Only
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Lever Type, Maintained Contact, 4-Circuit, CW and CCW operation, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Lever Type, Spring Return, High Operating Torque, 2-Circuit, CCW operation only, lever can be moved CW, Whole Switch, 120V AC...
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Lever Type, Spring Return, High Operating Torque, 2-Circuit, CCW operation only, lever can be moved CW, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Lever Type, Spring Return, High Operating Torque, 2-Circuit, CW and CCW operation, Head Only
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Lever Type, Spring Return, High Operating Torque, 2-Circuit, CW and CCW operation, Whole Switch, 120V AC Indicating Light, 5-Pin Mini-Type...
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Lever Type, Spring Return, High Operating Torque, 2-Circuit, CW and CCW operation, Whole Switch, 120V AC Indicating Light, Low Temperature...
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Lever Type, Spring Return, High Operating Torque, 2-Circuit, CW and CCW operation, Whole Switch, 120V AC Indicating Light
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Lever Type, Spring Return, High Operating Torque, 2-Circuit, CW and CCW operation, Whole Switch, 5-Pin Mini-Type Receptacle (J1 Wiring)
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Lever Type, Spring Return, High Operating Torque, 2-Circuit, CW and CCW operation, Whole Switch, Low Temperature Operation
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Lever Type, Spring Return, High Operating Torque, 2-Circuit, CW and CCW operation, Whole Switch, Manifold Mount
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Lever Type, Spring Return, High Operating Torque, 2-Circuit, CW and CCW operation, Whole Switch, VITON Seals
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Lever Type, Spring Return, High Operating Torque, 2-Circuit, CW and CCW operation, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Lever Type, Spring Return, High Operating Torque, 2-Circuit, CW operation only, lever can be moved CCW, Head Only
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Lever Type, Spring Return, High Operating Torque, 2-Circuit, CW operation only, lever can be moved CCW, Whole Switch, 120V AC...
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Lever Type, Spring Return, High Operating Torque, 2-Circuit, CW operation only, lever can be moved CCW, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Lever Type, Spring Return, High Operating Torque, 4-Circuit, CCW operation only, lever can be moved CW, Head Only
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Lever Type, Spring Return, High Operating Torque, 4-Circuit, CCW operation only, lever can be moved CW, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Lever Type, Spring Return, High Operating Torque, 4-Circuit, CW and CCW operation, Head Only
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Lever Type, Spring Return, High Operating Torque, 4-Circuit, CW and CCW operation, Whole Switch, Low Temperature Operation
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Lever Type, Spring Return, High Operating Torque, 4-Circuit, CW and CCW operation, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Lever Type, Spring Return, High Operating Torque, 4-Circuit, CW operation only, lever can be moved CCW, Head Only
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Lever Type, Spring Return, High Operating Torque, 4-Circuit, CW operation only, lever can be moved CCW, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Lever Type, Spring Return, Low Operating Torque, 2-Circuit, CCW operation only, lever can be moved CW, Head Only
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Lever Type, Spring Return, Low Operating Torque, 2-Circuit, CCW operation only, lever can be moved CW, Whole Switch, 120V AC...
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Lever Type, Spring Return, Low Operating Torque, 2-Circuit, CCW operation only, lever can be moved CW, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Lever Type, Spring Return, Low Operating Torque, 2-Circuit, CW and CCW operation, Head Only
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Lever Type, Spring Return, Low Operating Torque, 2-Circuit, CW and CCW operation, Whole Switch, 120V AC Indicating Light, 5-Pin Mini-Type...
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Lever Type, Spring Return, Low Operating Torque, 2-Circuit, CW and CCW operation, Whole Switch, 120V AC Indicating Light
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Lever Type, Spring Return, Low Operating Torque, 2-Circuit, CW and CCW operation, Whole Switch, Manifold Mount
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Lever Type, Spring Return, Low Operating Torque, 2-Circuit, CW and CCW operation, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Lever Type, Spring Return, Low Operating Torque, 2-Circuit, CW operation only, lever can be moved CCW, Head Only
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Lever Type, Spring Return, Low Operating Torque, 2-Circuit, CW operation only, lever can be moved CCW, Whole Switch, 120V AC...
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Lever Type, Spring Return, Low Operating Torque, 2-Circuit, CW operation only, lever can be moved CCW, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Lever Type, Spring Return, Standard Operating Torque, 2-Circuit, CCW operation only, lever can be moved CW, Head Only
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Lever Type, Spring Return, Standard Operating Torque, 2-Circuit, CCW operation only, lever can be moved CW, Whole Switch, 120V AC...
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Lever Type, Spring Return, Standard Operating Torque, 2-Circuit, CCW operation only, lever can be moved CW, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Lever Type, Spring Return, Standard Operating Torque, 2-Circuit, CW and CCW operation, Head Only
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Lever Type, Spring Return, Standard Operating Torque, 2-Circuit, CW and CCW operation, Whole Switch, 120V AC Indicating Light, 5-Pin Mini-Type...
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Lever Type, Spring Return, Standard Operating Torque, 2-Circuit, CW and CCW operation, Whole Switch, 120V AC Indicating Light, Low Temperature...
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Lever Type, Spring Return, Standard Operating Torque, 2-Circuit, CW and CCW operation, Whole Switch, 120V AC Indicating Light
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Lever Type, Spring Return, Standard Operating Torque, 2-Circuit, CW and CCW operation, Whole Switch, 5-Pin Mini-Type Receptacle (J1 Wiring)
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Lever Type, Spring Return, Standard Operating Torque, 2-Circuit, CW and CCW operation, Whole Switch, Low Temperature Operation
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Lever Type, Spring Return, Standard Operating Torque, 2-Circuit, CW and CCW operation, Whole Switch, Manifold Mount
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Lever Type, Spring Return, Standard Operating Torque, 2-Circuit, CW and CCW operation, Whole Switch, Standard STO Cable - 5ft.
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Lever Type, Spring Return, Standard Operating Torque, 2-Circuit, CW and CCW operation, Whole Switch, VITON Seals
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Lever Type, Spring Return, Standard Operating Torque, 2-Circuit, CW and CCW operation, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Lever Type, Spring Return, Standard Operating Torque, 2-Circuit, CW operation only, lever can be moved CCW, Head Only
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Lever Type, Spring Return, Standard Operating Torque, 2-Circuit, CW operation only, lever can be moved CCW, Whole Switch, 120V AC...
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Lever Type, Spring Return, Standard Operating Torque, 2-Circuit, CW operation only, lever can be moved CCW, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Lever Type, Spring Return, Standard Operating Torque, 4-Circuit, CCW operation only, lever can be moved CW, Head Only
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Lever Type, Spring Return, Standard Operating Torque, 4-Circuit, CCW operation only, lever can be moved CW, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Lever Type, Spring Return, Standard Operating Torque, 4-Circuit, CW and CCW operation, Head Only
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Lever Type, Spring Return, Standard Operating Torque, 4-Circuit, CW and CCW operation, Whole Switch, 9-Pin Mini-Type Receptacle (J1 Wiring)
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Lever Type, Spring Return, Standard Operating Torque, 4-Circuit, CW and CCW operation, Whole Switch, Low Temperature Operation
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Lever Type, Spring Return, Standard Operating Torque, 4-Circuit, CW and CCW operation, Whole Switch, VITON Seals
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Lever Type, Spring Return, Standard Operating Torque, 4-Circuit, CW and CCW operation, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Lever Type, Spring Return, Standard Operating Torque, 4-Circuit, CW operation only, lever can be moved CCW, Head Only
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Lever Type, Spring Return, Standard Operating Torque, 4-Circuit, CW operation only, lever can be moved CCW, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Lever Type, Spring Return, Standard Operating Torque, Nominal Travel, 2-Circuit, CW and CCW operation, Head Only
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Lever Type, Spring Return, Standard Operating Torque, Nominal Travel, 2-Circuit, CW and CCW operation, Whole Switch, 120V AC Indicating Light,...
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Lever Type, Spring Return, Standard Operating Torque, Nominal Travel, 2-Circuit, CW and CCW operation, Whole Switch, 120V AC Indicating Light...
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Lever Type, Spring Return, Standard Operating Torque, Nominal Travel, 2-Circuit, CW and CCW operation, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Safety Switch, Lever Type, Spring Return, Standard Operating Torque, 2-Circuit, CW and CCW operation, Whole Switch, 5-Pin AC Micro-Type Receptacle...
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Safety Switch, Lever Type, Spring Return, Standard Operating Torque, 2-Circuit, CW and CCW operation, Whole Switch, 5-Pin DC Micro-Type Receptacle...
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Safety Switch, Lever Type, Spring Return, Standard Operating Torque, 2-Circuit, CW and CCW operation, Whole Switch, 5-Pin Mini-Type Receptacle (J1...
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Safety Switch, Lever Type, Spring Return, Standard Operating Torque, 2-Circuit, CW and CCW operation, Whole Switch, Standard STO Cable -...
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Safety Switch, Lever Type, Spring Return, Standard Operating Torque, 2-Circuit, CW and CCW operation, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Safety Switch, Lever Type, Spring Return, Standard Operating Torque, 4-Circuit, CW and CCW operation, Whole Switch, 9-Pin Mini-Type Receptacle (J1...
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Safety Switch, Lever Type, Spring Return, Standard Operating Torque, 4-Circuit, CW and CCW operation, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Safety Switch, Side Push Roller, Horizontal, 2-Circuit, Whole Switch, 5-Pin DC Micro-Type Receptacle
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Safety Switch, Side Push Roller, Horizontal, 2-Circuit, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Safety Switch, Side Push Roller, Horizontal, 4-Circuit, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Safety Switch, Side Push Roller, Vertical, 2-Circuit, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Safety Switch, Side Push Roller, Vertical, 4-Circuit, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Safety Switch, Top Push Roller, 2-Circuit, Whole Switch, 5-Pin DC Micro-Type Receptacle
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Safety Switch, Top Push Roller, 2-Circuit, Whole Switch, 5-Pin Mini-Type Receptacle (J1 Wiring)
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Safety Switch, Top Push Roller, 2-Circuit, Whole Switch, Standard STO Cable - 5ft.
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Safety Switch, Top Push Roller, 2-Circuit, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Safety Switch, Top Push Roller, 4-Circuit, Whole Switch, 9-Pin Mini-Type Receptacle (J1 Wiring)
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Safety Switch, Top Push Roller, 4-Circuit, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Side Push Rod, 2-Circuit, Head Only
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Side Push Rod, 2-Circuit, Whole Switch, 120V AC Indicating Light, 5-Pin Mini-Type Receptacle (J1 Wiring)
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Side Push Rod, 2-Circuit, Whole Switch, 120V AC Indicating Light, Low Temperature Operation
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Side Push Rod, 2-Circuit, Whole Switch, 120V AC Indicating Light
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Side Push Rod, 2-Circuit, Whole Switch, VITON Seals
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Side Push Rod, 2-Circuit, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Side Push Rod, 4-Circuit, Head Only
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Side Push Rod, 4-Circuit, Whole Switch, VITON Seals
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Side Push Rod, 4-Circuit, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Side Push Roller, Horizontal, 2-Circuit, Head Only
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Side Push Roller, Horizontal, 2-Circuit, Whole Switch, 120V AC Indicating Light
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Side Push Roller, Horizontal, 2-Circuit, Whole Switch, 5-Pin Mini-Type Receptacle (J1 Wiring)
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Side Push Roller, Horizontal, 2-Circuit, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Side Push Roller, Horizontal, 4-Circuit, Head Only
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Side Push Roller, Horizontal, 4-Circuit, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Side Push Roller, Vertical, 2-Circuit, Head Only
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Side Push Roller, Vertical, 2-Circuit, Whole Switch, 120V AC Indicating Light
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Side Push Roller, Vertical, 2-Circuit, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Side Push Roller, Vertical, 4-Circuit, Head Only
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Side Push Roller, Vertical, 4-Circuit, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Top Push Rod, 2-Circuit, Head Only
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Top Push Rod, 2-Circuit, Whole Switch, 120V AC Indicating Light
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Top Push Rod, 2-Circuit, Whole Switch, 5-Pin Mini-Type Receptacle (J1 Wiring)
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Top Push Rod, 2-Circuit, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Top Push Rod, 4-Circuit, Head Only
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Top Push Rod, 4-Circuit, Whole Switch, 9-Pin Mini-Type Receptacle (J1 Wiring)
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Top Push Rod, 4-Circuit, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Top Push Rod, Adjustable, 2-Circuit, Head Only
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Top Push Rod, Adjustable, 2-Circuit, Whole Switch, 120V AC Indicating Light
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Top Push Rod, Adjustable, 2-Circuit, Whole Switch, Manifold Mount
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Top Push Rod, Adjustable, 2-Circuit, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Top Push Rod, Adjustable, 4-Circuit, Head Only
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Top Push Rod, Adjustable, 4-Circuit, Whole Switch, Low Temperature Operation
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Top Push Rod, Adjustable, 4-Circuit, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Top Push Roller, 2-Circuit, Head Only
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Top Push Roller, 2-Circuit, Whole Switch, 120V AC Indicating Light, 5-Pin Mini-Type Receptacle (J1 Wiring)
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Top Push Roller, 2-Circuit, Whole Switch, 120V AC Indicating Light, Low Temperature Operation
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Top Push Roller, 2-Circuit, Whole Switch, 120V AC Indicating Light
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Top Push Roller, 2-Circuit, Whole Switch, 5-Pin Mini-Type Receptacle (J1 Wiring)
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Top Push Roller, 2-Circuit, Whole Switch, VITON Seals
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Top Push Roller, 2-Circuit, Whole Switch
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Top Push Roller, 4-Circuit, Head Only
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Top Push Roller, 4-Circuit, Whole Switch, 9-Pin Mini-Type Receptacle (J1 Wiring)
Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Plug-In, Top Push Roller, 4-Circuit, Whole Switch
Limit Switch, NEMA Type 4 and 13 Sealed Contact, Cat Whisker, Wire, N.C. Contact
Limit Switch, NEMA Type 4 and 13 Sealed Contact, Cat Whisker, Wire, N.O. Contact
Limit Switch, NEMA Type 4 and 13 Sealed Contact, Lever type, Maintained Contact, CW and CCW operation, N.C. Contact
Limit Switch, NEMA Type 4 and 13 Sealed Contact, Lever type, Maintained Contact, CW and CCW operation, N.O. Contact
Limit Switch, NEMA Type 4 and 13 Sealed Contact, Lever Type, Spring Return, High Operating Torque, CCW operation only, lever can be moved CW, N.C. Contact
Limit Switch, NEMA Type 4 and 13 Sealed Contact, Lever Type, Spring Return, High Operating Torque, CCW operation only, lever can be moved CW, N.O. Contact
Limit Switch, NEMA Type 4 and 13 Sealed Contact, Lever Type, Spring Return, High Operating Torque, CW and CCW operation, N.C. Contact
Limit Switch, NEMA Type 4 and 13 Sealed Contact, Lever Type, Spring Return, High Operating Torque, CW and CCW operation, N.O. Contact
Limit Switch, NEMA Type 4 and 13 Sealed Contact, Lever Type, Spring Return, High Operating Torque, CW operation only, lever can be moved CCW, N.C. Contact
Limit Switch, NEMA Type 4 and 13 Sealed Contact, Lever Type, Spring Return, High Operating Torque, CW operation only, lever can be moved CCW, N.O. Contact
Limit Switch, NEMA Type 4 and 13 Sealed Contact, Lever Type, Spring Return, Lever Cannot Move Clockwise, N.C. Contact
Limit Switch, NEMA Type 4 and 13 Sealed Contact, Lever Type, Spring Return, Lever Cannot Move Clockwise, N.O. Contact
Limit Switch, NEMA Type 4 and 13 Sealed Contact, Lever Type, Spring Return, Lever Cannot Move Counterclockwise, N.C. Contact
Limit Switch, NEMA Type 4 and 13 Sealed Contact, Lever Type, Spring Return, Lever Cannot Move Counterclockwise, N.O. Contact
Limit Switch, NEMA Type 4 and 13 Sealed Contact, Lever Type, Spring Return, Low Operating Torque, CCW operation only, lever cannot be moved CW, N.C. Contact, Supplied w/802T-W5 Rod Lever...
Limit Switch, NEMA Type 4 and 13 Sealed Contact, Lever Type, Spring Return, Low Operating Torque, CCW operation only, lever cannot be moved CW, N.O. Contact, Supplied w/802T-W5 Rod Lever...
Limit Switch, NEMA Type 4 and 13 Sealed Contact, Lever Type, Spring Return, Low Operating Torque, CW and CCW operation, N.C. Contact, Supplied w/802T-W5 Rod Lever
Limit Switch, NEMA Type 4 and 13 Sealed Contact, Lever Type, Spring Return, Low Operating Torque, CW and CCW operation, N.O. Contact, Supplied w/802T-W5 Rod Lever
Limit Switch, NEMA Type 4 and 13 Sealed Contact, Lever Type, Spring Return, Low Operating Torque, CW operation only, lever cannot be moved CCW, N.C. Contact, Supplied w/802T-W5 Rod Lever...
Limit Switch, NEMA Type 4 and 13 Sealed Contact, Lever Type, Spring Return, Low Operating Torque, CW operation only, lever cannot be moved CCW, N.O. Contact, Supplied w/802T-W5 Rod Lever...
Limit Switch, NEMA Type 4 and 13 Sealed Contact, Lever Type, Spring Return, Standard Operating Torque, CW and CCW operation, N.C. Contact
Limit Switch, NEMA Type 4 and 13 Sealed Contact, Lever Type, Spring Return, Standard Operating Torque, CW and CCW operation, N.O. Contact
Limit Switch, NEMA Type 4 and 13 Sealed Contact, Side Push Rod, N.C. Contact
Limit Switch, NEMA Type 4 and 13 Sealed Contact, Side Push Rod, N.O. Contact
Limit Switch, NEMA Type 4 and 13 Sealed Contact, Side Push Roller, Horizontal, N.C. Contact
Limit Switch, NEMA Type 4 and 13 Sealed Contact, Side Push Roller, Horizontal, N.O. Contact
Limit Switch, NEMA Type 4 and 13 Sealed Contact, Side Push Roller, Vertical, N.C. Contact
Limit Switch, NEMA Type 4 and 13 Sealed Contact, Side Push Roller, Vertical, N.O. Contact
Limit Switch, NEMA Type 4 and 13 Sealed Contact, Top Push Rod, Adjustable, N.C. Contact
Limit Switch, NEMA Type 4 and 13 Sealed Contact, Top Push Rod, Adjustable, N.O. Contact
Limit Switch, NEMA Type 4 and 13 Sealed Contact, Top Push Rod, N.C. Contact
Limit Switch, NEMA Type 4 and 13 Sealed Contact, Top Push Rod, N.O. Contact
Limit Switch, NEMA Type 4 and 13 Sealed Contact, Top Push Roller, N.C. Contact
Limit Switch, NEMA Type 4 and 13 Sealed Contact, Top Push Roller, N.O. Contact
Limit Switch, NEMA Type 4 and 13 Sealed Contact, Wobble Stick, Wire, N.C. Contact
Limit Switch, NEMA Type 4 and 13 Sealed Contact, Wobble Stick, Wire, N.O. Contact
Limit Switch, Non Plug-In Oiltight Construction Dual Switch, Left Hand Switch: Lever Type, Spring Return, High Operating Torque, CW and CCW Operation, Right Hand Switch: Lever Type, Spring Return, Standard...
Limit Switch, Non Plug-In Oiltight Construction Dual Switch, Left Hand Switch: Lever Type, Spring Return, High Operating Torque, CW and CCW Operation, Right Hand Switch: Same Right Hand Switch As...
Limit Switch, Non Plug-In Oiltight Construction Dual Switch, Left Hand Switch: Lever Type, Spring Return, High Operating Torque, CW and CCW Operation, Right Hand Switch: Side Push Rod
Limit Switch, Non Plug-In Oiltight Construction Dual Switch, Left Hand Switch: Lever Type, Spring Return, High Operating Torque, CW and CCW Operation, Right Hand Switch: Top Push Roller
Limit Switch, Non Plug-In Oiltight Construction Dual Switch, Left Hand Switch: Lever Type, Spring Return, Standard Operating Torque, CCW Operation, Right Hand Switch: Lever Type, Spring Return, High Operating Torque,...
Limit Switch, Non Plug-In Oiltight Construction Dual Switch, Left Hand Switch: Lever Type, Spring Return, Standard Operating Torque, CCW Operation, Right Hand Switch: Lever Type, Spring Return, Standard Operating Torque,...
Limit Switch, Non Plug-In Oiltight Construction Dual Switch, Left Hand Switch: Lever Type, Spring Return, Standard Operating Torque, CCW Operation, Right Hand Switch: Same Right Hand Switch As Left
Limit Switch, Non Plug-In Oiltight Construction Dual Switch, Left Hand Switch: Lever Type, Spring Return, Standard Operating Torque, CCW Operation, Right Hand Switch: Side Push Rod
Limit Switch, Non Plug-In Oiltight Construction Dual Switch, Left Hand Switch: Lever Type, Spring Return, Standard Operating Torque, CCW Operation, Right Hand Switch: Top Push Roller
Limit Switch, Non Plug-In Oiltight Construction Dual Switch, Left Hand Switch: Lever Type, Spring Return, Standard Operating Torque, CW and CCW Operation, Right Hand Switch: Lever Type, Spring Return, High...
Limit Switch, Non Plug-In Oiltight Construction Dual Switch, Left Hand Switch: Lever Type, Spring Return, Standard Operating Torque, CW and CCW Operation, Right Hand Switch: Lever Type, Spring Return, Standard...
Limit Switch, Non Plug-In Oiltight Construction Dual Switch, Left Hand Switch: Lever Type, Spring Return, Standard Operating Torque, CW and CCW Operation, Right Hand Switch: Same Right Hand Switch As...
Limit Switch, Non Plug-In Oiltight Construction Dual Switch, Left Hand Switch: Lever Type, Spring Return, Standard Operating Torque, CW and CCW Operation, Right Hand Switch: Side Push Rod
Limit Switch, Non Plug-In Oiltight Construction Dual Switch, Left Hand Switch: Lever Type, Spring Return, Standard Operating Torque, CW and CCW Operation, Right Hand Switch: Top Push Roller
Limit Switch, Non Plug-In Oiltight Construction Dual Switch, Left Hand Switch: Lever Type, Spring Return, Standard Operating Torque, CW Operation, Right Hand Switch: Lever Type, Spring Return, High Operating Torque,...
Limit Switch, Non Plug-In Oiltight Construction Dual Switch, Left Hand Switch: Lever Type, Spring Return, Standard Operating Torque, CW Operation, Right Hand Switch: Lever Type, Spring Return, Standard Operating Torque,...
Limit Switch, Non Plug-In Oiltight Construction Dual Switch, Left Hand Switch: Lever Type, Spring Return, Standard Operating Torque, CW Operation, Right Hand Switch: Same Right Hand Switch As Left
Limit Switch, Non Plug-In Oiltight Construction Dual Switch, Left Hand Switch: Lever Type, Spring Return, Standard Operating Torque, CW Operation, Right Hand Switch: Side Push Rod
Limit Switch, Non Plug-In Oiltight Construction Dual Switch, Left Hand Switch: Lever Type, Spring Return, Standard Operating Torque, CW Operation, Right Hand Switch: Top Push Roller
Limit Switch, Non Plug-In Oiltight Construction Dual Switch, Left Hand Switch: Side Push Rod, Right Hand Switch: Lever Type, Spring Return, High Operating Torque, CW and CCW Operation
Limit Switch, Non Plug-In Oiltight Construction Dual Switch, Left Hand Switch: Side Push Rod, Right Hand Switch: Lever Type, Spring Return, Standard Operating Torque, CCW Operation
Limit Switch, Non Plug-In Oiltight Construction Dual Switch, Left Hand Switch: Side Push Rod, Right Hand Switch: Lever Type, Spring Return, Standard Operating Torque, CW and CCW Operation
Limit Switch, Non Plug-In Oiltight Construction Dual Switch, Left Hand Switch: Side Push Rod, Right Hand Switch: Lever Type, Spring Return, Standard Operating Torque, CW Operation
Limit Switch, Non Plug-In Oiltight Construction Dual Switch, Left Hand Switch: Side Push Rod, Right Hand Switch: Same Right Hand Switch As Left
Limit Switch, Non Plug-In Oiltight Construction Dual Switch, Left Hand Switch: Side Push Rod, Right Hand Switch: Top Push Roller
Limit Switch, Non Plug-In Oiltight Construction Dual Switch, Left Hand Switch: Top Push Roller, Right Hand Switch: Lever Type, Spring Return, High Operating Torque, CW and CCW Operation
Limit Switch, Non Plug-In Oiltight Construction Dual Switch, Left Hand Switch: Top Push Roller, Right Hand Switch: Lever Type, Spring Return, Standard Operating Torque, CCW Operation
Limit Switch, Non Plug-In Oiltight Construction Dual Switch, Left Hand Switch: Top Push Roller, Right Hand Switch: Lever Type, Spring Return, Standard Operating Torque, CW and CCW Operation
Limit Switch, Non Plug-In Oiltight Construction Dual Switch, Left Hand Switch: Top Push Roller, Right Hand Switch: Lever Type, Spring Return, Standard Operating Torque, CW Operation
Limit Switch, Non Plug-In Oiltight Construction Dual Switch, Left Hand Switch: Top Push Roller, Right Hand Switch: Same Right Hand Switch As Left
Limit Switch, Non Plug-In Oiltight Construction Dual Switch, Left Hand Switch: Top Push Roller, Right Hand Switch: Side Push Rod
Limit Switch, Pre-Wired Factory Sealed, Complete Switch, Lever Type, Spring Return, High Operating Torque, 2-Circuit, CCW operation only, lever can be moved CW, 1.52m (5ft) length STO cable
Limit Switch, Pre-Wired Factory Sealed, Complete Switch, Lever Type, Spring Return, High Operating Torque, 2-Circuit, CW and CCW directions, 1.52m (5ft) length STO cable, LED Indicating Light: 120V AC 50-60Hz,...
Limit Switch, Pre-Wired Factory Sealed, Complete Switch, Lever Type, Spring Return, High Operating Torque, 2-Circuit, CW and CCW directions, 1.52m (5ft) length STO cable
Limit Switch, Pre-Wired Factory Sealed, Complete Switch, Lever Type, Spring Return, High Operating Torque, 2-Circuit, CW and CCW directions, 4-Pin Micro-Type Receptacle (J7 Wiring)
Limit Switch, Pre-Wired Factory Sealed, Complete Switch, Lever Type, Spring Return, High Operating Torque, 2-Circuit, CW and CCW directions, 5-Pin Micro-Type Receptacle (J5 Wiring), LED Indicating Light: 24V DC, Wired...
Limit Switch, Pre-Wired Factory Sealed, Complete Switch, Lever Type, Spring Return, High Operating Torque, 2-Circuit, CW and CCW directions, 5-Pin Mini-Type Receptacle (J1 Wiring), LED Indicating Light: 24V DC, Wired...
Limit Switch, Pre-Wired Factory Sealed, Complete Switch, Lever Type, Spring Return, High Operating Torque, 2-Circuit, CW and CCW directions, 5-Pin Mini-Type Receptacle (J1 Wiring)
Limit Switch, Pre-Wired Factory Sealed, Complete Switch, Lever Type, Spring Return, High Operating Torque, 2-Circuit, CW and CCW directions, 5-Pin Mini-Type Receptacle (J9 Wiring)
Limit Switch, Pre-Wired Factory Sealed, Complete Switch, Lever Type, Spring Return, High Operating Torque, 2-Circuit, CW and CCW directions, Extended Cable Length: 2.43m (8ft)
Limit Switch, Pre-Wired Factory Sealed, Complete Switch, Lever Type, Spring Return, High Operating Torque, 2-Circuit, CW and CCW directions, Extended Cable Length: 3.66m (12ft), LED Indicating Light: 24V DC, Wired...
Limit Switch, Pre-Wired Factory Sealed, Complete Switch, Lever Type, Spring Return, High Operating Torque, 2-Circuit, CW and CCW directions, Extended Cable Length: 3.66m (12ft)
Limit Switch, Pre-Wired Factory Sealed, Complete Switch, Lever Type, Spring Return, High Operating Torque, 2-Circuit, CW and CCW directions, Extended Cable Length: 4.88m (16ft)
Limit Switch, Pre-Wired Factory Sealed, Complete Switch, Lever Type, Spring Return, High Operating Torque, 2-Circuit, CW operation only, lever can be moved CCW, 1.52m (5ft) length STO cable
Limit Switch, Pre-Wired Factory Sealed, Complete Switch, Lever Type, Spring Return, High Operating Torque, 2-Circuit, CW operation only, lever can be moved CCW, Extended Cable Length: 4.88m (16ft)
Limit Switch, Pre-Wired Factory Sealed, Complete Switch, Lever Type, Spring Return, High Operating Torque, 4-Circuit, CCW operation only, lever can be moved CW, 1.52m (5ft) length STO cable
Limit Switch, Pre-Wired Factory Sealed, Complete Switch, Lever Type, Spring Return, High Operating Torque, 4-Circuit, CW and CCW directions, 1.52m (5ft) length STO cable
Limit Switch, Pre-Wired Factory Sealed, Complete Switch, Lever Type, Spring Return, High Operating Torque, 4-Circuit, CW and CCW directions, Extended Cable Length: 2.43m (8ft)
Limit Switch, Pre-Wired Factory Sealed, Complete Switch, Lever Type, Spring Return, High Operating Torque, 4-Circuit, CW and CCW directions, Extended Cable Length: 4.88m (16ft)
Limit Switch, Pre-Wired Factory Sealed, Complete Switch, Lever Type, Spring Return, High Operating Torque, 4-Circuit, CW operation only, lever can be moved CCW, 1.52m (5ft) length STO cable
Limit Switch, Pre-Wired Factory Sealed, Complete Switch, Lever Type, Spring Return, Neutral Position, 4-Circuit, CW and CCW directions, 1.52m (5ft) length STO cable
Limit Switch, Pre-Wired Factory Sealed, Complete Switch, Lever Type, Spring Return, Neutral Position, 4-Circuit, CW and CCW directions, 9-Pin Mini-Type Receptacle
Limit Switch, Pre-Wired Factory Sealed, Complete Switch, Lever Type, Spring Return, Neutral Position, 4-Circuit, CW and CCW directions, Extended Cable Length: 2.43m (8ft)
Limit Switch, Pre-Wired Factory Sealed, Complete Switch, Lever Type, Spring Return, Neutral Position, 4-Circuit, CW and CCW directions, Extended Cable Length: 3.66m (12ft)
Limit Switch, Pre-Wired Factory Sealed, Complete Switch, Lever Type, Spring Return, Neutral Position, 4-Circuit, CW and CCW directions, Extended Cable Length: 4.88m (16ft)
Limit Switch, Pre-Wired Factory Sealed, Complete Switch, Lever Type, Spring Return, Neutral Position, 4-Circuit, CW and CCW directions, Extended Cable Length: 6.1m (20ft)
Limit Switch, Pre-Wired Factory Sealed, Complete Switch, Side Push Rod, 2-Circuit, 1.52m (5ft) length STO cable
Limit Switch, Pre-Wired Factory Sealed, Complete Switch, Side Push Rod, 2-Circuit, 5-Pin Mini-Type Receptacle (J1 Wiring)
Limit Switch, Pre-Wired Factory Sealed, Complete Switch, Side Push Rod, 2-Circuit, 5-Pin Mini-Type Receptacle (J9 Wiring)
Limit Switch, Pre-Wired Factory Sealed, Complete Switch, Side Push Rod, 2-Circuit, Extended Cable Length: 2.43m (8ft)
Limit Switch, Pre-Wired Factory Sealed, Complete Switch, Side Push Rod, 2-Circuit, Extended Cable Length: 3.66m (12ft)
Limit Switch, Pre-Wired Factory Sealed, Complete Switch, Side Push Rod, 2-Circuit, Extended Cable Length: 4.88m (16ft)
Limit Switch, Pre-Wired Factory Sealed, Complete Switch, Side Push Rod, 4-Circuit, 1.52m (5ft) length STO cable
Limit Switch, Pre-Wired Factory Sealed, Complete Switch, Side Push Rod, Adjustable, 2-Circuit, 1.52m (5ft) length STO cable
Limit Switch, Pre-Wired Factory Sealed, Complete Switch, Side Push Rod, Adjustable, 4-Circuit, 1.52m (5ft) length STO cable
Limit Switch, Pre-Wired Factory Sealed, Complete Switch, Side Push Roller, Horizontal, 2-Circuit, 1.52m (5ft) length STO cable
Limit Switch, Pre-Wired Factory Sealed, Complete Switch, Side Push Roller, Horizontal, 2-Circuit, 5-Pin Mini-Type Receptacle (J1 Wiring)
Limit Switch, Pre-Wired Factory Sealed, Complete Switch, Side Push Roller, Horizontal, 2-Circuit, 5-Pin Mini-Type Receptacle (J9 Wiring), Neon Indicating Light: 120V AC 50-60Hz, Wired to N.O. Contact
Limit Switch, Pre-Wired Factory Sealed, Complete Switch, Side Push Roller, Horizontal, 2-Circuit, Extended Cable Length: 3.66m (12ft)
Limit Switch, Pre-Wired Factory Sealed, Complete Switch, Side Push Roller, Horizontal, 4-Circuit, 1.52m (5ft) length STO cable
Limit Switch, Pre-Wired Factory Sealed, Complete Switch, Side Push Roller, Vertical, 2-Circuit, 1.52m (5ft) length STO cable
Limit Switch, Pre-Wired Factory Sealed, Complete Switch, Side Push Roller, Vertical, 2-Circuit, 4-Pin Micro-Type Receptacle (J8 Wiring)
Limit Switch, Pre-Wired Factory Sealed, Complete Switch, Side Push Roller, Vertical, 2-Circuit, 5-Pin Mini-Type Receptacle (J1 Wiring)
Limit Switch, Pre-Wired Factory Sealed, Complete Switch, Side Push Roller, Vertical, 2-Circuit, 5-Pin Mini-Type Receptacle (J9 Wiring), Neon Indicating Light: 120V AC 50-60Hz, Wired to N.O. Contact
Limit Switch, Pre-Wired Factory Sealed, Complete Switch, Side Push Roller, Vertical, 2-Circuit, Extended Cable Length: 3.66m (12ft)
Limit Switch, Pre-Wired Factory Sealed, Complete Switch, Side Push Roller, Vertical, 4-Circuit, 1.52m (5ft) length STO cable
Limit Switch, Pre-Wired Factory Sealed, Complete Switch, Top Push Roller, 2-Circuit, 1.52m (5ft) length STO cable, LED Indicating Light: 24V DC, Wired to N.O. Contact
Limit Switch, Pre-Wired Factory Sealed, Complete Switch, Top Push Roller, 2-Circuit, 1.52m (5ft) length STO cable
Limit Switch, Pre-Wired Factory Sealed, Complete Switch, Top Push Roller, 2-Circuit, 5-Pin Mini-Type Receptacle (J1 Wiring), Neon Indicating Light: 120V AC 50-60Hz, Wired to N.O. Contact
Limit Switch, Pre-Wired Factory Sealed, Complete Switch, Top Push Roller, 2-Circuit, 9-Pin Mini-Type Receptacle
Limit Switch, Pre-Wired Factory Sealed, Complete Switch, Top Push Roller, 2-Circuit, Extended Cable Length: 2.43m (8ft), Neon Indicating Light: 120V AC 50-60Hz, Wired to N.O. Contact
Limit Switch, Pre-Wired Factory Sealed, Complete Switch, Top Push Roller, 2-Circuit, Extended Cable Length: 2.43m (8ft)
Limit Switch, Pre-Wired Factory Sealed, Complete Switch, Top Push Roller, 2-Circuit, Extended Cable Length: 3.66m (12ft)
Limit Switch, Pre-Wired Factory Sealed, Complete Switch, Top Push Roller, 2-Circuit, Extended Cable Length: 4.88m (16ft)
Limit Switch, Pre-Wired Factory Sealed, Complete Switch, Top Push Roller, 4-Circuit, 1.52m (5ft) length STO cable
Limit Switch, Pre-Wired Factory Sealed, Complete Switch, Top Push Roller, 4-Circuit, 5-Pin Mini-Type Receptacle (J1 Wiring)
Limit Switch, Pre-Wired Factory Sealed, Corrosion Resistant, Complete Switch, Lever Type, Spring Return, Standard Operating Torque, 2-Circuit, CCW operation only, lever can be moved CW, 1.52m (5ft) length STO cable...
Limit Switch, Pre-Wired Factory Sealed, Corrosion Resistant, Complete Switch, Lever Type, Spring Return, Standard Operating Torque, 2-Circuit, CCW operation only, lever can be moved CW, Extended Cable Length: 3.66m (12ft)...
Limit Switch, Pre-Wired Factory Sealed, Corrosion Resistant, Complete Switch, Lever Type, Spring Return, Standard Operating Torque, 2-Circuit, CW and CCW operation, 1.52m (5ft) length STO cable, LED Indicating Light: 120V...
Limit Switch, Pre-Wired Factory Sealed, Corrosion Resistant, Complete Switch, Lever Type, Spring Return, Standard Operating Torque, 2-Circuit, CW and CCW operation, 1.52m (5ft) length STO cable, LED Indicating Light: 24V...
Limit Switch, Pre-Wired Factory Sealed, Corrosion Resistant, Complete Switch, Lever Type, Spring Return, Standard Operating Torque, 2-Circuit, CW and CCW operation, 1.52m (5ft) length STO cable, Neon Indicating Light: 120V...
Limit Switch, Pre-Wired Factory Sealed, Corrosion Resistant, Complete Switch, Lever Type, Spring Return, Standard Operating Torque, 2-Circuit, CW and CCW operation, 1.52m (5ft) length STO cable
Limit Switch, Pre-Wired Factory Sealed, Corrosion Resistant, Complete Switch, Lever Type, Spring Return, Standard Operating Torque, 2-Circuit, CW and CCW operation, 5-Pin Mini-Type Receptacle (J1 Wiring), LED Indicating Light: 120V...
Limit Switch, Pre-Wired Factory Sealed, Corrosion Resistant, Complete Switch, Lever Type, Spring Return, Standard Operating Torque, 2-Circuit, CW and CCW operation, 5-Pin Mini-Type Receptacle (J1 Wiring), Neon Indicating Light: 120V...
Limit Switch, Pre-Wired Factory Sealed, Corrosion Resistant, Complete Switch, Lever Type, Spring Return, Standard Operating Torque, 2-Circuit, CW and CCW operation, 5-Pin Mini-Type Receptacle (J1 Wiring)
Limit Switch, Pre-Wired Factory Sealed, Corrosion Resistant, Complete Switch, Lever Type, Spring Return, Standard Operating Torque, 2-Circuit, CW and CCW operation, 5-Pin Mini-Type Receptacle (J9 Wiring)
Limit Switch, Pre-Wired Factory Sealed, Corrosion Resistant, Complete Switch, Lever Type, Spring Return, Standard Operating Torque, 2-Circuit, CW and CCW operation, Extended Cable Length: 2.43m (8ft)
Limit Switch, Pre-Wired Factory Sealed, Corrosion Resistant, Complete Switch, Lever Type, Spring Return, Standard Operating Torque, 2-Circuit, CW and CCW operation, Extended Cable Length: 3.66m (12ft), Neon Indicating Light: 120V...
Limit Switch, Pre-Wired Factory Sealed, Corrosion Resistant, Complete Switch, Lever Type, Spring Return, Standard Operating Torque, 2-Circuit, CW and CCW operation, Extended Cable Length: 3.66m (12ft)
Limit Switch, Pre-Wired Factory Sealed, Corrosion Resistant, Complete Switch, Lever Type, Spring Return, Standard Operating Torque, 2-Circuit, CW and CCW operation, Extended Cable Length: 4.88m (16ft), LED Indicating Light: 120V...
Limit Switch, Pre-Wired Factory Sealed, Corrosion Resistant, Complete Switch, Lever Type, Spring Return, Standard Operating Torque, 2-Circuit, CW and CCW operation, Extended Cable Length: 4.88m (16ft), LED Indicating Light: 24V...
Limit Switch, Pre-Wired Factory Sealed, Corrosion Resistant, Complete Switch, Lever Type, Spring Return, Standard Operating Torque, 2-Circuit, CW and CCW operation, Extended Cable Length: 4.88m (16ft), Neon Indicating Light: 120V...
Limit Switch, Pre-Wired Factory Sealed, Corrosion Resistant, Complete Switch, Lever Type, Spring Return, Standard Operating Torque, 2-Circuit, CW and CCW operation, Extended Cable Length: 4.88m (16ft)
Limit Switch, Pre-Wired Factory Sealed, Corrosion Resistant, Complete Switch, Lever Type, Spring Return, Standard Operating Torque, 2-Circuit, CW and CCW operation, Extended Cable Length: 6.1m (20ft)
Limit Switch, Pre-Wired Factory Sealed, Corrosion Resistant, Complete Switch, Lever Type, Spring Return, Standard Operating Torque, 2-Circuit, CW operation only, lever can be moved CCW, 1.52m (5ft) length STO cable...
Limit Switch, Pre-Wired Factory Sealed, Corrosion Resistant, Complete Switch, Lever Type, Spring Return, Standard Operating Torque, 2-Circuit, CW operation only, lever can be moved CCW, Extended Cable Length: 2.43m (8ft)...
Limit Switch, Pre-Wired Factory Sealed, Corrosion Resistant, Complete Switch, Lever Type, Spring Return, Standard Operating Torque, 2-Circuit, CW operation only, lever can be moved CCW, Extended Cable Length: 3.66m (12ft)...
Limit Switch, Pre-Wired Factory Sealed, Corrosion Resistant, Operator Head Only, Lever Type, Spring Return, Standard Operating Torque, 2-Circuit, CCW operation only, lever can be moved CW
Limit Switch, Pre-Wired Factory Sealed, Corrosion Resistant, Operator Head Only, Lever Type, Spring Return, Standard Operating Torque, 2-Circuit, CW and CCW operation
Limit Switch, Pre-Wired Factory Sealed, Corrosion Resistant, Operator Head Only, Lever Type, Spring Return, Standard Operating Torque, 2-Circuit, CW operation only, lever can be moved CCW
Limit Switch, Pre-Wired Factory Sealed, Corrosion Resistant, Switch Body Only, Switch Body For Lever Type, Spring Return, 2-Circuit, CW and CCW operation, 1.52m (5ft) length STO cable
Limit Switch, Pre-Wired Factory Sealed, Corrosion Resistant, Switch Body Only, Switch Body For Lever Type, Spring Return, 2-Circuit, CW and CCW operation, 5-Pin Mini-Type Receptacle (J1 Wiring)
Limit Switch, Pre-Wired Factory Sealed, Corrosion Resistant, Switch Body Only, Switch Body For Lever Type, Spring Return, 2-Circuit, CW and CCW operation, Extended Cable Length: 2.43m (8ft)
Limit Switch, Pre-Wired Factory Sealed, Corrosion Resistant, Switch Body Only, Switch Body For Lever Type, Spring Return, 2-Circuit, CW and CCW operation, Extended Cable Length: 3.66m (12ft)
Limit Switch, Pre-Wired Factory Sealed, Corrosion Resistant, Switch Body Only, Switch Body For Lever Type, Spring Return, 2-Circuit, CW and CCW operation, Extended Cable Length: 4.88m (16ft)
Limit Switch, Pre-Wired Factory Sealed, Operator Head Only, Lever Type, Spring Return, High Operating Torque, CCW operation only, lever can be moved CW
Limit Switch, Pre-Wired Factory Sealed, Operator Head Only, Lever Type, Spring Return, High Operating Torque, CW and CCW directions
Limit Switch, Pre-Wired Factory Sealed, Operator Head Only, Lever Type, Spring Return, High Operating Torque, CW operation only, lever can be moved CCW
Limit Switch, Pre-Wired Factory Sealed, Switch Body Only, Switch Body For Lever Type, Neutral Position, 4-Circuit, 1.52m (5ft) length STO cable
Limit Switch, Pre-Wired Factory Sealed, Switch Body Only, Switch Body For Lever Type, Neutral Position, 4-Circuit, Extended Cable Length: 3.66m (12ft)
Limit Switch, Pre-Wired Factory Sealed, Switch Body Only, Switch Body For Lever Type, Sequential, 4-Circuit, 1.52m (5ft) length STO cable
Limit Switch, Pre-Wired Factory Sealed, Switch Body Only, Switch Body For Lever Type, Spring Return, Maintained Contact, Push Types, 2-Circuit, 1.52m (5ft) length STO cable, LED Indicating Light: 120V AC...
Limit Switch, Pre-Wired Factory Sealed, Switch Body Only, Switch Body For Lever Type, Spring Return, Maintained Contact, Push Types, 2-Circuit, 1.52m (5ft) length STO cable
Limit Switch, Pre-Wired Factory Sealed, Switch Body Only, Switch Body For Lever Type, Spring Return, Maintained Contact, Push Types, 2-Circuit, 4-Pin Micro-Type Receptacle (J7 Wiring)
Limit Switch, Pre-Wired Factory Sealed, Switch Body Only, Switch Body For Lever Type, Spring Return, Maintained Contact, Push Types, 2-Circuit, 4-Pin Micro-Type Receptacle (J8 Wiring)
Limit Switch, Pre-Wired Factory Sealed, Switch Body Only, Switch Body For Lever Type, Spring Return, Maintained Contact, Push Types, 2-Circuit, 5-Pin Mini-Type Receptacle (J1 Wiring), LED Indicating Light: 24V DC,...
Limit Switch, Pre-Wired Factory Sealed, Switch Body Only, Switch Body For Lever Type, Spring Return, Maintained Contact, Push Types, 2-Circuit, 5-Pin Mini-Type Receptacle (J1 Wiring)
Limit Switch, Pre-Wired Factory Sealed, Switch Body Only, Switch Body For Lever Type, Spring Return, Maintained Contact, Push Types, 2-Circuit, 5-Pin Mini-Type Receptacle (J9 Wiring), Neon Indicating Light: 120V AC...
Limit Switch, Pre-Wired Factory Sealed, Switch Body Only, Switch Body For Lever Type, Spring Return, Maintained Contact, Push Types, 2-Circuit, 5-Pin Mini-Type Receptacle (J9 Wiring)
Limit Switch, Pre-Wired Factory Sealed, Switch Body Only, Switch Body For Lever Type, Spring Return, Maintained Contact, Push Types, 2-Circuit, Extended Cable Length: 2.43m (8ft)
Limit Switch, Pre-Wired Factory Sealed, Switch Body Only, Switch Body For Lever Type, Spring Return, Maintained Contact, Push Types, 2-Circuit, Extended Cable Length: 3.66m (12ft)
Limit Switch, Pre-Wired Factory Sealed, Switch Body Only, Switch Body For Lever Type, Spring Return, Maintained Contact, Push Types, 2-Circuit, Extended Cable Length: 4.88m (16ft), Neon Indicating Light: 120V AC...
Limit Switch, Pre-Wired Factory Sealed, Switch Body Only, Switch Body For Lever Type, Spring Return, Maintained Contact, Push Types, 2-Circuit, Extended Cable Length: 4.88m (16ft)
Limit Switch, Pre-Wired Factory Sealed, Switch Body Only, Switch Body For Lever Type, Spring Return, Maintained Contact, Push Types, 4-Circuit, 1.52m (5ft) length STO cable
Limit Switch, Pre-Wired Factory Sealed, Switch Body Only, Switch Body For Lever Type, Spring Return, Maintained Contact, Push Types, 4-Circuit, 9-Pin Mini-Type Receptacle
Limit Switch, Pre-Wired Factory Sealed, Switch Body Only, Switch Body For Lever Type, Spring Return, Maintained Contact, Push Types, 4-Circuit, Extended Cable Length: 3.66m (12ft)
Limit Switch, Pre-Wired Factory Sealed, Switch Body Only, Switch Body For Lever Type, Spring Return, Maintained Contact, Push Types, 4-Circuit, Extended Cable Length: 4.88m (16ft)
Operating Lever, Corrosion Resistant Roller Lever, Non-Adjustable, 1.44 In, Roller On Front, Nylon, 0.75 In, 0.28 In

<< Prev Next >>