Abracon, LLC ARJM11D ARJM11D7-009-NN-CW2

Description
RoHS/RoHS II Compliant Series: ARJM11D IEEE Standard: 802.3u Connector Type: 1x1 Right Angle Data Rate: 10/100 Base-TX POE: N/A Port Count: 1 Row Count: 1 Schematic Type: T,C Inductance: 350 uH Tab Direction: Top Operating Temperature: -40°C~85 °C Length: 21.3 mm Width: 15.9 mm Height: 13.8 mm Mounting Type: Through Hole Part Status: Active
Description
RoHS/RoHS II Compliant Series: ARJM11D IEEE Standard: 802.3u Connector Type: 1x1 Right Angle Data Rate: 10/100 Base-TX POE: N/A Port Count: 1 Row Count: 1 Schematic Type: T,C Inductance: 350 uH Tab Direction: Top Operating Temperature: -40°C~85 °C Length: 21.3 mm Width: 15.9 mm Height: 13.8 mm Mounting Type: Through Hole Part Status: Active
Datasheet
Datasheet Summary
Powered by GS/AI

The ARJM11D7-009-NN-CW2 is a single port RJ45 magnetics module designed for 10/100/1G/5G Base-T applications. It measures 21.30 x 15.90 x 13.60 mm and is compliant with RoHS/RoHS II standards. The module features a turn ratio of 1CT:1CT and offers inductance values of 200 µH for 2.5G Base-T and 160 µH for 5G Base-T. It operates within a temperature range of -40°C to +85°C and has a DC resistance of 1.0 ,Ѷ on the secondary side. The module supports Power over Ethernet (PoE) with a continuous DC line current of 350 mA at 57VDC and can handle up to 720 mA for short durations. It is suitable for use with CAT5 and CAT6 UTP cabling and is UL certified. The device is designed for applications including network interface cards, switches, routers, and servers. The soldering profile allows for both wave and reflow methods, with a peak heat temperature of 260°C.

Datasheet Summary
Powered by GS/AI

The ARJM11D7-009-NN-CW2 is a single port RJ45 magnetics module designed for 10/100/1G/5G Base-T applications. It measures 21.30 x 15.90 x 13.60 mm and is compliant with RoHS/RoHS II standards. The module features a turn ratio of 1CT:1CT and offers inductance values of 200 µH for 2.5G Base-T and 160 µH for 5G Base-T. It operates within a temperature range of -40°C to +85°C and has a DC resistance of 1.0 ,Ѷ on the secondary side. The module supports Power over Ethernet (PoE) with a continuous DC line current of 350 mA at 57VDC and can handle up to 720 mA for short durations. It is suitable for use with CAT5 and CAT6 UTP cabling and is UL certified. The device is designed for applications including network interface cards, switches, routers, and servers. The soldering profile allows for both wave and reflow methods, with a peak heat temperature of 260°C.

Suppliers

Company
Product
Description
Supplier Links
ARJM11D - ARJM11D7-009-NN-CW2 - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Series: ARJM11D IEEE Standard: 802.3u Connector Type: 1x1 Right Angle Data Rate: 10/100 Base-TX POE: N/A Port Count: 1 Row Count: 1 Schematic Type: T,C Inductance: 350 uH Tab Direction: Top Operating Temperature: -40°C~85 °C Length: 21.3 mm Width: 15.9 mm Height: 13.8 mm Mounting Type: Through Hole Part Status: Active

RoHS/RoHS II Compliant

  • Series: ARJM11D
  • IEEE Standard: 802.3u
  • Connector Type: 1x1 Right Angle
  • Data Rate: 10/100 Base-TX
  • POE: N/A
  • Port Count: 1
  • Row Count: 1
  • Schematic Type: T,C
  • Inductance: 350 uH
  • Tab Direction: Top
  • Operating Temperature: -40°C~85 °C
  • Length: 21.3 mm
  • Width: 15.9 mm
  • Height: 13.8 mm
  • Mounting Type: Through Hole
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Board Mount Connectors
Product Number ARJM11D7-009-NN-CW2
Product Name ARJM11D
Category Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data