Abracon, LLC ARJP11C ARJP11C-MASB-AB-A-FM2

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ARJP11C IEEE Standard: 802.3u Connector Type: 1x1 Right Angle Data Rate: 10/100 Base-TX POE: N/A Port Count: 1 Row Count: 1 Schematic Type: T Inductance: 350 uH Tab Direction: Up Operating Temperature: -40°C~85 °C Length: 32.6 mm Width: 16.6 mm Height: 13.5 mm Mounting Type: Through Hole Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ARJP11C IEEE Standard: 802.3u Connector Type: 1x1 Right Angle Data Rate: 10/100 Base-TX POE: N/A Port Count: 1 Row Count: 1 Schematic Type: T Inductance: 350 uH Tab Direction: Up Operating Temperature: -40°C~85 °C Length: 32.6 mm Width: 16.6 mm Height: 13.5 mm Mounting Type: Through Hole Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARJP11C - ARJP11C-MASB-AB-A-FM2 - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ARJP11C IEEE Standard: 802.3u Connector Type: 1x1 Right Angle Data Rate: 10/100 Base-TX POE: N/A Port Count: 1 Row Count: 1 Schematic Type: T Inductance: 350 uH Tab Direction: Up Operating Temperature: -40°C~85 °C Length: 32.6 mm Width: 16.6 mm Height: 13.5 mm Mounting Type: Through Hole Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ARJP11C
  • IEEE Standard: 802.3u
  • Connector Type: 1x1 Right Angle
  • Data Rate: 10/100 Base-TX
  • POE: N/A
  • Port Count: 1
  • Row Count: 1
  • Schematic Type: T
  • Inductance: 350 uH
  • Tab Direction: Up
  • Operating Temperature: -40°C~85 °C
  • Length: 32.6 mm
  • Width: 16.6 mm
  • Height: 13.5 mm
  • Mounting Type: Through Hole
  • Part Status: Active
Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - ARJP11C-MASB-AB-A-FM2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
ARJP11C-MASB-AB-A-FM2
Modular Connectors / Ethernet Connectors ARJP11C-MASB-AB-A-FM2
Modular Connectors / Ethernet Connectors Conn MagJack 1 port 100 Base PoE

Modular Connectors / Ethernet Connectors Conn MagJack 1 port 100 Base PoE

Buy Now Datasheet

Technical Specifications

  Abracon, LLC VAST STOCK CO., LIMITED
Product Category Board Mount Connectors Electrical Connectors
Product Number ARJP11C-MASB-AB-A-FM2 ARJP11C-MASB-AB-A-FM2
Product Name ARJP11C Modular Connectors / Ethernet Connectors
Category Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data