Abracon, LLC ARJM11D ARJM11D7-502-AB-EW2

Description
RoHS/RoHS II Compliant Series: ARJM11D IEEE Standard: 802.3ab Connector Type: 1x1 Right Angle Data Rate: 10/100/1000 Base-T POE: N/A Port Count: 1 Row Count: 1 Schematic Type: T,C Inductance: 350 uH Tab Direction: Top Operating Temperature: -40°C~85 °C Length: 21.3 mm Width: 15.9 mm Height: 13.8 mm Mounting Type: Through Hole Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Series: ARJM11D IEEE Standard: 802.3ab Connector Type: 1x1 Right Angle Data Rate: 10/100/1000 Base-T POE: N/A Port Count: 1 Row Count: 1 Schematic Type: T,C Inductance: 350 uH Tab Direction: Top Operating Temperature: -40°C~85 °C Length: 21.3 mm Width: 15.9 mm Height: 13.8 mm Mounting Type: Through Hole Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARJM11D - ARJM11D7-502-AB-EW2 - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Series: ARJM11D IEEE Standard: 802.3ab Connector Type: 1x1 Right Angle Data Rate: 10/100/1000 Base-T POE: N/A Port Count: 1 Row Count: 1 Schematic Type: T,C Inductance: 350 uH Tab Direction: Top Operating Temperature: -40°C~85 °C Length: 21.3 mm Width: 15.9 mm Height: 13.8 mm Mounting Type: Through Hole Part Status: Active

RoHS/RoHS II Compliant

  • Series: ARJM11D
  • IEEE Standard: 802.3ab
  • Connector Type: 1x1 Right Angle
  • Data Rate: 10/100/1000 Base-T
  • POE: N/A
  • Port Count: 1
  • Row Count: 1
  • Schematic Type: T,C
  • Inductance: 350 uH
  • Tab Direction: Top
  • Operating Temperature: -40°C~85 °C
  • Length: 21.3 mm
  • Width: 15.9 mm
  • Height: 13.8 mm
  • Mounting Type: Through Hole
  • Part Status: Active
Supplier's Site Datasheet
Modular/Ethernet Connector (RJ45) Jacks With Magnetics - 535-14152-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45) Jacks With Magnetics
535-14152-ND
Modular/Ethernet Connector (RJ45) Jacks With Magnetics 535-14152-ND
CONN JACK 1PORT PCB

CONN JACK 1PORT PCB

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - ARJM11D7-502-AB-EW2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
ARJM11D7-502-AB-EW2
Modular Connectors / Ethernet Connectors ARJM11D7-502-AB-EW2
Modular Connectors / Ethernet Connectors RJ45 JACK W/MAG 1000Base-T

Modular Connectors / Ethernet Connectors RJ45 JACK W/MAG 1000Base-T

Buy Now Datasheet
Modular Connector Jacks With Magnetics - ARJM11D7-502-AB-EW2 - ODG (Origin Data Global)
Shenzhen, China
Modular Connector Jacks With Magnetics
ARJM11D7-502-AB-EW2
Modular Connector Jacks With Magnetics ARJM11D7-502-AB-EW2
CONN JACK 1PORT 1000 BASE-T PCB

CONN JACK 1PORT 1000 BASE-T PCB

Supplier's Site Datasheet
Rj45 Jack W/mag 1X1 1000Base-T Rohs Compliant Abracon - 78AH9225 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Jack W/mag 1X1 1000Base-T Rohs Compliant Abracon
78AH9225
Rj45 Jack W/mag 1X1 1000Base-T Rohs Compliant Abracon 78AH9225
RJ45 JACK W/MAG 1X1 1000BASE-T ROHS COMPLIANT: YES

RJ45 JACK W/MAG 1X1 1000BASE-T ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ARJM11D7-502-AB-EW2 535-14152-ND ARJM11D7-502-AB-EW2 ARJM11D7-502-AB-EW2 78AH9225
Product Name ARJM11D Modular/Ethernet Connector (RJ45) Jacks With Magnetics Modular Connectors / Ethernet Connectors Modular Connector Jacks With Magnetics Rj45 Jack W/mag 1X1 1000Base-T Rohs Compliant Abracon
Category Modular Connector and RJ Connector Modular Connector and RJ Connector
Connector Type RJ-45 RJ-11; RJ-45 Modular Connector and RJ Connector Automotive Connector; Modular Connector and RJ Connector
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data