Abracon, LLC ARJM11D ARJM11D7-114-AB-EW2

Description
RoHS/RoHS II Compliant Series: ARJM11D IEEE Standard: 802.3u/802.3at Connector Type: 1x1 Right Angle Data Rate: 10/100 Base-TX POE: POE Port Count: 1 Row Count: 1 Schematic Type: T,C Inductance: 350 uH Tab Direction: Top Operating Temperature: -40°C~85 °C Length: 21.3 mm Width: 15.9 mm Height: 13.8 mm Mounting Type: Through Hole Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Series: ARJM11D IEEE Standard: 802.3u/802.3at Connector Type: 1x1 Right Angle Data Rate: 10/100 Base-TX POE: POE Port Count: 1 Row Count: 1 Schematic Type: T,C Inductance: 350 uH Tab Direction: Top Operating Temperature: -40°C~85 °C Length: 21.3 mm Width: 15.9 mm Height: 13.8 mm Mounting Type: Through Hole Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARJM11D - ARJM11D7-114-AB-EW2 - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Series: ARJM11D IEEE Standard: 802.3u/802.3at Connector Type: 1x1 Right Angle Data Rate: 10/100 Base-TX POE: POE Port Count: 1 Row Count: 1 Schematic Type: T,C Inductance: 350 uH Tab Direction: Top Operating Temperature: -40°C~85 °C Length: 21.3 mm Width: 15.9 mm Height: 13.8 mm Mounting Type: Through Hole Part Status: Active

RoHS/RoHS II Compliant

  • Series: ARJM11D
  • IEEE Standard: 802.3u/802.3at
  • Connector Type: 1x1 Right Angle
  • Data Rate: 10/100 Base-TX
  • POE: POE
  • Port Count: 1
  • Row Count: 1
  • Schematic Type: T,C
  • Inductance: 350 uH
  • Tab Direction: Top
  • Operating Temperature: -40°C~85 °C
  • Length: 21.3 mm
  • Width: 15.9 mm
  • Height: 13.8 mm
  • Mounting Type: Through Hole
  • Part Status: Active
Supplier's Site Datasheet
Connectors, Interconnects - Modular Connectors - Jacks With Magnetics - 1205121-ARJM11D7-114-AB-EW2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Modular Connectors - Jacks With Magnetics
1205121-ARJM11D7-114-AB-EW2
Connectors, Interconnects - Modular Connectors - Jacks With Magnetics 1205121-ARJM11D7-114-AB-EW2
Win Source Part Number: 1205121-ARJM11D7-114 -AB-EW2 Category: Connectors, Interconnects>Modula r Connectors - Jacks With Magnetics Series: ARJM11 Features: Board Lock Connector Type: RJ45 Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 6.00µin (0.152µm) Package: Tray Contact Material: Phosphor Bronze Height Above Board: 0.543" (13.80mm) Shielding: Shielded Applications: 10/100 Base-T, Power over Ethernet (PoE) Orientation: 90° Angle (Right) Number of Ports: 1 Standard Package: 100 LED Color: Green - Yellow Number of Cores per Jack: 4 Tab Direction: Up Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Abracon LLC Other Names: ARJM11D7-114-AB-EW2- ND,535-14151

Win Source Part Number: 1205121-ARJM11D7-114-AB-EW2
Category: Connectors, Interconnects>Modular Connectors - Jacks With Magnetics
Series: ARJM11
Features: Board Lock
Connector Type: RJ45
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 6.00µin (0.152µm)
Package: Tray
Contact Material: Phosphor Bronze
Height Above Board: 0.543" (13.80mm)
Shielding: Shielded
Applications: 10/100 Base-T, Power over Ethernet (PoE)
Orientation: 90° Angle (Right)
Number of Ports: 1
Standard Package: 100
LED Color: Green - Yellow
Number of Cores per Jack: 4
Tab Direction: Up
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Abracon LLC
Other Names: ARJM11D7-114-AB-EW2-ND,535-14151

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
365-ARJM11D7-114-AB-EW2
Electronic Connector 365-ARJM11D7-114-AB-EW2
Telecom and Datacom Connector, Product overview: ARJM11D7-114-AB-EW2 from Abracon is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors - Jacks With Magnetics. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 365-ARJM11D7-114-AB- EW2 can be used for catalog matching and distributor lookup.

Telecom and Datacom Connector, Product overview: ARJM11D7-114-AB-EW2 from Abracon is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors - Jacks With Magnetics. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 365-ARJM11D7-114-AB-EW2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Modular/Ethernet Connector (RJ45) Jacks With Magnetics - 535-14151-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45) Jacks With Magnetics
535-14151-ND
Modular/Ethernet Connector (RJ45) Jacks With Magnetics 535-14151-ND
CONN JACK 1PORT PCB

CONN JACK 1PORT PCB

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - ARJM11D7-114-AB-EW2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
ARJM11D7-114-AB-EW2
Modular Connectors / Ethernet Connectors ARJM11D7-114-AB-EW2
Modular Connectors / Ethernet Connectors PoE RJ45 W/MAG 100Base-T

Modular Connectors / Ethernet Connectors PoE RJ45 W/MAG 100Base-T

Buy Now Datasheet
Modular Connector Jacks With Magnetics - ARJM11D7-114-AB-EW2 - ODG (Origin Data Global)
Shenzhen, China
Modular Connector Jacks With Magnetics
ARJM11D7-114-AB-EW2
Modular Connector Jacks With Magnetics ARJM11D7-114-AB-EW2
CONN JACK 1PORT 100 BASE-T PCB

CONN JACK 1PORT 100 BASE-T PCB

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number ARJM11D7-114-AB-EW2 1205121-ARJM11D7-114-AB-EW2 365-ARJM11D7-114-AB-EW2 535-14151-ND ARJM11D7-114-AB-EW2 ARJM11D7-114-AB-EW2
Product Name ARJM11D Connectors, Interconnects - Modular Connectors - Jacks With Magnetics Electronic Connector Modular/Ethernet Connector (RJ45) Jacks With Magnetics Modular Connectors / Ethernet Connectors Modular Connector Jacks With Magnetics
Category Modular Connector and RJ Connector Modular Connector and RJ Connector
Connector Type RJ-45 Modular Connector and RJ Connector RJ-11; RJ-45 Modular Connector and RJ Connector Modular Connector and RJ Connector
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - 104074-2-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Voltage Rating 30 volts
View Details
3 suppliers
Turret Connectors - 36-1582-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Receptacles, Female Sockets - 2262-A25202-032-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Surface Mount
Current Rating 3.0 amps
View Details