RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
Series: ARJP11C
IEEE Standard: 802.3u
Connector Type: 1x1 Right Angle
Data Rate: 10/100 Base-TX
POE: N/A
Port Count: 1
Row Count: 1
Schematic Type: T,C,S
Inductance: 350 uH
Tab Direction: Up
Operating Temperature: -40°C~85 °C
Length: 32.6 mm
Width: 16.6 mm
Height: 13.5 mm
Mounting Type: Through Hole
Part Status: Active
STEP: #N/A
3D PDF: #N/A
Package Drawing: #N/A
Abracon, LLC
Done
Datasheet
Description
RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
Series: ARJP11C
IEEE Standard: 802.3u
Connector Type: 1x1 Right Angle
Data Rate: 10/100 Base-TX
POE: N/A
Port Count: 1
Row Count: 1
Schematic Type: T,C,S
Inductance: 350 uH
Tab Direction: Up
Operating Temperature: -40°C~85 °C
Length: 32.6 mm
Width: 16.6 mm
Height: 13.5 mm
Mounting Type: Through Hole
Part Status: Active
STEP: #N/A
3D PDF: #N/A
Package Drawing: #N/A
RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
Series: ARJP11C
IEEE Standard: 802.3u
Connector Type: 1x1 Right Angle
Data Rate: 10/100 Base-TX
POE: N/A
Port Count: 1
Row Count: 1
Schematic Type: T,C,S
Inductance: 350 uH
Tab Direction: Up
Operating Temperature: -40°C~85 °C
Length: 32.6 mm
Width: 16.6 mm
Height: 13.5 mm
Mounting Type: Through Hole
Part Status: Active
STEP: #N/A
3D PDF: #N/A
Package Drawing: #N/A