Abracon, LLC ARJM11D ARJM11D7-009-AB-EW2

Description
RoHS/RoHS II Compliant Series: ARJM11D IEEE Standard: 802.3u Connector Type: 1x1 Right Angle Data Rate: 10/100 Base-TX POE: N/A Port Count: 1 Row Count: 1 Schematic Type: T,C Inductance: 350 uH Tab Direction: Top Operating Temperature: -40°C~85 °C Length: 21.3 mm Width: 15.9 mm Height: 13.8 mm Mounting Type: Through Hole Part Status: Active
Request a Quote
Description
RoHS/RoHS II Compliant Series: ARJM11D IEEE Standard: 802.3u Connector Type: 1x1 Right Angle Data Rate: 10/100 Base-TX POE: N/A Port Count: 1 Row Count: 1 Schematic Type: T,C Inductance: 350 uH Tab Direction: Top Operating Temperature: -40°C~85 °C Length: 21.3 mm Width: 15.9 mm Height: 13.8 mm Mounting Type: Through Hole Part Status: Active
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RJ45 Single Port 10/100/1G/5G Base-T Magnetics Module from the ARJM11 Series is designed for high-performance networking applications. It is IEEE 802.3 compliant and UL certified, making it suitable for use in various devices such as network interface cards, switches, routers, and servers. The module supports CAT5 and CAT6 UTP cabling and features integrated magnetics for effective EMI suppression. This module operates within an extended temperature range of -40°C to +85°C and has a RoHS peak wave solder temperature rating of 265°C. It has a compact size of 21.30 x 15.90 x 13.60 mm and is compliant with RoHS/RoHS II standards. The device offers various electrical specifications, including a turn ratio of 1CT:1CT and insertion loss values that vary depending on the data rate, with a maximum of -1.1 dB for 1000 Base-T. The module is available in different packaging options, including bulk/tray and tape & reel formats, facilitating ease of integration into various manufacturing processes. Overall, this product is suitable for engineers looking for reliable and efficient magnetics modules for their networking projects.

Datasheet Summary
Powered by GS/AI

The RJ45 Single Port 10/100/1G/5G Base-T Magnetics Module from the ARJM11 Series is designed for high-performance networking applications. It is IEEE 802.3 compliant and UL certified, making it suitable for use in various devices such as network interface cards, switches, routers, and servers. The module supports CAT5 and CAT6 UTP cabling and features integrated magnetics for effective EMI suppression. This module operates within an extended temperature range of -40°C to +85°C and has a RoHS peak wave solder temperature rating of 265°C. It has a compact size of 21.30 x 15.90 x 13.60 mm and is compliant with RoHS/RoHS II standards. The device offers various electrical specifications, including a turn ratio of 1CT:1CT and insertion loss values that vary depending on the data rate, with a maximum of -1.1 dB for 1000 Base-T. The module is available in different packaging options, including bulk/tray and tape & reel formats, facilitating ease of integration into various manufacturing processes. Overall, this product is suitable for engineers looking for reliable and efficient magnetics modules for their networking projects.

Suppliers

Company
Product
Description
Supplier Links
ARJM11D - ARJM11D7-009-AB-EW2 - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Series: ARJM11D IEEE Standard: 802.3u Connector Type: 1x1 Right Angle Data Rate: 10/100 Base-TX POE: N/A Port Count: 1 Row Count: 1 Schematic Type: T,C Inductance: 350 uH Tab Direction: Top Operating Temperature: -40°C~85 °C Length: 21.3 mm Width: 15.9 mm Height: 13.8 mm Mounting Type: Through Hole Part Status: Active

RoHS/RoHS II Compliant

  • Series: ARJM11D
  • IEEE Standard: 802.3u
  • Connector Type: 1x1 Right Angle
  • Data Rate: 10/100 Base-TX
  • POE: N/A
  • Port Count: 1
  • Row Count: 1
  • Schematic Type: T,C
  • Inductance: 350 uH
  • Tab Direction: Top
  • Operating Temperature: -40°C~85 °C
  • Length: 21.3 mm
  • Width: 15.9 mm
  • Height: 13.8 mm
  • Mounting Type: Through Hole
  • Part Status: Active
Supplier's Site Datasheet
Modular/Ethernet Connector (RJ45) Jacks With Magnetics - 535-ARJM11D7-009-AB-EW2-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45) Jacks With Magnetics
535-ARJM11D7-009-AB-EW2-ND
Modular/Ethernet Connector (RJ45) Jacks With Magnetics 535-ARJM11D7-009-AB-EW2-ND
CONN JACK 1PORT PCB

CONN JACK 1PORT PCB

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Mfr: Freescale Semiconductor Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Applications: Telecom Mounting Type: Fixed Termination: Solder Height Above Board: 0.112" (2.85mm) Orientation: Horizontal

Mfr: Freescale Semiconductor
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Applications: Telecom
Mounting Type: Fixed
Termination: Solder
Height Above Board: 0.112" (2.85mm)
Orientation: Horizontal

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
365-ARJM11D7-009-AB-EW2
Electronic Connector 365-ARJM11D7-009-AB-EW2
Telecom and Datacom Connector, Product overview: ARJM11D7-009-AB-EW2 from Abracon is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors - Jacks With Magnetics. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 365-ARJM11D7-009-AB- EW2 can be used for catalog matching and distributor lookup.

Telecom and Datacom Connector, Product overview: ARJM11D7-009-AB-EW2 from Abracon is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors - Jacks With Magnetics. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 365-ARJM11D7-009-AB-EW2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - ARJM11D7-009-AB-EW2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
ARJM11D7-009-AB-EW2
Modular Connectors / Ethernet Connectors ARJM11D7-009-AB-EW2
Modular Connectors / Ethernet Connectors RJ45 JACK W/MAG 100Base-T

Modular Connectors / Ethernet Connectors RJ45 JACK W/MAG 100Base-T

Buy Now Datasheet
CONN MAGJACK 1PORT 100BASE-T PCB - 5-ARJM11D7-009-AB-EW2 - Utmel Electronic Limited
Hong Kong, China
CONN MAGJACK 1PORT 100BASE-T PCB
5-ARJM11D7-009-AB-EW2
CONN MAGJACK 1PORT 100BASE-T PCB 5-ARJM11D7-009-AB-EW2
CONN MAGJACK 1PORT 100BASE-T PCB

CONN MAGJACK 1PORT 100BASE-T PCB

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ARJM11D7-009-AB-EW2 535-ARJM11D7-009-AB-EW2-ND 365-ARJM11D7-009-AB-EW2 ARJM11D7-009-AB-EW2 5-ARJM11D7-009-AB-EW2
Product Name ARJM11D Modular/Ethernet Connector (RJ45) Jacks With Magnetics Connectors,Interconnects Electronic Connector Modular Connectors / Ethernet Connectors CONN MAGJACK 1PORT 100BASE-T PCB
Category Modular Connector and RJ Connector Modular Connector and RJ Connector
Connector Type RJ-45 RJ-11; RJ-45 Modular Connector and RJ Connector
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data