Abracon, LLC ARJM11D ARJM11D7-502-KB-EW2

Description
RoHS/RoHS II Compliant Series: ARJM11D IEEE Standard: 802.3ab Connector Type: 1x1 Right Angle Data Rate: 10/100/1000 Base-T POE: N/A Port Count: 1 Row Count: 1 Schematic Type: T,C Inductance: 350 uH Tab Direction: Top Operating Temperature: -40°C~85 °C Length: 21.3 mm Width: 15.9 mm Height: 13.8 mm Mounting Type: Through Hole Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Series: ARJM11D IEEE Standard: 802.3ab Connector Type: 1x1 Right Angle Data Rate: 10/100/1000 Base-T POE: N/A Port Count: 1 Row Count: 1 Schematic Type: T,C Inductance: 350 uH Tab Direction: Top Operating Temperature: -40°C~85 °C Length: 21.3 mm Width: 15.9 mm Height: 13.8 mm Mounting Type: Through Hole Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARJM11D - ARJM11D7-502-KB-EW2 - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Series: ARJM11D IEEE Standard: 802.3ab Connector Type: 1x1 Right Angle Data Rate: 10/100/1000 Base-T POE: N/A Port Count: 1 Row Count: 1 Schematic Type: T,C Inductance: 350 uH Tab Direction: Top Operating Temperature: -40°C~85 °C Length: 21.3 mm Width: 15.9 mm Height: 13.8 mm Mounting Type: Through Hole Part Status: Active

RoHS/RoHS II Compliant

  • Series: ARJM11D
  • IEEE Standard: 802.3ab
  • Connector Type: 1x1 Right Angle
  • Data Rate: 10/100/1000 Base-T
  • POE: N/A
  • Port Count: 1
  • Row Count: 1
  • Schematic Type: T,C
  • Inductance: 350 uH
  • Tab Direction: Top
  • Operating Temperature: -40°C~85 °C
  • Length: 21.3 mm
  • Width: 15.9 mm
  • Height: 13.8 mm
  • Mounting Type: Through Hole
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Board Mount Connectors
Product Number ARJM11D7-502-KB-EW2
Product Name ARJM11D
Category Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data