Abracon, LLC ARJM11D ARJM11D7-104-AB-EW2

Description
RoHS/RoHS II Compliant Series: ARJM11D IEEE Standard: 802.3ab/802.3bt Connector Type: 1x1 Right Angle Data Rate: 10/100 Base-TX POE: POE+ Port Count: 1 Row Count: 1 Schematic Type: T,C Inductance: 350 uH Tab Direction: Top Operating Temperature: -40°C~85 °C Length: 21.3 mm Width: 15.9 mm Height: 13.8 mm Mounting Type: Through Hole Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Series: ARJM11D IEEE Standard: 802.3ab/802.3bt Connector Type: 1x1 Right Angle Data Rate: 10/100 Base-TX POE: POE+ Port Count: 1 Row Count: 1 Schematic Type: T,C Inductance: 350 uH Tab Direction: Top Operating Temperature: -40°C~85 °C Length: 21.3 mm Width: 15.9 mm Height: 13.8 mm Mounting Type: Through Hole Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARJM11D - ARJM11D7-104-AB-EW2 - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Series: ARJM11D IEEE Standard: 802.3ab/802.3bt Connector Type: 1x1 Right Angle Data Rate: 10/100 Base-TX POE: POE+ Port Count: 1 Row Count: 1 Schematic Type: T,C Inductance: 350 uH Tab Direction: Top Operating Temperature: -40°C~85 °C Length: 21.3 mm Width: 15.9 mm Height: 13.8 mm Mounting Type: Through Hole Part Status: Active

RoHS/RoHS II Compliant

  • Series: ARJM11D
  • IEEE Standard: 802.3ab/802.3bt
  • Connector Type: 1x1 Right Angle
  • Data Rate: 10/100 Base-TX
  • POE: POE+
  • Port Count: 1
  • Row Count: 1
  • Schematic Type: T,C
  • Inductance: 350 uH
  • Tab Direction: Top
  • Operating Temperature: -40°C~85 °C
  • Length: 21.3 mm
  • Width: 15.9 mm
  • Height: 13.8 mm
  • Mounting Type: Through Hole
  • Part Status: Active
Supplier's Site Datasheet
Modular/Ethernet Connector (RJ45) Jacks With Magnetics - 535-14150-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45) Jacks With Magnetics
535-14150-ND
Modular/Ethernet Connector (RJ45) Jacks With Magnetics 535-14150-ND
CONN JACK 1PORT PCB

CONN JACK 1PORT PCB

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - ARJM11D7-104-AB-EW2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
ARJM11D7-104-AB-EW2
Modular Connectors / Ethernet Connectors ARJM11D7-104-AB-EW2
Modular Connectors / Ethernet Connectors PoE+ RJ45 W/MAG 100Base-T

Modular Connectors / Ethernet Connectors PoE+ RJ45 W/MAG 100Base-T

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey VAST STOCK CO., LIMITED
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number ARJM11D7-104-AB-EW2 535-14150-ND ARJM11D7-104-AB-EW2
Product Name ARJM11D Modular/Ethernet Connector (RJ45) Jacks With Magnetics Modular Connectors / Ethernet Connectors
Category Modular Connector and RJ Connector Modular Connector and RJ Connector
Connector Type RJ-45 RJ-11; RJ-45 Modular Connector and RJ Connector
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data