Custom Made Boxes, Inc. Datasheets for Boxes and Crates
Boxes and crates are rigid, typically square or rectangular containers that may include a cover. They are used for all types of handling and storage applications.
Boxes and Crates: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Adjustable 2-piece set designed to fit tall and irregularly shaped items. One inner and one outer carton required to make a set - sold separately. Combine with T101048INNER to complete... | |
| Adjustable 2-piece set designed to fit tall and irregularly shaped items. One inner and one outer carton required to make a set - sold separately. Combine with T101048OUTER to complete... | |
| Adjustable 2-piece set designed to fit tall and irregularly shaped items. One inner and one outer carton required to make a set - sold separately. Combine with T121248INNER to complete... | |
| Adjustable 2-piece set designed to fit tall and irregularly shaped items. One inner and one outer carton required to make a set - sold separately. Combine with T121248OUTER to complete... | |
| Adjustable 2-piece set designed to fit tall and irregularly shaped items. One inner and one outer carton required to make a set - sold separately. Combine with T141440INNER to complete... | |
| Adjustable 2-piece set designed to fit tall and irregularly shaped items. One inner and one outer carton required to make a set - sold separately. Combine with T141440OUTER to complete... | |
| Adjustable 2-piece set designed to fit tall and irregularly shaped items. One inner and one outer carton required to make a set - sold separately. Combine with T161640INNER to complete... | |
| Adjustable 2-piece set designed to fit tall and irregularly shaped items. One inner and one outer carton required to make a set - sold separately. Combine with T161640OUTER to complete... | |
| Adjustable 2-piece set designed to fit tall and irregularly shaped items. One inner and one outer carton required to make a set - sold separately. Combine with T202040INNER to complete... | |
| Adjustable 2-piece set designed to fit tall and irregularly shaped items. One inner and one outer carton required to make a set - sold separately. Combine with T202040OUTER to complete... | |
| Adjustable 2-piece set designed to fit tall and irregularly shaped items. One inner and one outer carton required to make a set - sold separately. Combine with T242440INNER to complete... | |
| Adjustable 2-piece set designed to fit tall and irregularly shaped items. One inner and one outer carton required to make a set - sold separately. Combine with T242440OUTER to complete... | |
| Adjustable 2-piece set designed to fit tall and irregularly shaped items. One inner and one outer carton required to make a set - sold separately. Combine with T4448INNER to complete... | |
| Adjustable 2-piece set designed to fit tall and irregularly shaped items. One inner and one outer carton required to make a set - sold separately. Combine with T4448OUTER to complete... | |
| Adjustable 2-piece set designed to fit tall and irregularly shaped items. One inner and one outer carton required to make a set - sold separately. Combine with T6648INNER to complete... | |
| Adjustable 2-piece set designed to fit tall and irregularly shaped items. One inner and one outer carton required to make a set - sold separately. Combine with T6648OUTER to complete... | |
| Adjustable 2-piece set designed to fit tall and irregularly shaped items. One inner and one outer carton required to make a set - sold separately. Combine with T6672OUTER to complete... | |
| Adjustable 2-piece set designed to fit tall and irregularly shaped items. One inner and one outer carton required to make a set - sold separately. Combine with T8848INNER to complete... | |
| Adjustable 2-piece set designed to fit tall and irregularly shaped items. One inner and one outer carton required to make a set - sold separately. Combine with T8848OUTER to complete... | |
| Adjustable 2-piece set designed to fit tall and irregularly shaped items. One inner and one outer carton required to make a set - sold separately. Use with T6672INNER to complete... | |
| Constructed from strong 275#/ECT-44 singlewall kraft corrugated. Holds 4 - 1 quart containers. UN Number: UN4G/Y16.3/S. Use these containers to ship your own cans. Cartons are printed with mandatory warning... | |
| Corrugated Mailers are super strong yet light-weight to save on postage. Perfect for shipping small, light-weight fragile items. Corrugated Mailers are manufactured from 200#/ECT-32-B oyster white corrugated. Crush resistant mailer... | |
| Economical kraft construction helps reduce mailing costs. These one-piece mailers have scores at multiple depths to ensure the proper fit for your products. Simply place product in the center, fold... | |
| Great for mailing books, catalogs and framed pictures. Scored at multiple depths for flexibility. Quickly package items. No carton set up. Simply place product in the center, fold in the... | |
| Heavy-Duty construction and Multi-Depth style provides greater protection and stacking strength combined with flexibility. Multi-Depth Carton offers the benefits of having many box sizes in inventory without using up valuable... | |
| Heavy-Duty construction and Multi-Depth style provides greater protection and stacking strength combined with flexibility. Multi-Depth style cartons offer the benefits of having many box sizes in inventory without using up... | |
| Heavy-duty construction provides greater protection and stacking strength. Manufactured from heavy-duty 275#/ECT-44 single wall kraft corrugated. These cartons are 40% stronger than standard shipping containers. Sold and shipped flat in... | |
| Organized storage and transport. Durable weather resistant construction with lockable latches. Perfect for secured storage on pick up truck beds. 35 gallon capacity. | |
| Organized storage and transport. Durable weather resistant construction with lockable latches. Perfect for secured storage on pick up truck beds. 48 gallon capacity. | |
| Our most popular sizes of white gift boxes in one convenient pack! All boxes ship flat in one UPSable case. Boxes feature a white gloss exterior with light gray interior. | |
| Peel and seal closure secures mailers without the need for tape or glue! These one-piece mailers have scores at multiple depths to ensure the proper fit for your products. Simply... | |
| These cartons are adjustable to provide a custom fit for hard to pack, fragile items like lamps, mirrors and artwork. Combine with Inner Lamp Box INNERLAMP (sold separately) to make... | |
| These cartons are adjustable to provide a custom fit for hard to pack, fragile items like lamps, mirrors and artwork. Combine with Outer Lamp Box OUTERLAMP (sold separately) to make... | |
| These cartons offer the benefits of having many box sizes in your inventory without using up valuable storage space. Multi-depth style cartons are scored at intervals on the sides of... | |
| These cartons open along the ends for easy insertion of frames, mirrors and other flat products. Designed with full overlap (F.O.L.) flaps for added protection. Manufactured from 275#/ECT-44 kraft corrugated. | |
| These containers are as strong as a plywood crate, but at the cost of corrugated! Perfect for shipping heavy items such as small motors, compressors or valves. Constructed from 1100#... | |
| Twice the protection of a standard carton. Manufactured from heavy-duty 275# D.W. /ECT-48 kraft corrugated. Heavy-duty construction provides greater protection and stacking strength. Cartons are sold in bundle quantities and... | |
| Twice the protection of a standard carton. Manufactured from heavy-duty 275# D.W./ECT-48 kraft corrugated. Heavy-duty construction provides greater protection and stacking strength. Cartons are sold in bundle quantities and ship... | |
| Twice the protection of a standard carton. Manufactured from heavy-duty 350# D.W./ECT-51 kraft corrugated. Heavy-duty construction provides greater protection and stacking strength. Cartons are sold in bundle quantities and ship... | |
| Twice the protection of a standard carton. Recommended size for packing a desktop printer. Manufactured from heavy-duty 275# D.W. /ECT-48 kraft corrugated. Heavy-duty construction provides greater protection and stacking strength. | |
| Twice the protection of a standard carton. Suggested carton for packing a 15" standard computer monitor. Manufactured from Heavy-Duty 275# D.W. /ECT-48 kraft corrugated. Heavy-Duty construction provides greater protection and... | |
| Twice the protection of a standard carton. Suggested carton for packing a 17" standard computer monitor. Manufactured from Heavy-Duty 275# D.W. /ECT-48 kraft corrugated. Heavy-Duty construction provides greater protection and... | |
| Use these large boxes to consolidate multiple piece shipments. Use with TELE3636BTM Telescoping Inner Box (sold separately). Constructed from 200#/ECT-32 kraft corrugated. Protects bulky, hard to pack irregularly shaped items. | |
| Use these large boxes to consolidate multiple piece shipments. Use with TELE3636TOP Telescoping Outer Box (sold separately). Constructed from 200#/ECT-32 kraft corrugated. Protects bulky, hard to pack irregularly shaped items. | |
| Use these large boxes to consolidate multiple piece shipments. Use with TELEBTM or TELE4840BTM Telescoping Inner Boxes (sold separately). Constructed from 200#/ECT-32 kraft corrugated. Protects bulky, hard to pack irregularly... | |
| Use these large boxes to consolidate multiple piece shipments. Use with TELETOP Telescoping Outer Box (sold separately). Constructed from 200#/ECT-32 kraft corrugated. Protects bulky, hard to pack irregularly shaped items. |
| << Prev |