Custom Made Boxes, Inc. 16" x 16" x 40"- Telescoping Inner Boxes T161640INNER

Description
Adjustable 2-piece set designed to fit tall and irregularly shaped items. One inner and one outer carton required to make a set - sold separately. Combine with T161640OUTER to complete the set. Manufactured from 200#/ECT-32 kraft corrugated. Cartons have a F.O.L. (full over lap) bottom for added strength. Sold and shipped flat in bundle quantities.
Description
Adjustable 2-piece set designed to fit tall and irregularly shaped items. One inner and one outer carton required to make a set - sold separately. Combine with T161640OUTER to complete the set. Manufactured from 200#/ECT-32 kraft corrugated. Cartons have a F.O.L. (full over lap) bottom for added strength. Sold and shipped flat in bundle quantities.

Suppliers

Company
Product
Description
Supplier Links
16
Des Moines, IA, USA
16" x 16" x 40"- Telescoping Inner Boxes
T161640INNER
16" x 16" x 40"- Telescoping Inner Boxes T161640INNER
Adjustable 2-piece set designed to fit tall and irregularly shaped items. One inner and one outer carton required to make a set - sold separately. Combine with T161640OUTER to complete the set. Manufactured from 200#/ECT-32 kraft corrugated. Cartons have a F.O.L. (full over lap) bottom for added strength. Sold and shipped flat in bundle quantities.

Adjustable 2-piece set designed to fit tall and irregularly shaped items.

  • One inner and one outer carton required to make a set - sold separately.
  • Combine with T161640OUTER to complete the set.
  • Manufactured from 200#/ECT-32 kraft corrugated.
  • Cartons have a F.O.L. (full over lap) bottom for added strength.
  • Sold and shipped flat in bundle quantities.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Containers
Product Number T161640INNER
Product Name 16" x 16" x 40"- Telescoping Inner Boxes
Container Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Storage Boxes - 218580 - RS Components, Ltd.
Specs
Container Type Box
Material 100% Pure Kraft
Features ESD
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details