Tri-Tronics Company, Inc. MS, 5-pin, 4 wire, 20ft cable assembly

Description
The connector mates with the encoder on one end, and stripped and tinned leads on the other end. Cable Specifications: UL Approved Over foil shielded with drain wire PVC jacket Stranded conductors (7 x 30 typically) 22 awg stranded wire Compatible with: Shaft Encoders: RL and RL-P Hollow Shaft Encoders: HRL and HRL-P Part Number: C5-4-20 RC Catalog Number: 37816 Please note, all cable assemblies are RoHS Compliant. For Cad-Free cable assemblies, please contact the factory.
Datasheet
Description
The connector mates with the encoder on one end, and stripped and tinned leads on the other end. Cable Specifications: UL Approved Over foil shielded with drain wire PVC jacket Stranded conductors (7 x 30 typically) 22 awg stranded wire Compatible with: Shaft Encoders: RL and RL-P Hollow Shaft Encoders: HRL and HRL-P Part Number: C5-4-20 RC Catalog Number: 37816 Please note, all cable assemblies are RoHS Compliant. For Cad-Free cable assemblies, please contact the factory.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MS, 5-pin, 4 wire, 20ft cable assembly -  - Tri-Tronics Company, Inc.
Tampa, FL, United States
MS, 5-pin, 4 wire, 20ft cable assembly
MS, 5-pin, 4 wire, 20ft cable assembly
The connector mates with the encoder on one end, and stripped and tinned leads on the other end. Cable Specifications: UL Approved Over foil shielded with drain wire PVC jacket Stranded conductors (7 x 30 typically) 22 awg stranded wire Compatible with: Shaft Encoders: RL and RL-P Hollow Shaft Encoders: HRL and HRL-P Part Number: C5-4-20 RC Catalog Number: 37816 Please note, all cable assemblies are RoHS Compliant. For Cad-Free cable assemblies, please contact the factory.

The connector mates with the encoder on one end, and stripped and tinned leads on the other end.

Cable Specifications:

  • UL Approved
  • Over foil shielded with drain wire
  • PVC jacket
  • Stranded conductors (7 x 30 typically)
  • 22 awg stranded wire

Compatible with:

  • Shaft Encoders: RL and RL-P
  • Hollow Shaft Encoders: HRL and HRL-P

Part Number: C5-4-20 RC
Catalog Number: 37816

Please note, all cable assemblies are RoHS Compliant. For Cad-Free cable assemblies, please contact the factory.

Supplier's Site Datasheet

Technical Specifications

  Tri-Tronics Company, Inc.
Product Category Cable Assemblies
Product Name MS, 5-pin, 4 wire, 20ft cable assembly
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6069A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,armored jacket (RG196A/U),silver,rugged/armored
View Details
Motor cable - NEBM-M40G8-E-15-Q10N-LE8-1 - Festo Corporation
Specs
Cable Length 49.21 ft (150 dm)
Connector Type M40x1.5
Rated Temperature -50 to 90 C (-58 to 194 F)
View Details
Modular Twisted Pair Cable Assemblies - 1-2317142-8 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 14.76 ft (45 dm)
Standards / Certifications EU ELV Compliant
View Details
3 suppliers