Tri-Tronics Company, Inc. 16mm, 8-pin, 4 wire, 3M cable assembly

Description
The connector mates with the encoder on one end, and stripped and tinned leads on the other end. Cable Specifications: UL Approved Over foil shielded with drain wire PVC jacket Stranded conductors (7 x 30 typically) 22 awg stranded wire Compatible with: Shaft Encoders: R20 and R20-P Hollow Shaft Encoders: HS20, HS20-P and HS30 Wheeled Encoders: R21, R21-P, R22, R22-P, RH and RH-P Part Number: D8-4-3M Catalog Number:37695 Please note, all cable assemblies are RoHS Compliant. For Cad-Free cable assemblies, please contact the factory.
Datasheet
Description
The connector mates with the encoder on one end, and stripped and tinned leads on the other end. Cable Specifications: UL Approved Over foil shielded with drain wire PVC jacket Stranded conductors (7 x 30 typically) 22 awg stranded wire Compatible with: Shaft Encoders: R20 and R20-P Hollow Shaft Encoders: HS20, HS20-P and HS30 Wheeled Encoders: R21, R21-P, R22, R22-P, RH and RH-P Part Number: D8-4-3M Catalog Number:37695 Please note, all cable assemblies are RoHS Compliant. For Cad-Free cable assemblies, please contact the factory.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16mm, 8-pin, 4 wire, 3M cable assembly -  - Tri-Tronics Company, Inc.
Tampa, FL, United States
16mm, 8-pin, 4 wire, 3M cable assembly
16mm, 8-pin, 4 wire, 3M cable assembly
The connector mates with the encoder on one end, and stripped and tinned leads on the other end. Cable Specifications: UL Approved Over foil shielded with drain wire PVC jacket Stranded conductors (7 x 30 typically) 22 awg stranded wire Compatible with: Shaft Encoders: R20 and R20-P Hollow Shaft Encoders: HS20, HS20-P and HS30 Wheeled Encoders: R21, R21-P, R22, R22-P, RH and RH-P Part Number: D8-4-3M Catalog Number:37695 Please note, all cable assemblies are RoHS Compliant. For Cad-Free cable assemblies, please contact the factory.

The connector mates with the encoder on one end, and stripped and tinned leads on the other end.

Cable Specifications:

  • UL Approved
  • Over foil shielded with drain wire
  • PVC jacket
  • Stranded conductors (7 x 30 typically)
  • 22 awg stranded wire

Compatible with:

  • Shaft Encoders: R20 and R20-P
  • Hollow Shaft Encoders: HS20, HS20-P and HS30
  • Wheeled Encoders: R21, R21-P, R22, R22-P, RH and RH-P

Part Number: D8-4-3M
Catalog Number:37695

Please note, all cable assemblies are RoHS Compliant. For Cad-Free cable assemblies, please contact the factory.

Supplier's Site Datasheet

Technical Specifications

  Tri-Tronics Company, Inc.
Product Category Cable Assemblies
Product Name 16mm, 8-pin, 4 wire, 3M cable assembly
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

2 Pos. Female 8 AWG Cable Assembly, 300mm, double-end, Thumbscrews - KA1-FSVA1-2-0300A-FVA1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Bantam Plug to Double Banana Plug with Shielded Balance Line, Test Cable - 2605 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details