Tri-Tronics Company, Inc. MS, 6-pin, 4 wire, 10ft, line driver cable assembly

Description
The connector mates with the encoder on one end, and stripped and tinned leads on the other end. Cable Specifications: UL Approved Over foil shielded with drain wire PVC jacket Stranded conductors (7 x 30 typically) 22 awg stranded wire Compatible with: Shaft Encoders: RG, RJ, RL, RL-P, RS, RS-P and RC Hollow Shaft Encoders: HRL, HRL-P, HRS and HRS-P Wheeled Encoders: RH and RH-P Part Number: C6-4-10 RCLD Catalog Number: 30630 Please note, all cable assemblies are RoHS Compliant. For Cad-Free cable assemblies, please contact the factory.
Datasheet
Description
The connector mates with the encoder on one end, and stripped and tinned leads on the other end. Cable Specifications: UL Approved Over foil shielded with drain wire PVC jacket Stranded conductors (7 x 30 typically) 22 awg stranded wire Compatible with: Shaft Encoders: RG, RJ, RL, RL-P, RS, RS-P and RC Hollow Shaft Encoders: HRL, HRL-P, HRS and HRS-P Wheeled Encoders: RH and RH-P Part Number: C6-4-10 RCLD Catalog Number: 30630 Please note, all cable assemblies are RoHS Compliant. For Cad-Free cable assemblies, please contact the factory.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MS, 6-pin, 4 wire, 10ft, line driver cable assembly -  - Tri-Tronics Company, Inc.
Tampa, FL, United States
MS, 6-pin, 4 wire, 10ft, line driver cable assembly
MS, 6-pin, 4 wire, 10ft, line driver cable assembly
The connector mates with the encoder on one end, and stripped and tinned leads on the other end. Cable Specifications: UL Approved Over foil shielded with drain wire PVC jacket Stranded conductors (7 x 30 typically) 22 awg stranded wire Compatible with: Shaft Encoders: RG, RJ, RL, RL-P, RS, RS-P and RC Hollow Shaft Encoders: HRL, HRL-P, HRS and HRS-P Wheeled Encoders: RH and RH-P Part Number: C6-4-10 RCLD Catalog Number: 30630 Please note, all cable assemblies are RoHS Compliant. For Cad-Free cable assemblies, please contact the factory.

The connector mates with the encoder on one end, and stripped and tinned leads on the other end.

Cable Specifications:

  • UL Approved
  • Over foil shielded with drain wire
  • PVC jacket
  • Stranded conductors (7 x 30 typically)
  • 22 awg stranded wire

Compatible with:

  • Shaft Encoders: RG, RJ, RL, RL-P, RS, RS-P and RC
  • Hollow Shaft Encoders: HRL, HRL-P, HRS and HRS-P
  • Wheeled Encoders: RH and RH-P

Part Number: C6-4-10 RCLD
Catalog Number: 30630

Please note, all cable assemblies are RoHS Compliant. For Cad-Free cable assemblies, please contact the factory.

Supplier's Site Datasheet

Technical Specifications

  Tri-Tronics Company, Inc.
Product Category Cable Assemblies
Product Name MS, 6-pin, 4 wire, 10ft, line driver cable assembly
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

High-Quality UL2464 OBD Male to DB9 Male 20AWG Cable - QLC16108 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Twisted Pair & Multicore Data Cable - 361864 - RS Components, Ltd.
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details