Tri-Tronics Company, Inc. MS, 6-pin, 6 wire, 6M cable assembly

Description
The connector mates with the encoder on one end, and stripped and tinned leads on the other end. Cable Specifications: UL Approved Over foil shielded with drain wire PVC jacket Stranded conductors (7 x 30 typically) 24 awg stranded wire Compatible with: Shaft Encoders: RG, RJ, RL, RL-P, RS, RS-P and RC Hollow Shaft Encoders: HRL, HRL-P, HRS and HRS-P Wheeled Encoders: RH and RH-P Part Number: C6-6-6M RC Catalog Number: 37837 Please note, all cable assemblies are RoHS Compliant. For Cad-Free cable assemblies, please contact the factory.
Datasheet
Description
The connector mates with the encoder on one end, and stripped and tinned leads on the other end. Cable Specifications: UL Approved Over foil shielded with drain wire PVC jacket Stranded conductors (7 x 30 typically) 24 awg stranded wire Compatible with: Shaft Encoders: RG, RJ, RL, RL-P, RS, RS-P and RC Hollow Shaft Encoders: HRL, HRL-P, HRS and HRS-P Wheeled Encoders: RH and RH-P Part Number: C6-6-6M RC Catalog Number: 37837 Please note, all cable assemblies are RoHS Compliant. For Cad-Free cable assemblies, please contact the factory.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MS, 6-pin, 6 wire, 6M cable assembly -  - Tri-Tronics Company, Inc.
Tampa, FL, United States
MS, 6-pin, 6 wire, 6M cable assembly
MS, 6-pin, 6 wire, 6M cable assembly
The connector mates with the encoder on one end, and stripped and tinned leads on the other end. Cable Specifications: UL Approved Over foil shielded with drain wire PVC jacket Stranded conductors (7 x 30 typically) 24 awg stranded wire Compatible with: Shaft Encoders: RG, RJ, RL, RL-P, RS, RS-P and RC Hollow Shaft Encoders: HRL, HRL-P, HRS and HRS-P Wheeled Encoders: RH and RH-P Part Number: C6-6-6M RC Catalog Number: 37837 Please note, all cable assemblies are RoHS Compliant. For Cad-Free cable assemblies, please contact the factory.

The connector mates with the encoder on one end, and stripped and tinned leads on the other end.

Cable Specifications:

  • UL Approved
  • Over foil shielded with drain wire
  • PVC jacket
  • Stranded conductors (7 x 30 typically)
  • 24 awg stranded wire

Compatible with:

  • Shaft Encoders: RG, RJ, RL, RL-P, RS, RS-P and RC
  • Hollow Shaft Encoders: HRL, HRL-P, HRS and HRS-P
  • Wheeled Encoders: RH and RH-P

Part Number: C6-6-6M RC
Catalog Number: 37837

Please note, all cable assemblies are RoHS Compliant. For Cad-Free cable assemblies, please contact the factory.

Supplier's Site Datasheet

Technical Specifications

  Tri-Tronics Company, Inc.
Product Category Cable Assemblies
Product Name MS, 6-pin, 6 wire, 6M cable assembly
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
17+17 Pos. Male-Female DIL 26 AWG Cable Assembly, 200mm, Screw-Lok - G125-MC13405M3-0200F2 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
ZK2000-2322-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details