Tri-Tronics Company, Inc. Shielded 12mm, 4-pin, 4 wire, 20ft cable assembly

Description
The connector mates with the encoder on one end, and stripped and tinned leads on the other end. Cable Specifications: UL Approved Over foil shielded with drain wire PVC jacket Stranded conductors (7 x 30 typically) 22 awg stranded wire Compatible with: Shaft Encoders: R20 and R20-P Hollow Shaft Encoders: HS20, HS20-P, HS25, HS25-P and HS30 Wheeled Encoders: R21, R21-P, R22, R22-P, RH and RH-P Part Number: M12.4-4-20 RC Catalog Number: 32009 Please note, all cable assemblies are RoHS Compliant. For Cad-Free cable assemblies, please contact the factory.
Datasheet
Description
The connector mates with the encoder on one end, and stripped and tinned leads on the other end. Cable Specifications: UL Approved Over foil shielded with drain wire PVC jacket Stranded conductors (7 x 30 typically) 22 awg stranded wire Compatible with: Shaft Encoders: R20 and R20-P Hollow Shaft Encoders: HS20, HS20-P, HS25, HS25-P and HS30 Wheeled Encoders: R21, R21-P, R22, R22-P, RH and RH-P Part Number: M12.4-4-20 RC Catalog Number: 32009 Please note, all cable assemblies are RoHS Compliant. For Cad-Free cable assemblies, please contact the factory.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded 12mm, 4-pin, 4 wire, 20ft cable assembly -  - Tri-Tronics Company, Inc.
Tampa, FL, United States
Shielded 12mm, 4-pin, 4 wire, 20ft cable assembly
Shielded 12mm, 4-pin, 4 wire, 20ft cable assembly
The connector mates with the encoder on one end, and stripped and tinned leads on the other end. Cable Specifications: UL Approved Over foil shielded with drain wire PVC jacket Stranded conductors (7 x 30 typically) 22 awg stranded wire Compatible with: Shaft Encoders: R20 and R20-P Hollow Shaft Encoders: HS20, HS20-P, HS25, HS25-P and HS30 Wheeled Encoders: R21, R21-P, R22, R22-P, RH and RH-P Part Number: M12.4-4-20 RC Catalog Number: 32009 Please note, all cable assemblies are RoHS Compliant. For Cad-Free cable assemblies, please contact the factory.

The connector mates with the encoder on one end, and stripped and tinned leads on the other end.

Cable Specifications:

  • UL Approved
  • Over foil shielded with drain wire
  • PVC jacket
  • Stranded conductors (7 x 30 typically)
  • 22 awg stranded wire

Compatible with:

  • Shaft Encoders: R20 and R20-P
  • Hollow Shaft Encoders: HS20, HS20-P, HS25, HS25-P and HS30
  • Wheeled Encoders: R21, R21-P, R22, R22-P, RH and RH-P

Part Number: M12.4-4-20 RC
Catalog Number: 32009

Please note, all cable assemblies are RoHS Compliant. For Cad-Free cable assemblies, please contact the factory.

Supplier's Site Datasheet

Technical Specifications

  Tri-Tronics Company, Inc.
Product Category Cable Assemblies
Product Name Shielded 12mm, 4-pin, 4 wire, 20ft cable assembly
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

Flat Cable, 50 Conductor, 100Ft, 28Awg; Reel Length (Imperial) Amphenol Communications Solutions - 89F4833 - Newark, An Avnet Company
Specs
Cable Type Flat Cable
Standards / Certifications RoHS
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details