Tri-Tronics Company, Inc. 16mm, 6-pin, 3 wire, 20ft cable assembly

Description
The connector mates with the encoder on one end, and stripped and tinned leads on the other end. Cable Specifications: UL Approved Over foil shielded with drain wire PVC jacket Stranded conductors (7 x 30 typically) 22 awg stranded wire Compatible with: Shaft Encoders: R20 and R20-P Hollow Shaft Encoders: HS20, HS20-P and HS30 Wheeled Encoders: R21, R21-P, R22, R22-P, RH and RH-P Part Number: D6-3-20 Catalog Number: 32011 Please note, all cable assemblies are RoHS Compliant. For Cad-Free cable assemblies, please contact the factory.
Datasheet
Description
The connector mates with the encoder on one end, and stripped and tinned leads on the other end. Cable Specifications: UL Approved Over foil shielded with drain wire PVC jacket Stranded conductors (7 x 30 typically) 22 awg stranded wire Compatible with: Shaft Encoders: R20 and R20-P Hollow Shaft Encoders: HS20, HS20-P and HS30 Wheeled Encoders: R21, R21-P, R22, R22-P, RH and RH-P Part Number: D6-3-20 Catalog Number: 32011 Please note, all cable assemblies are RoHS Compliant. For Cad-Free cable assemblies, please contact the factory.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16mm, 6-pin, 3 wire, 20ft cable assembly -  - Tri-Tronics Company, Inc.
Tampa, FL, United States
16mm, 6-pin, 3 wire, 20ft cable assembly
16mm, 6-pin, 3 wire, 20ft cable assembly
The connector mates with the encoder on one end, and stripped and tinned leads on the other end. Cable Specifications: UL Approved Over foil shielded with drain wire PVC jacket Stranded conductors (7 x 30 typically) 22 awg stranded wire Compatible with: Shaft Encoders: R20 and R20-P Hollow Shaft Encoders: HS20, HS20-P and HS30 Wheeled Encoders: R21, R21-P, R22, R22-P, RH and RH-P Part Number: D6-3-20 Catalog Number: 32011 Please note, all cable assemblies are RoHS Compliant. For Cad-Free cable assemblies, please contact the factory.

The connector mates with the encoder on one end, and stripped and tinned leads on the other end.

Cable Specifications:

  • UL Approved
  • Over foil shielded with drain wire
  • PVC jacket
  • Stranded conductors (7 x 30 typically)
  • 22 awg stranded wire

Compatible with:

  • Shaft Encoders: R20 and R20-P
  • Hollow Shaft Encoders: HS20, HS20-P and HS30
  • Wheeled Encoders: R21, R21-P, R22, R22-P, RH and RH-P

Part Number: D6-3-20
Catalog Number: 32011

Please note, all cable assemblies are RoHS Compliant. For Cad-Free cable assemblies, please contact the factory.

Supplier's Site Datasheet

Technical Specifications

  Tri-Tronics Company, Inc.
Product Category Cable Assemblies
Product Name 16mm, 6-pin, 3 wire, 20ft cable assembly
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Power, Line Cables and Extension Cords - 70006020300 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 9.84 ft (29.99 dm)
Rated Temperature -15 to 70 C (5 to 158 F)
View Details
QSFP DD Loopback Cable Assemblies - NLNACE-0001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application Instrumentation and Control
Connector Type Loopback
Standards / Certifications RoHS
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Twisted Pair Cable - 105679-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers