Tri-Tronics Company, Inc. Shielded 12mm, 8-pin, 8 wire, 2M cable assembly

Description
The connector mates with the encoder on one end, and stripped and tinned leads on the other end. Cable Specifications: UL Approved Over foil shielded with drain wire PVC jacket Stranded conductors (7 x 30 typically) 24 awg stranded wire Compatible with: Shaft Encoders: R14 Wheeled Encoders: RW Part Number: M12.8-8-2M Catalog Number: 40169 Please note, all cable assemblies are RoHS Compliant. For Cad-Free cable assemblies, please contact the factory. M12 8-Pin Female Connector (color and/or style may vary) Flying Leads 24awg / 8C with Drain Wire
Datasheet
Description
The connector mates with the encoder on one end, and stripped and tinned leads on the other end. Cable Specifications: UL Approved Over foil shielded with drain wire PVC jacket Stranded conductors (7 x 30 typically) 24 awg stranded wire Compatible with: Shaft Encoders: R14 Wheeled Encoders: RW Part Number: M12.8-8-2M Catalog Number: 40169 Please note, all cable assemblies are RoHS Compliant. For Cad-Free cable assemblies, please contact the factory. M12 8-Pin Female Connector (color and/or style may vary) Flying Leads 24awg / 8C with Drain Wire
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded 12mm, 8-pin, 8 wire, 2M cable assembly -  - Tri-Tronics Company, Inc.
Tampa, FL, United States
Shielded 12mm, 8-pin, 8 wire, 2M cable assembly
Shielded 12mm, 8-pin, 8 wire, 2M cable assembly
The connector mates with the encoder on one end, and stripped and tinned leads on the other end. Cable Specifications: UL Approved Over foil shielded with drain wire PVC jacket Stranded conductors (7 x 30 typically) 24 awg stranded wire Compatible with: Shaft Encoders: R14 Wheeled Encoders: RW Part Number: M12.8-8-2M Catalog Number: 40169 Please note, all cable assemblies are RoHS Compliant. For Cad-Free cable assemblies, please contact the factory. M12 8-Pin Female Connector (color and/or style may vary) Flying Leads 24awg / 8C with Drain Wire

The connector mates with the encoder on one end, and stripped and tinned leads on the other end.

Cable Specifications:

  • UL Approved
  • Over foil shielded with drain wire
  • PVC jacket
  • Stranded conductors (7 x 30 typically)
  • 24 awg stranded wire

Compatible with:

  • Shaft Encoders: R14
  • Wheeled Encoders: RW

Part Number: M12.8-8-2M
Catalog Number: 40169

Please note, all cable assemblies are RoHS Compliant. For Cad-Free cable assemblies, please contact the factory.


M12 8-Pin Female Connector
(color and/or style may vary)
Flying Leads
24awg / 8C with Drain Wire

Supplier's Site Datasheet

Technical Specifications

  Tri-Tronics Company, Inc.
Product Category Cable Assemblies
Product Name Shielded 12mm, 8-pin, 8 wire, 2M cable assembly
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2400/501-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
Splash Proof Cable Assembly - 60033A17 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details