Tri-Tronics Company, Inc. MS, 6-pin, 4 wire, 3M cable assembly

Description
The connector mates with the encoder on one end, and stripped and tinned leads on the other end. Cable Specifications: UL Approved Over foil shielded with drain wire PVC jacket Stranded conductors (7 x 30 typically) 22 awg stranded wire Compatible with: Shaft Encoders: RG, RJ, RL, RL-P, RS, RS-P and RC Hollow Shaft Encoders: HRL, HRL-P, HRS and HRS-P Wheeled Encoders: RH and RH-P Part Number: C6-4-3M RC Catalog Number: 37799 Please note, all cable assemblies are RoHS Compliant. For Cad-Free cable assemblies, please contact the factory.
Datasheet
Description
The connector mates with the encoder on one end, and stripped and tinned leads on the other end. Cable Specifications: UL Approved Over foil shielded with drain wire PVC jacket Stranded conductors (7 x 30 typically) 22 awg stranded wire Compatible with: Shaft Encoders: RG, RJ, RL, RL-P, RS, RS-P and RC Hollow Shaft Encoders: HRL, HRL-P, HRS and HRS-P Wheeled Encoders: RH and RH-P Part Number: C6-4-3M RC Catalog Number: 37799 Please note, all cable assemblies are RoHS Compliant. For Cad-Free cable assemblies, please contact the factory.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MS, 6-pin, 4 wire, 3M cable assembly -  - Tri-Tronics Company, Inc.
Tampa, FL, United States
MS, 6-pin, 4 wire, 3M cable assembly
MS, 6-pin, 4 wire, 3M cable assembly
The connector mates with the encoder on one end, and stripped and tinned leads on the other end. Cable Specifications: UL Approved Over foil shielded with drain wire PVC jacket Stranded conductors (7 x 30 typically) 22 awg stranded wire Compatible with: Shaft Encoders: RG, RJ, RL, RL-P, RS, RS-P and RC Hollow Shaft Encoders: HRL, HRL-P, HRS and HRS-P Wheeled Encoders: RH and RH-P Part Number: C6-4-3M RC Catalog Number: 37799 Please note, all cable assemblies are RoHS Compliant. For Cad-Free cable assemblies, please contact the factory.

The connector mates with the encoder on one end, and stripped and tinned leads on the other end.

Cable Specifications:

  • UL Approved
  • Over foil shielded with drain wire
  • PVC jacket
  • Stranded conductors (7 x 30 typically)
  • 22 awg stranded wire

Compatible with:

  • Shaft Encoders: RG, RJ, RL, RL-P, RS, RS-P and RC
  • Hollow Shaft Encoders: HRL, HRL-P, HRS and HRS-P
  • Wheeled Encoders: RH and RH-P

Part Number: C6-4-3M RC
Catalog Number: 37799

Please note, all cable assemblies are RoHS Compliant. For Cad-Free cable assemblies, please contact the factory.

Supplier's Site Datasheet

Technical Specifications

  Tri-Tronics Company, Inc.
Product Category Cable Assemblies
Product Name MS, 6-pin, 4 wire, 3M cable assembly
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 4-pole - M12 / 4-pole - V-SK4P-M12-S-G-2,0M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6056A50 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,Teflon™ jacket,red,low noise
View Details
Twisted Pair & Multicore Data Cable - 349558 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details
6+6 Pos. Male DIL 26 AWG Cable Assembly, 300mm, double-end, Screw-Lok Reverse Fix - G125-MC11205M3-0300M3 - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details