Tri-Tronics Company, Inc. MS, 3-pin, 3 conductor, 10ft cable assembly

Description
The connector mates with the encoder on one end, and stripped and tinned leads on the other end. Cable Specifications: UL Approved Over foil shielded with drain wire PVC jacket Stranded conductors (7 x 30 typically) 22 awg stranded wire Compatible with: Shaft Encoders: RC Wheeled Encoders: RH and RH-P Part Number: C3-3-10 RC Catalog Number: 32502 Please note, all cable assemblies are RoHS Compliant. For Cad-Free cable assemblies, please contact the factory.
Datasheet
Description
The connector mates with the encoder on one end, and stripped and tinned leads on the other end. Cable Specifications: UL Approved Over foil shielded with drain wire PVC jacket Stranded conductors (7 x 30 typically) 22 awg stranded wire Compatible with: Shaft Encoders: RC Wheeled Encoders: RH and RH-P Part Number: C3-3-10 RC Catalog Number: 32502 Please note, all cable assemblies are RoHS Compliant. For Cad-Free cable assemblies, please contact the factory.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MS, 3-pin, 3 conductor, 10ft cable assembly -  - Tri-Tronics Company, Inc.
Tampa, FL, United States
MS, 3-pin, 3 conductor, 10ft cable assembly
MS, 3-pin, 3 conductor, 10ft cable assembly
The connector mates with the encoder on one end, and stripped and tinned leads on the other end. Cable Specifications: UL Approved Over foil shielded with drain wire PVC jacket Stranded conductors (7 x 30 typically) 22 awg stranded wire Compatible with: Shaft Encoders: RC Wheeled Encoders: RH and RH-P Part Number: C3-3-10 RC Catalog Number: 32502 Please note, all cable assemblies are RoHS Compliant. For Cad-Free cable assemblies, please contact the factory.

The connector mates with the encoder on one end, and stripped and tinned leads on the other end.

Cable Specifications:

  • UL Approved
  • Over foil shielded with drain wire
  • PVC jacket
  • Stranded conductors (7 x 30 typically)
  • 22 awg stranded wire

Compatible with:

  • Shaft Encoders: RC
  • Wheeled Encoders: RH and RH-P

Part Number: C3-3-10 RC
Catalog Number: 32502

Please note, all cable assemblies are RoHS Compliant. For Cad-Free cable assemblies, please contact the factory.

Supplier's Site Datasheet

Technical Specifications

  Tri-Tronics Company, Inc.
Product Category Cable Assemblies
Product Name MS, 3-pin, 3 conductor, 10ft cable assembly
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

Harnessed Helix Cables -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 49.21 ft (150 dm)
Connector Type Sub-D connector
View Details
Sensor Cord, 10P M23 Rcpt-Free End, 2M Rohs Compliant Sensata/bei Sensors - 75AJ3564 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details