Tri-Tronics Company, Inc. MS, 6-pin, 5 wire, 3M cable assembly

Description
The connector mates with the encoder on one end, and stripped and tinned leads on the other end. Cable Specifications: UL Approved Over foil shielded with drain wire PVC jacket Stranded conductors (7 x 30 typically) 24 awg stranded wire Compatible with: Shaft Encoders: RG, RJ, RS, RS-P and RC Hollow Shaft Encoders: HRS and HRS-P Wheeled Encoders: RH and RH-P Part Number: C6-5-3M RC Catalog Number: 37804 Please note, all cable assemblies are RoHS Compliant. For Cad-Free cable assemblies, please contact the factory.
Datasheet
Description
The connector mates with the encoder on one end, and stripped and tinned leads on the other end. Cable Specifications: UL Approved Over foil shielded with drain wire PVC jacket Stranded conductors (7 x 30 typically) 24 awg stranded wire Compatible with: Shaft Encoders: RG, RJ, RS, RS-P and RC Hollow Shaft Encoders: HRS and HRS-P Wheeled Encoders: RH and RH-P Part Number: C6-5-3M RC Catalog Number: 37804 Please note, all cable assemblies are RoHS Compliant. For Cad-Free cable assemblies, please contact the factory.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MS, 6-pin, 5 wire, 3M cable assembly -  - Tri-Tronics Company, Inc.
Tampa, FL, United States
MS, 6-pin, 5 wire, 3M cable assembly
MS, 6-pin, 5 wire, 3M cable assembly
The connector mates with the encoder on one end, and stripped and tinned leads on the other end. Cable Specifications: UL Approved Over foil shielded with drain wire PVC jacket Stranded conductors (7 x 30 typically) 24 awg stranded wire Compatible with: Shaft Encoders: RG, RJ, RS, RS-P and RC Hollow Shaft Encoders: HRS and HRS-P Wheeled Encoders: RH and RH-P Part Number: C6-5-3M RC Catalog Number: 37804 Please note, all cable assemblies are RoHS Compliant. For Cad-Free cable assemblies, please contact the factory.

The connector mates with the encoder on one end, and stripped and tinned leads on the other end.

Cable Specifications:

  • UL Approved
  • Over foil shielded with drain wire
  • PVC jacket
  • Stranded conductors (7 x 30 typically)
  • 24 awg stranded wire

Compatible with:

  • Shaft Encoders: RG, RJ, RS, RS-P and RC
  • Hollow Shaft Encoders: HRS and HRS-P
  • Wheeled Encoders: RH and RH-P

Part Number: C6-5-3M RC
Catalog Number: 37804

Please note, all cable assemblies are RoHS Compliant. For Cad-Free cable assemblies, please contact the factory.

Supplier's Site Datasheet

Technical Specifications

  Tri-Tronics Company, Inc.
Product Category Cable Assemblies
Product Name MS, 6-pin, 5 wire, 3M cable assembly
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

For Chrysler 6 Pin OBDI transfer to OBDII cables - QLC16081 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details