Tri-Tronics Company, Inc. Shielded 12mm, 4-pin, 3 wire, 3M cable assembly

Description
The connector mates with the encoder on one end, and stripped and tinned leads on the other end. Cable Specifications: UL Approved Over foil shielded with drain wire PVC jacket Stranded conductors (7 x 30 typically) 22 awg stranded wire Compatible with: Shaft Encoders: R20 and R20-P Hollow Shaft Encoders: HS20, HS20-P, HS25, HS25-P and HS30 Wheeled Encoders: R21, R21-P, R22, R22-P, RH and RH-P Part Number: M12.4-3-3M RC Catalog Number: 32012 Please note, all cable assemblies are RoHS Compliant. For Cad-Free cable assemblies, please contact the factory.
Datasheet
Description
The connector mates with the encoder on one end, and stripped and tinned leads on the other end. Cable Specifications: UL Approved Over foil shielded with drain wire PVC jacket Stranded conductors (7 x 30 typically) 22 awg stranded wire Compatible with: Shaft Encoders: R20 and R20-P Hollow Shaft Encoders: HS20, HS20-P, HS25, HS25-P and HS30 Wheeled Encoders: R21, R21-P, R22, R22-P, RH and RH-P Part Number: M12.4-3-3M RC Catalog Number: 32012 Please note, all cable assemblies are RoHS Compliant. For Cad-Free cable assemblies, please contact the factory.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded 12mm, 4-pin, 3 wire, 3M cable assembly -  - Tri-Tronics Company, Inc.
Tampa, FL, United States
Shielded 12mm, 4-pin, 3 wire, 3M cable assembly
Shielded 12mm, 4-pin, 3 wire, 3M cable assembly
The connector mates with the encoder on one end, and stripped and tinned leads on the other end. Cable Specifications: UL Approved Over foil shielded with drain wire PVC jacket Stranded conductors (7 x 30 typically) 22 awg stranded wire Compatible with: Shaft Encoders: R20 and R20-P Hollow Shaft Encoders: HS20, HS20-P, HS25, HS25-P and HS30 Wheeled Encoders: R21, R21-P, R22, R22-P, RH and RH-P Part Number: M12.4-3-3M RC Catalog Number: 32012 Please note, all cable assemblies are RoHS Compliant. For Cad-Free cable assemblies, please contact the factory.

The connector mates with the encoder on one end, and stripped and tinned leads on the other end.

Cable Specifications:

  • UL Approved
  • Over foil shielded with drain wire
  • PVC jacket
  • Stranded conductors (7 x 30 typically)
  • 22 awg stranded wire

Compatible with:

  • Shaft Encoders: R20 and R20-P
  • Hollow Shaft Encoders: HS20, HS20-P, HS25, HS25-P and HS30
  • Wheeled Encoders: R21, R21-P, R22, R22-P, RH and RH-P

Part Number: M12.4-3-3M RC
Catalog Number: 32012

Please note, all cable assemblies are RoHS Compliant. For Cad-Free cable assemblies, please contact the factory.

Supplier's Site Datasheet

Technical Specifications

  Tri-Tronics Company, Inc.
Product Category Cable Assemblies
Product Name Shielded 12mm, 4-pin, 3 wire, 3M cable assembly
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
ZK2002-2200-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details