Tri-Tronics Company, Inc. MS, 5-pin, 3 wire, 3M cable assembly

Description
The connector mates with the encoder on one end, and stripped and tinned leads on the other end. Cable Specifications: UL Approved Over foil shielded with drain wire PVC jacket Stranded conductors (7 x 30 typically) 22 awg stranded wire Compatible with: Shaft Encoders: RL and RL-P Hollow Shaft Encoders: HRL and HRL-P Part Number: C5-3-3M RC Catalog Number: 37814 Please note, all cable assemblies are RoHS Compliant. For Cad-Free cable assemblies, please contact the factory.
Datasheet
Description
The connector mates with the encoder on one end, and stripped and tinned leads on the other end. Cable Specifications: UL Approved Over foil shielded with drain wire PVC jacket Stranded conductors (7 x 30 typically) 22 awg stranded wire Compatible with: Shaft Encoders: RL and RL-P Hollow Shaft Encoders: HRL and HRL-P Part Number: C5-3-3M RC Catalog Number: 37814 Please note, all cable assemblies are RoHS Compliant. For Cad-Free cable assemblies, please contact the factory.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MS, 5-pin, 3 wire, 3M cable assembly -  - Tri-Tronics Company, Inc.
Tampa, FL, United States
MS, 5-pin, 3 wire, 3M cable assembly
MS, 5-pin, 3 wire, 3M cable assembly
The connector mates with the encoder on one end, and stripped and tinned leads on the other end. Cable Specifications: UL Approved Over foil shielded with drain wire PVC jacket Stranded conductors (7 x 30 typically) 22 awg stranded wire Compatible with: Shaft Encoders: RL and RL-P Hollow Shaft Encoders: HRL and HRL-P Part Number: C5-3-3M RC Catalog Number: 37814 Please note, all cable assemblies are RoHS Compliant. For Cad-Free cable assemblies, please contact the factory.

The connector mates with the encoder on one end, and stripped and tinned leads on the other end.

Cable Specifications:

  • UL Approved
  • Over foil shielded with drain wire
  • PVC jacket
  • Stranded conductors (7 x 30 typically)
  • 22 awg stranded wire

Compatible with:

  • Shaft Encoders: RL and RL-P
  • Hollow Shaft Encoders: HRL and HRL-P

Part Number: C5-3-3M RC
Catalog Number: 37814

Please note, all cable assemblies are RoHS Compliant. For Cad-Free cable assemblies, please contact the factory.

Supplier's Site Datasheet

Technical Specifications

  Tri-Tronics Company, Inc.
Product Category Cable Assemblies
Product Name MS, 5-pin, 3 wire, 3M cable assembly
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 6, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details