Tri-Tronics Company, Inc. 12mm, 5-pin, 5 wire, 15ft cable assembly

Description
The connector mates with the encoder on one end, and stripped and tinned leads on the other end. Cable Specifications: UL Approved Over foil shielded with drain wire PVC jacket Stranded conductors (7 x 30 typically) 24 awg stranded wire Compatible with: Shaft Encoders: R14 Wheeled Encoders: RW Part Number: M12.5-5-15 Catalog Number: 40163 Please note, all cable assemblies are RoHS Compliant. For Cad-Free cable assemblies, please contact the factory. M12 5-Pin Female Connector (color and/or style may vary) Flying Leads 24awg / 5C with Drain Wire
Datasheet
Description
The connector mates with the encoder on one end, and stripped and tinned leads on the other end. Cable Specifications: UL Approved Over foil shielded with drain wire PVC jacket Stranded conductors (7 x 30 typically) 24 awg stranded wire Compatible with: Shaft Encoders: R14 Wheeled Encoders: RW Part Number: M12.5-5-15 Catalog Number: 40163 Please note, all cable assemblies are RoHS Compliant. For Cad-Free cable assemblies, please contact the factory. M12 5-Pin Female Connector (color and/or style may vary) Flying Leads 24awg / 5C with Drain Wire
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12mm, 5-pin, 5 wire, 15ft cable assembly -  - Tri-Tronics Company, Inc.
Tampa, FL, United States
12mm, 5-pin, 5 wire, 15ft cable assembly
12mm, 5-pin, 5 wire, 15ft cable assembly
The connector mates with the encoder on one end, and stripped and tinned leads on the other end. Cable Specifications: UL Approved Over foil shielded with drain wire PVC jacket Stranded conductors (7 x 30 typically) 24 awg stranded wire Compatible with: Shaft Encoders: R14 Wheeled Encoders: RW Part Number: M12.5-5-15 Catalog Number: 40163 Please note, all cable assemblies are RoHS Compliant. For Cad-Free cable assemblies, please contact the factory. M12 5-Pin Female Connector (color and/or style may vary) Flying Leads 24awg / 5C with Drain Wire

The connector mates with the encoder on one end, and stripped and tinned leads on the other end.

Cable Specifications:

  • UL Approved
  • Over foil shielded with drain wire
  • PVC jacket
  • Stranded conductors (7 x 30 typically)
  • 24 awg stranded wire

Compatible with:

  • Shaft Encoders: R14
  • Wheeled Encoders: RW

Part Number: M12.5-5-15
Catalog Number: 40163

Please note, all cable assemblies are RoHS Compliant. For Cad-Free cable assemblies, please contact the factory.

M12 5-Pin Female Connector
(color and/or style may vary)


Flying Leads
24awg / 5C with Drain Wire

Supplier's Site Datasheet

Technical Specifications

  Tri-Tronics Company, Inc.
Product Category Cable Assemblies
Product Name 12mm, 5-pin, 5 wire, 15ft cable assembly
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

OBDII cable molded to DB25 male with an extended DC jack - QLC16105 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112633-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Twisted Pair & Multicore Data Cable - 2012208 - RS Components, Ltd.
Specs
Cable Length 82.02 ft (250 dm)
Standards / Certifications RoHS; CE Marking; Defence standard 61-12 part 5
View Details