Tri-Tronics Company, Inc. 16mm, 6-pin, 5 wire, 20ft cable assembly

Description
The connector mates with the encoder on one end, and stripped and tinned leads on the other end. Cable Specifications: UL Approved Over foil shielded with drain wire PVC jacket Stranded conductors (7 x 30 typically) 24 awg stranded wire Compatible with: Shaft Encoders: R20 and R20-P Hollow Shaft Encoders: HS20, HS20-P and HS30 Wheeled Encoders: R21, R21-P, R22, R22-P, RH and RH-P Part Number: D6-5-20 Catalog Number:37693 Please note, all cable assemblies are RoHS Compliant. For Cad-Free cable assemblies, please contact the factory.
Datasheet
Description
The connector mates with the encoder on one end, and stripped and tinned leads on the other end. Cable Specifications: UL Approved Over foil shielded with drain wire PVC jacket Stranded conductors (7 x 30 typically) 24 awg stranded wire Compatible with: Shaft Encoders: R20 and R20-P Hollow Shaft Encoders: HS20, HS20-P and HS30 Wheeled Encoders: R21, R21-P, R22, R22-P, RH and RH-P Part Number: D6-5-20 Catalog Number:37693 Please note, all cable assemblies are RoHS Compliant. For Cad-Free cable assemblies, please contact the factory.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16mm, 6-pin, 5 wire, 20ft cable assembly -  - Tri-Tronics Company, Inc.
Tampa, FL, United States
16mm, 6-pin, 5 wire, 20ft cable assembly
16mm, 6-pin, 5 wire, 20ft cable assembly
The connector mates with the encoder on one end, and stripped and tinned leads on the other end. Cable Specifications: UL Approved Over foil shielded with drain wire PVC jacket Stranded conductors (7 x 30 typically) 24 awg stranded wire Compatible with: Shaft Encoders: R20 and R20-P Hollow Shaft Encoders: HS20, HS20-P and HS30 Wheeled Encoders: R21, R21-P, R22, R22-P, RH and RH-P Part Number: D6-5-20 Catalog Number:37693 Please note, all cable assemblies are RoHS Compliant. For Cad-Free cable assemblies, please contact the factory.

The connector mates with the encoder on one end, and stripped and tinned leads on the other end.

Cable Specifications:

  • UL Approved
  • Over foil shielded with drain wire
  • PVC jacket
  • Stranded conductors (7 x 30 typically)
  • 24 awg stranded wire

Compatible with:

  • Shaft Encoders: R20 and R20-P
  • Hollow Shaft Encoders: HS20, HS20-P and HS30
  • Wheeled Encoders: R21, R21-P, R22, R22-P, RH and RH-P

Part Number: D6-5-20
Catalog Number:37693

Please note, all cable assemblies are RoHS Compliant. For Cad-Free cable assemblies, please contact the factory.

Supplier's Site Datasheet

Technical Specifications

  Tri-Tronics Company, Inc.
Product Category Cable Assemblies
Product Name 16mm, 6-pin, 5 wire, 20ft cable assembly
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - 2171-NEBC-M12W8-E-2-N-B-LE8-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.56 ft (19.99 dm)
View Details
2 suppliers
CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Strainsert Cable - BeN4 - Strainsert
Specs
Cable Shielding Braid; Braided
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details