Tri-Tronics Company, Inc. MS, 6-pin, 6 wire, 20ft, line driver cable assembly

Description
The connector mates with the encoder on one end, and stripped and tinned leads on the other end. Cable Specifications: UL Approved Over foil shielded with drain wire PVC jacket Stranded conductors (7 x 30 typically) 24 awg stranded wire Compatible with: Shaft Encoders: RG, RJ, RL, RL-P, RS, RS-P and RC Hollow Shaft Encoders: HRL, HRL-P, HRS and HRS-P Wheeled Encoders: RH and RH-P Part Number: C6-6-20 RCLD Catalog Number: 33907 Please note, all cable assemblies are RoHS Compliant. For Cad-Free cable assemblies, please contact the factory.
Datasheet
Description
The connector mates with the encoder on one end, and stripped and tinned leads on the other end. Cable Specifications: UL Approved Over foil shielded with drain wire PVC jacket Stranded conductors (7 x 30 typically) 24 awg stranded wire Compatible with: Shaft Encoders: RG, RJ, RL, RL-P, RS, RS-P and RC Hollow Shaft Encoders: HRL, HRL-P, HRS and HRS-P Wheeled Encoders: RH and RH-P Part Number: C6-6-20 RCLD Catalog Number: 33907 Please note, all cable assemblies are RoHS Compliant. For Cad-Free cable assemblies, please contact the factory.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MS, 6-pin, 6 wire, 20ft, line driver cable assembly -  - Tri-Tronics Company, Inc.
Tampa, FL, United States
MS, 6-pin, 6 wire, 20ft, line driver cable assembly
MS, 6-pin, 6 wire, 20ft, line driver cable assembly
The connector mates with the encoder on one end, and stripped and tinned leads on the other end. Cable Specifications: UL Approved Over foil shielded with drain wire PVC jacket Stranded conductors (7 x 30 typically) 24 awg stranded wire Compatible with: Shaft Encoders: RG, RJ, RL, RL-P, RS, RS-P and RC Hollow Shaft Encoders: HRL, HRL-P, HRS and HRS-P Wheeled Encoders: RH and RH-P Part Number: C6-6-20 RCLD Catalog Number: 33907 Please note, all cable assemblies are RoHS Compliant. For Cad-Free cable assemblies, please contact the factory.

The connector mates with the encoder on one end, and stripped and tinned leads on the other end.

Cable Specifications:

  • UL Approved
  • Over foil shielded with drain wire
  • PVC jacket
  • Stranded conductors (7 x 30 typically)
  • 24 awg stranded wire

Compatible with:

  • Shaft Encoders: RG, RJ, RL, RL-P, RS, RS-P and RC
  • Hollow Shaft Encoders: HRL, HRL-P, HRS and HRS-P
  • Wheeled Encoders: RH and RH-P

Part Number: C6-6-20 RCLD
Catalog Number: 33907

Please note, all cable assemblies are RoHS Compliant. For Cad-Free cable assemblies, please contact the factory.

Supplier's Site Datasheet

Technical Specifications

  Tri-Tronics Company, Inc.
Product Category Cable Assemblies
Product Name MS, 6-pin, 6 wire, 20ft, line driver cable assembly
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Female DIL 26 AWG Cable Assembly, 450mm, single-end, for Latches - G125-FC12068L0-0450L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Female BNC Breakout to Stacking Standard Banana Plugs - 1006 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details