Victaulic Co. of America Datasheets for Gas Fittings
Gas fittings are specifically designed for use with gases, such as flammable propane or hazardous phosgene. These types of fittings have a reverse thread; meaning, the threads are cut in the reverse direction from all other fittings so that gas lines cannot be connected to air lines, water lines, or vent lines.
Gas Fittings: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| • This product is designed specifically for use in the flue gas desulfurization industry to join shouldered end spraynozzles to shouldered alloy or FRP (fiberglass reinforced plastic) pipe.• Provides for... | |
| DUCTILE IRON MATERIAL 2 INCH SIZE A 2 INCH SIZE B 2 SIZE A - DECIMAL 2 SIZE B - DECIMAL 2 SIZE A - FRACTIONAL 2 SIZE B -... | |
| DUCTILE IRON MATERIAL 2-1/2 INCH SIZE A 2-1/2 INCH SIZE B 2.5 SIZE A - DECIMAL 2.5 SIZE B - DECIMAL 2-1/2 SIZE A - FRACTIONAL 2-1/2 SIZE B -... | |
| DUCTILE IRON MATERIAL 3 INCH SIZE A 3 INCH SIZE B 3 SIZE A - DECIMAL 3 SIZE B - DECIMAL 3 SIZE A - FRACTIONAL 3 SIZE B -... | |
| DUCTILE IRON MATERIAL 4 INCH SIZE A 4 INCH SIZE B 4 SIZE A - DECIMAL 4 SIZE B - DECIMAL 4 SIZE A - FRACTIONAL 4 SIZE B -... | |
| DUCTILE IRON, STEEL JAW MATERIAL 10 INCH SIZE A 10 INCH SIZE B 10 SIZE A - DECIMAL 10 SIZE B - DECIMAL 10 SIZE A - FRACTIONAL 10 SIZE... | |
| DUCTILE IRON, STEEL JAW MATERIAL 12 INCH SIZE A 12 INCH SIZE B 12 SIZE A - DECIMAL 12 SIZE B - DECIMAL 12 SIZE A - FRACTIONAL 12 SIZE... | |
| DUCTILE IRON, STEEL JAW MATERIAL 2 INCH SIZE A 2 INCH SIZE B 2 SIZE A - DECIMAL 2 SIZE B - DECIMAL 2 SIZE A - FRACTIONAL 2 SIZE... | |
| DUCTILE IRON, STEEL JAW MATERIAL 2-1/2 INCH SIZE A 2-1/2 INCH SIZE B 2.5 SIZE A - DECIMAL 2.5 SIZE B - DECIMAL 2-1/2 SIZE A - FRACTIONAL 2-1/2 SIZE... | |
| DUCTILE IRON, STEEL JAW MATERIAL 3 INCH SIZE A 3 INCH SIZE B 3 SIZE A - DECIMAL 3 SIZE B - DECIMAL 3 SIZE A - FRACTIONAL 3 SIZE... | |
| DUCTILE IRON, STEEL JAW MATERIAL 4 INCH SIZE A 4 INCH SIZE B 4 SIZE A - DECIMAL 4 SIZE B - DECIMAL 4 SIZE A - FRACTIONAL 4 SIZE... | |
| DUCTILE IRON, STEEL JAW MATERIAL 8 INCH SIZE A 8 INCH SIZE B 8 SIZE A - DECIMAL 8 SIZE B - DECIMAL 8 SIZE A - FRACTIONAL 8 SIZE... | |
| DUCTILE IRON, STEEL JAW MATERIAL GALVANIZED FINISH 1-1/2 INCH SIZE A 1-1/2 INCH SIZE B 1.5 SIZE A - DECIMAL 1.5 SIZE B - DECIMAL 1-1/2 SIZE A - FRACTIONAL... | |
| DUCTILE IRON, STEEL JAW MATERIAL GALVANIZED FINISH 10 INCH SIZE A 10 INCH SIZE B 10 SIZE A - DECIMAL 10 SIZE B - DECIMAL 10 SIZE A - FRACTIONAL... | |
| DUCTILE IRON, STEEL JAW MATERIAL GALVANIZED FINISH 12 INCH SIZE A 12 INCH SIZE B 12 SIZE A - DECIMAL 12 SIZE B - DECIMAL 12 SIZE A - FRACTIONAL... | |
| DUCTILE IRON, STEEL JAW MATERIAL GALVANIZED FINISH 14 INCH SIZE A 14 INCH SIZE B 14 SIZE A - DECIMAL 14 SIZE B - DECIMAL 14 SIZE A - FRACTIONAL... | |
| DUCTILE IRON, STEEL JAW MATERIAL GALVANIZED FINISH 16 INCH SIZE A 16 INCH SIZE B 16 SIZE A - DECIMAL 16 SIZE B - DECIMAL 16 SIZE A - FRACTIONAL... | |
| DUCTILE IRON, STEEL JAW MATERIAL GALVANIZED FINISH 2 INCH SIZE A 2 INCH SIZE B 2 SIZE A - DECIMAL 2 SIZE B - DECIMAL 2 SIZE A - FRACTIONAL... | |
| DUCTILE IRON, STEEL JAW MATERIAL GALVANIZED FINISH 2-1/2 INCH SIZE A 2-1/2 INCH SIZE B 2.5 SIZE A - DECIMAL 2.5 SIZE B - DECIMAL 2-1/2 SIZE A - FRACTIONAL... | |
| DUCTILE IRON, STEEL JAW MATERIAL GALVANIZED FINISH 3 INCH SIZE A 3 INCH SIZE B 3 SIZE A - DECIMAL 3 SIZE B - DECIMAL 3 SIZE A - FRACTIONAL... | |
| DUCTILE IRON, STEEL JAW MATERIAL GALVANIZED FINISH 4 INCH SIZE A 4 INCH SIZE B 4 SIZE A - DECIMAL 4 SIZE B - DECIMAL 4 SIZE A - FRACTIONAL... | |
| DUCTILE IRON, STEEL JAW MATERIAL GALVANIZED FINISH 8 INCH SIZE A 8 INCH SIZE B 8 SIZE A - DECIMAL 8 SIZE B - DECIMAL 8 SIZE A - FRACTIONAL... | |
| DUCTILE IRON, STEEL JAW MATERIAL PAINTED FINISH 1-1/2 INCH SIZE A 1-1/2 INCH SIZE B 1.5 SIZE A - DECIMAL 1.5 SIZE B - DECIMAL 1-1/2 SIZE A - FRACTIONAL... | |
| DUCTILE IRON, STEEL JAW MATERIAL PAINTED FINISH 10 INCH SIZE A 10 INCH SIZE B 10 SIZE A - DECIMAL 10 SIZE B - DECIMAL 10 SIZE A - FRACTIONAL... | |
| DUCTILE IRON, STEEL JAW MATERIAL PAINTED FINISH 12 INCH SIZE A 12 INCH SIZE B 12 SIZE A - DECIMAL 12 SIZE B - DECIMAL 12 SIZE A - FRACTIONAL... | |
| DUCTILE IRON, STEEL JAW MATERIAL PAINTED FINISH 14 INCH SIZE A 14 INCH SIZE B 14 SIZE A - DECIMAL 14 SIZE B - DECIMAL 14 SIZE A - FRACTIONAL... | |
| DUCTILE IRON, STEEL JAW MATERIAL PAINTED FINISH 16 INCH SIZE A 16 INCH SIZE B 16 SIZE A - DECIMAL 16 SIZE B - DECIMAL 16 SIZE A - FRACTIONAL... | |
| DUCTILE IRON, STEEL JAW MATERIAL PAINTED FINISH 2 INCH SIZE A 2 INCH SIZE B 2 SIZE A - DECIMAL 2 SIZE B - DECIMAL 2 SIZE A - FRACTIONAL... | |
| DUCTILE IRON, STEEL JAW MATERIAL PAINTED FINISH 2-1/2 INCH SIZE A 2-1/2 INCH SIZE B 2.5 SIZE A - DECIMAL 2.5 SIZE B - DECIMAL 2-1/2 SIZE A - FRACTIONAL... | |
| DUCTILE IRON, STEEL JAW MATERIAL PAINTED FINISH 3 INCH SIZE A 3 INCH SIZE B 3 SIZE A - DECIMAL 3 SIZE B - DECIMAL 3 SIZE A - FRACTIONAL... | |
| DUCTILE IRON, STEEL JAW MATERIAL PAINTED FINISH 4 INCH SIZE A 4 INCH SIZE B 4 SIZE A - DECIMAL 4 SIZE B - DECIMAL 4 SIZE A - FRACTIONAL... | |
| DUCTILE IRON, STEEL JAW MATERIAL PAINTED FINISH 8 INCH SIZE A 8 INCH SIZE B 8 SIZE A - DECIMAL 8 SIZE B - DECIMAL 8 SIZE A - FRACTIONAL... | |
| HDPE MATERIAL 12 INCH SIZE A 12 INCH SIZE B 12 SIZE A - DECIMAL 12 SIZE B - DECIMAL 12 SIZE A - FRACTIONAL 12 SIZE B - FRACTIONAL... | |
| HDPE MATERIAL 16 INCH SIZE A 16 INCH SIZE B 16 SIZE A - DECIMAL 16 SIZE B - DECIMAL 16 SIZE A - FRACTIONAL 16 SIZE B - FRACTIONAL... | |
| HDPE MATERIAL 20 INCH SIZE A 20 INCH SIZE B 20 SIZE A - DECIMAL 20 SIZE B - DECIMAL 20 SIZE A - FRACTIONAL 20 SIZE B - FRACTIONAL... | |
| HDPE MATERIAL 5 INCH SIZE A 5 INCH SIZE B 5 SIZE A - DECIMAL 5 SIZE B - DECIMAL 5 SIZE A - FRACTIONAL 5 SIZE B - FRACTIONAL... | |
| HDPE MATERIAL 8 INCH SIZE A 8 INCH SIZE B 8 SIZE A - DECIMAL 8 SIZE B - DECIMAL 8 SIZE A - FRACTIONAL 8 SIZE B - FRACTIONAL... | |
| PLAIN TYPE HDPE MATERIAL 11 INCH FLANGE OUTSIDE DIAMETER FM APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 6 INCH FLANGED X... | |
| PLAIN TYPE HDPE MATERIAL 11 INCH FLANGE OUTSIDE DIAMETER FM APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION -20 TO 180 DEG F TEMPERATURE RATING 6 INCH... | |
| PLAIN TYPE HDPE MATERIAL 13.5 INCH FLANGE OUTSIDE DIAMETER FM APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 8 INCH FLANGED X... | |
| PLAIN TYPE HDPE MATERIAL 13.5 INCH FLANGE OUTSIDE DIAMETER FM APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION -20 TO 180 DEG F TEMPERATURE RATING 8 INCH... | |
| PLAIN TYPE HDPE MATERIAL 9 INCH FLANGE OUTSIDE DIAMETER FM APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 4 INCH FLANGED X... | |
| PLAIN TYPE HDPE MATERIAL 9 INCH FLANGE OUTSIDE DIAMETER FM APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION -20 TO 180 DEG F TEMPERATURE RATING 4 INCH... | |
| PLAIN TYPE HDPE MATERIAL PAINTED FINISH 11 INCH FLANGE OUTSIDE DIAMETER FM APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 6 INCH... | |
| PLAIN TYPE HDPE MATERIAL PAINTED FINISH 13.5 INCH FLANGE OUTSIDE DIAMETER FM APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 8 INCH... | |
| PLAIN TYPE HDPE MATERIAL PAINTED FINISH 13.5 INCH FLANGE OUTSIDE DIAMETER FM APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION -20 TO 180 DEG F TEMPERATURE RATING... | |
| PLAIN TYPE HDPE MATERIAL PAINTED FINISH 9 INCH FLANGE OUTSIDE DIAMETER FM APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 4 INCH... | |
| PLAIN TYPE HDPE MATERIAL PAINTED FINISH 9 INCH FLANGE OUTSIDE DIAMETER FM APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION -20 TO 180 DEG F TEMPERATURE RATING... | |
| SINGLE OUTLET TYPE GALVANIZED FINISH INDUSTRIAL, PLUMBING, SHIPBUILDING, AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 500 PSI PRESSURE RATING 2 BOLT CLAMPING MOUNTING TYPE 2 NOMINAL... | |
| SINGLE OUTLET TYPE GALVANIZED FINISH INDUSTRIAL, PLUMBING, SHIPBUILDING, AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 500 PSI PRESSURE RATING 2 BOLT CLAMPING MOUNTING TYPE 2.5 NOMINAL... | |
| SINGLE OUTLET TYPE GALVANIZED FINISH INDUSTRIAL, PLUMBING, SHIPBUILDING, AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 500 PSI PRESSURE RATING 2 BOLT CLAMPING MOUNTING TYPE 3 NOMINAL... | |
| SINGLE OUTLET TYPE GALVANIZED FINISH INDUSTRIAL, PLUMBING, SHIPBUILDING, AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 500 PSI PRESSURE RATING 2 BOLT CLAMPING MOUNTING TYPE 4 NOMINAL... | |
| SINGLE OUTLET TYPE GALVANIZED FINISH INDUSTRIAL, PLUMBING, SHIPBUILDING, AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 500 PSI PRESSURE RATING 2 BOLT CLAMPING MOUNTING TYPE 5 NOMINAL... | |
| SINGLE OUTLET TYPE GALVANIZED FINISH INDUSTRIAL, PLUMBING, SHIPBUILDING, AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 500 PSI PRESSURE RATING 2 BOLT CLAMPING MOUNTING TYPE 6 NOMINAL... | |
| SINGLE OUTLET TYPE GALVANIZED FINISH INDUSTRIAL, PLUMBING, SHIPBUILDING, AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 500 PSI PRESSURE RATING 2 BOLT CLAMPING MOUNTING TYPE 8 NOMINAL... | |
| SINGLE OUTLET TYPE GALVANIZED FINISH INDUSTRIAL, PLUMBING, SHIPBUILDING, AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION -20 TO 180 DEG F TEMPERATURE RATING 500 PSI PRESSURE RATING 2 BOLT CLAMPING MOUNTING TYPE... | |
| SINGLE OUTLET TYPE INDUSTRIAL, PLUMBING, SHIPBUILDING, AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 500 PSI PRESSURE RATING 2 BOLT CLAMPING MOUNTING TYPE 2 NOMINAL PIPE SIZE... | |
| SINGLE OUTLET TYPE INDUSTRIAL, PLUMBING, SHIPBUILDING, AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 500 PSI PRESSURE RATING 2 BOLT CLAMPING MOUNTING TYPE 3 NOMINAL PIPE SIZE... | |
| SINGLE OUTLET TYPE INDUSTRIAL, PLUMBING, SHIPBUILDING, AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 500 PSI PRESSURE RATING 2 BOLT CLAMPING MOUNTING TYPE 4 NOMINAL PIPE SIZE... | |
| SINGLE OUTLET TYPE INDUSTRIAL, PLUMBING, SHIPBUILDING, AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 500 PSI PRESSURE RATING 2 BOLT CLAMPING MOUNTING TYPE 6 NOMINAL PIPE SIZE... | |
| SINGLE OUTLET TYPE INDUSTRIAL, PLUMBING, SHIPBUILDING, AIR, CHEMICAL, WATER APPLICATION 500 PSI PRESSURE RATING 2 BOLT CLAMPING MOUNTING TYPE 3 NOMINAL PIPE SIZE - DECIMAL 3 NOMINAL PIPE SIZE -... | |
| SINGLE OUTLET TYPE INDUSTRIAL, PLUMBING, SHIPBUILDING, AIR, CHEMICAL, WATER APPLICATION 500 PSI PRESSURE RATING 2 BOLT CLAMPING MOUNTING TYPE 4 NOMINAL PIPE SIZE - DECIMAL 4 NOMINAL PIPE SIZE -... | |
| SINGLE OUTLET TYPE PAINTED FINISH INDUSTRIAL, PLUMBING, SHIPBUILDING, AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 500 PSI PRESSURE RATING 2 BOLT CLAMPING MOUNTING TYPE 2 NOMINAL... | |
| SINGLE OUTLET TYPE PAINTED FINISH INDUSTRIAL, PLUMBING, SHIPBUILDING, AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 500 PSI PRESSURE RATING 2 BOLT CLAMPING MOUNTING TYPE 2.5 NOMINAL... | |
| SINGLE OUTLET TYPE PAINTED FINISH INDUSTRIAL, PLUMBING, SHIPBUILDING, AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 500 PSI PRESSURE RATING 2 BOLT CLAMPING MOUNTING TYPE 3 NOMINAL... | |
| SINGLE OUTLET TYPE PAINTED FINISH INDUSTRIAL, PLUMBING, SHIPBUILDING, AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 500 PSI PRESSURE RATING 2 BOLT CLAMPING MOUNTING TYPE 4 NOMINAL... | |
| SINGLE OUTLET TYPE PAINTED FINISH INDUSTRIAL, PLUMBING, SHIPBUILDING, AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 500 PSI PRESSURE RATING 2 BOLT CLAMPING MOUNTING TYPE 5 NOMINAL... | |
| SINGLE OUTLET TYPE PAINTED FINISH INDUSTRIAL, PLUMBING, SHIPBUILDING, AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 500 PSI PRESSURE RATING 2 BOLT CLAMPING MOUNTING TYPE 6 NOMINAL... | |
| SINGLE OUTLET TYPE PAINTED FINISH INDUSTRIAL, PLUMBING, SHIPBUILDING, AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 500 PSI PRESSURE RATING 2 BOLT CLAMPING MOUNTING TYPE 8 NOMINAL... | |
| SINGLE OUTLET TYPE PAINTED FINISH INDUSTRIAL, PLUMBING, SHIPBUILDING, AIR, CHEMICAL, WATER APPLICATION 500 PSI PRESSURE RATING 2 BOLT CLAMPING MOUNTING TYPE 4 NOMINAL PIPE SIZE - DECIMAL 4 NOMINAL PIPE... | |
| SINGLE OUTLET TYPE PAINTED FINISH INDUSTRIAL, PLUMBING, SHIPBUILDING, AIR, CHEMICAL, WATER APPLICATION 500 PSI PRESSURE RATING 2 BOLT CLAMPING MOUNTING TYPE 6 NOMINAL PIPE SIZE - DECIMAL 6 NOMINAL PIPE... | |
| SINGLE OUTLET TYPE PAINTED FINISH INDUSTRIAL, PLUMBING, SHIPBUILDING, AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION -20 TO 180 DEG F TEMPERATURE RATING 500 PSI PRESSURE RATING 2 BOLT CLAMPING MOUNTING TYPE... | |
| TRANSITION TYPE HDPE MATERIAL PLATED FINISH 10 INCH SIZE A 10 INCH SIZE B 10 SIZE A - DECIMAL 10 SIZE B - DECIMAL 10 SIZE A - FRACTIONAL 10... | |
| TRANSITION TYPE HDPE MATERIAL PLATED FINISH 8 INCH SIZE A 8 INCH SIZE B 8 SIZE A - DECIMAL 8 SIZE B - DECIMAL 8 SIZE A - FRACTIONAL 8... |
| << Prev |