Opto 22 SNAP Power Supplies SNAP-PS24

Description
The SNAP-PS24 power supply provides 24 volts (0.75 amps) of DC power and requires a 120 VAC input. This power supply is ideal for powering a SNAP PAC S-series controller (such as the SNAP-PAC-S1) or for providing loop power for SNAP analog modules mounted on a SNAP PAC rack. AC power connections are made to a removable terminal strip on top of the power supply. DC output power is hooked up using the attached wiring harness.
Datasheet
Description
The SNAP-PS24 power supply provides 24 volts (0.75 amps) of DC power and requires a 120 VAC input. This power supply is ideal for powering a SNAP PAC S-series controller (such as the SNAP-PAC-S1) or for providing loop power for SNAP analog modules mounted on a SNAP PAC rack. AC power connections are made to a removable terminal strip on top of the power supply. DC output power is hooked up using the attached wiring harness.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SNAP Power Supplies - SNAP-PS24 - Opto 22
Temecula, CA, USA
SNAP Power Supplies
SNAP-PS24
SNAP Power Supplies SNAP-PS24
The SNAP-PS24 power supply provides 24 volts (0.75 amps) of DC power and requires a 120 VAC input. This power supply is ideal for powering a SNAP PAC S-series controller (such as the SNAP-PAC-S1) or for providing loop power for SNAP analog modules mounted on a SNAP PAC rack. AC power connections are made to a removable terminal strip on top of the power supply. DC output power is hooked up using the attached wiring harness.

The SNAP-PS24 power supply provides 24 volts (0.75 amps) of DC power and requires a 120 VAC input. This power supply is ideal for powering a SNAP PAC S-series controller (such as the SNAP-PAC-S1) or for providing loop power for SNAP analog modules mounted on a SNAP PAC rack.
AC power connections are made to a removable terminal strip on top of the power supply. DC output power is hooked up using the attached wiring harness.

Supplier's Site Datasheet
Ac-Dc Converter, Rack Mount, 1 O/p, 750Ma, 24V; Power Supply Approvals Opto 22 - 91F5820 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Rack Mount, 1 O/p, 750Ma, 24V; Power Supply Approvals Opto 22
91F5820
Ac-Dc Converter, Rack Mount, 1 O/p, 750Ma, 24V; Power Supply Approvals Opto 22 91F5820
AC-DC CONVERTER, RACK MOUNT, 1 O/P, 750mA, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:18W; Output Voltage - Output 1:24VDC; Output Current - Output 1:750mA; Output Voltage - Output 2:-; Product Range:-RoHS Compliant: Yes

AC-DC CONVERTER, RACK MOUNT, 1 O/P, 750mA, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:18W; Output Voltage - Output 1:24VDC; Output Current - Output 1:750mA; Output Voltage - Output 2:-; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Opto 22 Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number SNAP-PS24 91F5820
Product Name SNAP Power Supplies Ac-Dc Converter, Rack Mount, 1 O/p, 750Ma, 24V; Power Supply Approvals Opto 22
Type DC Power Supply DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Applications Instrumentation, Security/Monitoring/Alarm
Operating Temperature 0 to 70 C (32 to 158 F)
DC Output Voltage 24.0 volts 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

80 PLUS Gold 1U ATX 3.1 900W Medical Power Supply - 96PS-A900W1UG-M - Advantech
Specs
Type Medical Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / UL / CB / TUV / CCC
View Details
LN-Series - LN010PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details