Opto 22 SNAP Power Supplies SNAP-PS5U

Description
The SNAP-PS5U power supply (100-250 VAC input) can provide 5 VDC power for loads up to 5 amps. This compact, sturdy supply is the best source of AC or DC power for your Opto 22 SNAP PAC hardware. It includes a built-in fuse, an LED status indicator, and an ON/OFF power switch for ease of use. The SNAP-PS5U is designed to provide 5 VDC power for a SNAP PAC rack with an I/O processor (SNAP PAC brain or R-series controller) and I/O modules mounted on the rack. To figure power requirements, see form #1120, the SNAP Power Supplies Data Sheet, under the Docs & Downloads tab. If you do not need 5 amps and can use a 120 VAC input, see the SNAP-PS5, which provides 4 amps.
Datasheet
Description
The SNAP-PS5U power supply (100-250 VAC input) can provide 5 VDC power for loads up to 5 amps. This compact, sturdy supply is the best source of AC or DC power for your Opto 22 SNAP PAC hardware. It includes a built-in fuse, an LED status indicator, and an ON/OFF power switch for ease of use. The SNAP-PS5U is designed to provide 5 VDC power for a SNAP PAC rack with an I/O processor (SNAP PAC brain or R-series controller) and I/O modules mounted on the rack. To figure power requirements, see form #1120, the SNAP Power Supplies Data Sheet, under the Docs & Downloads tab. If you do not need 5 amps and can use a 120 VAC input, see the SNAP-PS5, which provides 4 amps.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SNAP Power Supplies - SNAP-PS5U - Opto 22
Temecula, CA, USA
SNAP Power Supplies
SNAP-PS5U
SNAP Power Supplies SNAP-PS5U
The SNAP-PS5U power supply (100-250 VAC input) can provide 5 VDC power for loads up to 5 amps. This compact, sturdy supply is the best source of AC or DC power for your Opto 22 SNAP PAC hardware. It includes a built-in fuse, an LED status indicator, and an ON/OFF power switch for ease of use. The SNAP-PS5U is designed to provide 5 VDC power for a SNAP PAC rack with an I/O processor (SNAP PAC brain or R-series controller) and I/O modules mounted on the rack. To figure power requirements, see form #1120, the SNAP Power Supplies Data Sheet, under the Docs & Downloads tab. If you do not need 5 amps and can use a 120 VAC input, see the SNAP-PS5, which provides 4 amps.

The SNAP-PS5U power supply (100-250 VAC input) can provide 5 VDC power for loads up to 5 amps. This compact, sturdy supply is the best source of AC or DC power for your Opto 22 SNAP PAC hardware. It includes a built-in fuse, an LED status indicator, and an ON/OFF power switch for ease of use. The SNAP-PS5U is designed to provide 5 VDC power for a SNAP PAC rack with an I/O processor (SNAP PAC brain or R-series controller) and I/O modules mounted on the rack. To figure power requirements, see form #1120, the SNAP Power Supplies Data Sheet, under the Docs & Downloads tab. If you do not need 5 amps and can use a 120 VAC input, see the SNAP-PS5, which provides 4 amps.

Supplier's Site
Power Supply - 17476150 - Radwell International
Willingboro, NJ, United States
Power Supply
17476150
Power Supply 17476150
POWER SUPPLY, 100-250 VAC INPUT, 47-63 HZ, 5 AMP OUTPUT CURRENT, PANEL MOUNT, ENCLOSED, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

POWER SUPPLY, 100-250 VAC INPUT, 47-63 HZ, 5 AMP OUTPUT CURRENT, PANEL MOUNT, ENCLOSED, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Ac-Dc Converter, Rack Mount, 1 O/p, 5A, 5.1V; Power Supply Approvals Opto 22 - 26H1747 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Rack Mount, 1 O/p, 5A, 5.1V; Power Supply Approvals Opto 22
26H1747
Ac-Dc Converter, Rack Mount, 1 O/p, 5A, 5.1V; Power Supply Approvals Opto 22 26H1747
AC-DC CONVERTER, RACK MOUNT, 1 O/P, 5A, 5.1V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:25.5W; Output Voltage - Output 1:5.1VDC; Output Current - Output 1:5A; Output Voltage - Output 2:-; Product Range:- RoHS Compliant: Yes

AC-DC CONVERTER, RACK MOUNT, 1 O/P, 5A, 5.1V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:25.5W; Output Voltage - Output 1:5.1VDC; Output Current - Output 1:5A; Output Voltage - Output 2:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Opto 22 Radwell International Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number SNAP-PS5U 17476150 26H1747
Product Name SNAP Power Supplies Power Supply Ac-Dc Converter, Rack Mount, 1 O/p, 5A, 5.1V; Power Supply Approvals Opto 22
Type DC Power Supply DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor DIN Rail; Rack Mount
Applications Instrumentation, Security/Monitoring/Alarm
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Modules / ACDC Bidirectional - tps-bm159000uhirt-27857 - TPS Elektronik GmbH
Specs
Type DC Power Supply
Technology Switching Power Supply
AC Output Voltage 384.0 to 528.0 volts
View Details
Microprocessor-ControlledElectronic Unit - EAN823 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Space Products - GHP12012D - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
Linear Power Supply, 12V, 0.4A Rohs Compliant Amp Te Connectivity - 51AK9751 - Newark, An Avnet Company
Specs
Technology Linear Power Supply
Regulatory Compliance RoHS Compliant
View Details