Opto 22 SNAP Loop Power Supply SNAP-PS24U

Description
The SNAP-PS24U power supply provides 24 volts (1.25 amps) of DC power. This power supply is ideal for powering a SNAP PAC S-series controller (such as the SNAP-PAC-S1) or for providing loop power for SNAP analog modules mounted on a SNAP PAC rack. AC power connections are made to a removable terminal strip on top of the power supply. DC output power is hooked up using the attached wiring harness. If you need fewer amps and can use a 120 VAC input, see the SNAP-PS24, which provides 0.75 A. NOTE: The SNAP-PS24U can also be used to provide loop power for analog modules on a SNAP M-series or B-series rack.
Datasheet
Description
The SNAP-PS24U power supply provides 24 volts (1.25 amps) of DC power. This power supply is ideal for powering a SNAP PAC S-series controller (such as the SNAP-PAC-S1) or for providing loop power for SNAP analog modules mounted on a SNAP PAC rack. AC power connections are made to a removable terminal strip on top of the power supply. DC output power is hooked up using the attached wiring harness. If you need fewer amps and can use a 120 VAC input, see the SNAP-PS24, which provides 0.75 A. NOTE: The SNAP-PS24U can also be used to provide loop power for analog modules on a SNAP M-series or B-series rack.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SNAP Loop Power Supply - SNAP-PS24U - Opto 22
Temecula, CA, USA
SNAP Loop Power Supply
SNAP-PS24U
SNAP Loop Power Supply SNAP-PS24U
The SNAP-PS24U power supply provides 24 volts (1.25 amps) of DC power. This power supply is ideal for powering a SNAP PAC S-series controller (such as the SNAP-PAC-S1) or for providing loop power for SNAP analog modules mounted on a SNAP PAC rack. AC power connections are made to a removable terminal strip on top of the power supply. DC output power is hooked up using the attached wiring harness. If you need fewer amps and can use a 120 VAC input, see the SNAP-PS24, which provides 0.75 A. NOTE: The SNAP-PS24U can also be used to provide loop power for analog modules on a SNAP M-series or B-series rack.

The SNAP-PS24U power supply provides 24 volts (1.25 amps) of DC power. This power supply is ideal for powering a SNAP PAC S-series controller (such as the SNAP-PAC-S1) or for providing loop power for SNAP analog modules mounted on a SNAP PAC rack. AC power connections are made to a removable terminal strip on top of the power supply. DC output power is hooked up using the attached wiring harness. If you need fewer amps and can use a 120 VAC input, see the SNAP-PS24, which provides 0.75 A. NOTE: The SNAP-PS24U can also be used to provide loop power for analog modules on a SNAP M-series or B-series rack.

Supplier's Site
OPTO Switching - SNAP-PS24U - Galco Industrial Electronics
Madison Heights, MI, United States
OPTO Switching
SNAP-PS24U
OPTO Switching SNAP-PS24U
SNAP Power Supply, 100-250 VAC to

SNAP Power Supply, 100-250 VAC to

Supplier's Site
Power Supply; Power Supply Approvals Opto 22 - 83J8849 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply; Power Supply Approvals Opto 22
83J8849
Power Supply; Power Supply Approvals Opto 22 83J8849
POWER SUPPLY; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:-; Output Voltage - Output 1:-; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; Output Current - Output 2:-; Product Range:- RoHS Compliant: Yes

POWER SUPPLY; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:-; Output Voltage - Output 1:-; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; Output Current - Output 2:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Opto 22 Galco Industrial Electronics Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number SNAP-PS24U SNAP-PS24U 83J8849
Product Name SNAP Loop Power Supply OPTO Switching Power Supply; Power Supply Approvals Opto 22
Type DC Power Supply
Technology Switching Power Supply Switching Power Supply
Form Factor DIN Rail (optional feature)
Applications Instrumentation, Security/Monitoring/Alarm
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

LN-Series - LN001RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Power Supply Unit - IP® Multi-Output™ - Inductotherm Group
Specs
Applications Instrumentation, Furnace Powering
DC Output Power 2.40E7 watts
View Details
Power supply unit - power-supply-unit-dc-24-v-4-a - BARTEC
Specs
Operating Temperature -32 to 13 C (-25 to 55 F)
AC Input Voltage 110.0 to 250.0 volts
View Details