| Opto 22 | |
|---|---|
| Product Category | Power Supplies |
| Product Number | G4PS245B |
| Product Name | Classic Controller Power Supply |
| Type | DC Power Supply |
| Technology | Switching Power Supply |
| Applications | Instrumentation, Security/Monitoring/Alarm |
| Operating Temperature | 0 to 70 C (32 to 158 F) |
| DC Output Voltage | 24.0 volts |