Opto 22 G1 Single Channel Power Supplies PBSC

Description
The PBSC power supply is designed to work with the Optomux B1, Mistic B100, or Pamux B5 brain board. It provides power for the brain board as well as logic power for 16 digital I/O modules. When the PBSC is used with a Pamux B5 brain board, it can also supply power for a Pamux Term1 terminating resistor connected to the B5. The PBSC requires 12/24 VDC input power.
Datasheet
Description
The PBSC power supply is designed to work with the Optomux B1, Mistic B100, or Pamux B5 brain board. It provides power for the brain board as well as logic power for 16 digital I/O modules. When the PBSC is used with a Pamux B5 brain board, it can also supply power for a Pamux Term1 terminating resistor connected to the B5. The PBSC requires 12/24 VDC input power.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
G1 Single Channel Power Supplies - PBSC - Opto 22
Temecula, CA, USA
G1 Single Channel Power Supplies
PBSC
G1 Single Channel Power Supplies PBSC
The PBSC power supply is designed to work with the Optomux B1, Mistic B100, or Pamux B5 brain board. It provides power for the brain board as well as logic power for 16 digital I/O modules. When the PBSC is used with a Pamux B5 brain board, it can also supply power for a Pamux Term1 terminating resistor connected to the B5. The PBSC requires 12/24 VDC input power.

The PBSC power supply is designed to work with the Optomux B1, Mistic B100, or Pamux B5 brain board. It provides power for the brain board as well as logic power for 16 digital I/O modules. When the PBSC is used with a Pamux B5 brain board, it can also supply power for a Pamux Term1 terminating resistor connected to the B5. The PBSC requires 12/24 VDC input power.

Supplier's Site Datasheet
Power Supply - 6449926 - Radwell International
Willingboro, NJ, United States
Power Supply
6449926
Power Supply 6449926
DISCONTINUED BY MANUFACTURER, POWER SUPPLY, 28 V DC INPUT VOLTAGE, 1.5 A, 5 V OUTPUT VOLTAGE, 10 W. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER SUPPLY, 28 V DC INPUT VOLTAGE, 1.5 A, 5 V OUTPUT VOLTAGE, 10 W. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Power Supply; Current Rating Opto 22 - 92F3486 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply; Current Rating Opto 22
92F3486
Power Supply; Current Rating Opto 22 92F3486
POWER SUPPLY; Current Rating:-; Product Range:-; Input Voltage:28V DC; Length:114.3mm; No. of Outputs:1; Output Current:1.5A; Output Voltage:5V; Power Rating:10W; Power Supply Output Type:Fixed; Supply Voltage Typ:28V DC RoHS Compliant: Yes

POWER SUPPLY; Current Rating:-; Product Range:-; Input Voltage:28V DC; Length:114.3mm; No. of Outputs:1; Output Current:1.5A; Output Voltage:5V; Power Rating:10W; Power Supply Output Type:Fixed; Supply Voltage Typ:28V DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Opto 22 Radwell International Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number PBSC 6449926 92F3486
Product Name G1 Single Channel Power Supplies Power Supply Power Supply; Current Rating Opto 22
Type DC Power Supply (optional feature); DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount; Open Frame
Applications Instrumentation, Security/Monitoring/Alarm
Operating Temperature -25 to 65 C (-13 to 149 F)
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 36W 12V C6 DC Plug - 96PSA-A36W12R1-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS
View Details
2 suppliers
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details