Opto 22 SNAP Power Supplies SNAP-PS5-24DC

Description
The SNAP-PS5-24DC power supply (24 VDC input) can provide 5 VDC power for loads up to 4 amps. This DC-to-DC power supply requires a 24 VDC input and is ideal for systems using DC backup power. The SNAP-PS5-24DC is a compact, sturdy supply that includes a built-in fuse, an LED status indicator, and an ON/OFF power switch for ease of use. The SNAP-PS5-24DC provides 5 VDC power for a SNAP PAC rack with an I/O processor (SNAP PAC brain or R-series controller) and I/O modules mounted on the rack. NOTE: The SNAP-PS5-24DC is also compatible with SNAP Ultimate, SNAP Ethernet, and SNAP Simple brains, with other SNAP brains such as the serial B3000, and with legacy controllers such as the SNAP-LCSX that require 5 VDC. The SNAP-PS5-24DC power supply (24 VDC input) can provide 5 VDC power for loads up to 4 amps. This power supply is compatible with SNAP PAC R-series, SNAP Ethernet, SNAP Ultimate, and SNAP Simple I/O units, as well as serial controllers and brains. For example, the SNAP-PS5-24DC power supply can provide power for: (1) a SNAP Ethernet brain, a SNAP mounting rack, and control power for I/O modules; or (2) a SNAP-LCSX or SNAP-LCSX-PLUS controller, a B3000 brain, a SNAP mounting rack, and control power for up to eight digital and eight analog SNAP I/O modules. The power supply can be panel-mounted, or it can be DIN-rail mounted using the optional adapter (SNAP-PSDIN).
Datasheet
Description
The SNAP-PS5-24DC power supply (24 VDC input) can provide 5 VDC power for loads up to 4 amps. This DC-to-DC power supply requires a 24 VDC input and is ideal for systems using DC backup power. The SNAP-PS5-24DC is a compact, sturdy supply that includes a built-in fuse, an LED status indicator, and an ON/OFF power switch for ease of use. The SNAP-PS5-24DC provides 5 VDC power for a SNAP PAC rack with an I/O processor (SNAP PAC brain or R-series controller) and I/O modules mounted on the rack. NOTE: The SNAP-PS5-24DC is also compatible with SNAP Ultimate, SNAP Ethernet, and SNAP Simple brains, with other SNAP brains such as the serial B3000, and with legacy controllers such as the SNAP-LCSX that require 5 VDC. The SNAP-PS5-24DC power supply (24 VDC input) can provide 5 VDC power for loads up to 4 amps. This power supply is compatible with SNAP PAC R-series, SNAP Ethernet, SNAP Ultimate, and SNAP Simple I/O units, as well as serial controllers and brains. For example, the SNAP-PS5-24DC power supply can provide power for: (1) a SNAP Ethernet brain, a SNAP mounting rack, and control power for I/O modules; or (2) a SNAP-LCSX or SNAP-LCSX-PLUS controller, a B3000 brain, a SNAP mounting rack, and control power for up to eight digital and eight analog SNAP I/O modules. The power supply can be panel-mounted, or it can be DIN-rail mounted using the optional adapter (SNAP-PSDIN).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SNAP Power Supplies - SNAP-PS5-24DC - Opto 22
Temecula, CA, USA
SNAP Power Supplies
SNAP-PS5-24DC
SNAP Power Supplies SNAP-PS5-24DC
The SNAP-PS5-24DC power supply (24 VDC input) can provide 5 VDC power for loads up to 4 amps. This DC-to-DC power supply requires a 24 VDC input and is ideal for systems using DC backup power. The SNAP-PS5-24DC is a compact, sturdy supply that includes a built-in fuse, an LED status indicator, and an ON/OFF power switch for ease of use. The SNAP-PS5-24DC provides 5 VDC power for a SNAP PAC rack with an I/O processor (SNAP PAC brain or R-series controller) and I/O modules mounted on the rack. NOTE: The SNAP-PS5-24DC is also compatible with SNAP Ultimate, SNAP Ethernet, and SNAP Simple brains, with other SNAP brains such as the serial B3000, and with legacy controllers such as the SNAP-LCSX that require 5 VDC. The SNAP-PS5-24DC power supply (24 VDC input) can provide 5 VDC power for loads up to 4 amps. This power supply is compatible with SNAP PAC R-series, SNAP Ethernet, SNAP Ultimate, and SNAP Simple I/O units, as well as serial controllers and brains. For example, the SNAP-PS5-24DC power supply can provide power for: (1) a SNAP Ethernet brain, a SNAP mounting rack, and control power for I/O modules; or (2) a SNAP-LCSX or SNAP-LCSX-PLUS controller, a B3000 brain, a SNAP mounting rack, and control power for up to eight digital and eight analog SNAP I/O modules. The power supply can be panel-mounted, or it can be DIN-rail mounted using the optional adapter (SNAP-PSDIN).

The SNAP-PS5-24DC power supply (24 VDC input) can provide 5 VDC power for loads up to 4 amps. This DC-to-DC power supply requires a 24 VDC input and is ideal for systems using DC backup power. The SNAP-PS5-24DC is a compact, sturdy supply that includes a built-in fuse, an LED status indicator, and an ON/OFF power switch for ease of use.
The SNAP-PS5-24DC provides 5 VDC power for a SNAP PAC rack with an I/O processor (SNAP PAC brain or R-series controller) and I/O modules mounted on the rack.
NOTE: The SNAP-PS5-24DC is also compatible with SNAP Ultimate, SNAP Ethernet, and SNAP Simple brains, with other SNAP brains such as the serial B3000, and with legacy controllers such as the SNAP-LCSX that require 5 VDC. The SNAP-PS5-24DC power supply (24 VDC input) can provide 5 VDC power for loads up to 4 amps. This power supply is compatible with SNAP PAC R-series, SNAP Ethernet, SNAP Ultimate, and SNAP Simple I/O units, as well as serial controllers and brains.
For example, the SNAP-PS5-24DC power supply can provide power for: (1) a SNAP Ethernet brain, a SNAP mounting rack, and control power for I/O modules; or (2) a SNAP-LCSX or SNAP-LCSX-PLUS controller, a B3000 brain, a SNAP mounting rack, and control power for up to eight digital and eight analog SNAP I/O modules. The power supply can be panel-mounted, or it can be DIN-rail mounted using the optional adapter (SNAP-PSDIN).

Supplier's Site Datasheet
Ac-Dc Converter, Din Rail, 1 O/p, 20.4W, 4A, 5.1V; Power Supply Approvals Opto 22 - 83F5698 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Din Rail, 1 O/p, 20.4W, 4A, 5.1V; Power Supply Approvals Opto 22
83F5698
Ac-Dc Converter, Din Rail, 1 O/p, 20.4W, 4A, 5.1V; Power Supply Approvals Opto 22 83F5698
AC-DC CONVERTER, DIN RAIL, 1 O/P, 20.4W, 4A, 5.1V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:20.4W; Output Voltage - Output 1:5.1VDC; Output Current - Output 1:4A; Output Voltage - Output 2:- RoHS Compliant: Yes

AC-DC CONVERTER, DIN RAIL, 1 O/P, 20.4W, 4A, 5.1V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:20.4W; Output Voltage - Output 1:5.1VDC; Output Current - Output 1:4A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supply - 4833981 - Radwell International
Willingboro, NJ, United States
Power Supply
4833981
Power Supply 4833981
POWER SUPPLY, FOR USE WITH I/O MODULE, DIN RAIL, 1 OUTPUT, 4 AMP, 24 VDC INPUT, 5 VDC OUTPUT, 18-32 VDC SUPPLY VOLTAGE, ENCLOSED, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY

POWER SUPPLY, FOR USE WITH I/O MODULE, DIN RAIL, 1 OUTPUT, 4 AMP, 24 VDC INPUT, 5 VDC OUTPUT, 18-32 VDC SUPPLY VOLTAGE, ENCLOSED, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Opto 22 Newark, An Avnet Company Radwell International
Product Category Power Supplies Power Supplies Power Supplies
Product Number SNAP-PS5-24DC 83F5698 4833981
Product Name SNAP Power Supplies Ac-Dc Converter, Din Rail, 1 O/p, 20.4W, 4A, 5.1V; Power Supply Approvals Opto 22 Power Supply
Type DC Power Supply DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Applications Instrumentation, Security/Monitoring/Alarm
Operating Temperature 0 to 70 C (32 to 158 F)
DC Output Voltage 5.0 volts 5.1 volts 5.0 to 32.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.1A - Switch mode power supply - 781A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
PSH5-30-220 Bench-top Power Supply - PSH5-30-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
Current Source Power Unit - 4102C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - DCR10-80B - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 1000 watts
View Details