C & C Lift Truck, Inc. STORAGE BINS & RACKS H357-95*

Description
Durable storage bins turn parts storage into an efficient time-saving operation. All welded, heavy duty steel construction delivers years of care-free use - - won't warp, twist or sag out of alignment. Fully-hemmed lips on each bin keep parts securely in place, eliminating spillage while protecting hands. Finished in rust and acid-resistant, gray powder coat. Ships fully assembled, welded, ready to use. FOB Shipping Point.
Description
Durable storage bins turn parts storage into an efficient time-saving operation. All welded, heavy duty steel construction delivers years of care-free use - - won't warp, twist or sag out of alignment. Fully-hemmed lips on each bin keep parts securely in place, eliminating spillage while protecting hands. Finished in rust and acid-resistant, gray powder coat. Ships fully assembled, welded, ready to use. FOB Shipping Point.

Suppliers

Company
Product
Description
Supplier Links
STORAGE BINS & RACKS - H357-95* - C & C Lift Truck, Inc.
Edison, NJ, USA
STORAGE BINS & RACKS
H357-95*
STORAGE BINS & RACKS H357-95*
Durable storage bins turn parts storage into an efficient time-saving operation. All welded, heavy duty steel construction delivers years of care-free use - - won't warp, twist or sag out of alignment. Fully-hemmed lips on each bin keep parts securely in place, eliminating spillage while protecting hands. Finished in rust and acid-resistant, gray powder coat. Ships fully assembled, welded, ready to use. FOB Shipping Point.
  • Durable storage bins turn parts storage into an efficient time-saving operation.
  • All welded, heavy duty steel construction delivers years of care-free use - - won't warp, twist or sag out of alignment.

Fully-hemmed lips on each bin keep parts securely in place, eliminating spillage while protecting hands. Finished in rust and acid-resistant, gray powder coat. Ships fully assembled, welded, ready to use. FOB Shipping Point.

Supplier's Site

Technical Specifications

  C & C Lift Truck, Inc.
Product Category Industrial Containers
Product Number H357-95*
Product Name STORAGE BINS & RACKS
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details