C & C Lift Truck, Inc. HOPPER STORAGE CONTAINERS H147.030402LPP3

Description
Excellent protection of highly sensitive electronic components. These Conductive Containers protect MOS modules and certain PCB's against electrostatic charges in order not to erase stored data. The chemical bonding of conductive additives with the polypropylene plastic is of a permanent nature and does not change during the long service life of the container. Washing with normal cleaning agents has no effect on conductivity-- however, containers should not be subjected to severe contamination, grease deposits and aggressive cleaning agents. Available in standard transport containers or hopper box style for easy access to contents. Containers are stackable and feature label area. Black in color. FOB Shipping Point. $100 Minimum Order ELECTRICAL PROPERTIES Normal Polypropylene: Specific Volume Resistance 1018 Ohm in Specific Surface Resistance 1014Ohm Conductive Container: Specific Volume Resistance Approx. 50 Ohm in Specific Surface Resistance Approx. 103 Ohm

Suppliers

Company
Product
Description
Supplier Links
HOPPER STORAGE CONTAINERS - H147.030402LPP3 - C & C Lift Truck, Inc.
Edison, NJ, USA
HOPPER STORAGE CONTAINERS
H147.030402LPP3
HOPPER STORAGE CONTAINERS H147.030402LPP3
Excellent protection of highly sensitive electronic components. These Conductive Containers protect MOS modules and certain PCB's against electrostatic charges in order not to erase stored data. The chemical bonding of conductive additives with the polypropylene plastic is of a permanent nature and does not change during the long service life of the container. Washing with normal cleaning agents has no effect on conductivity-- however, containers should not be subjected to severe contamination, grease deposits and aggressive cleaning agents. Available in standard transport containers or hopper box style for easy access to contents. Containers are stackable and feature label area. Black in color. FOB Shipping Point. $100 Minimum Order ELECTRICAL PROPERTIES Normal Polypropylene: Specific Volume Resistance 1018 Ohm in Specific Surface Resistance 1014Ohm Conductive Container: Specific Volume Resistance Approx. 50 Ohm in Specific Surface Resistance Approx. 103 Ohm
  • Excellent protection of highly sensitive electronic components.
  • These Conductive Containers protect MOS modules and certain PCB's against electrostatic charges in order not to erase stored data.

The chemical bonding of conductive additives with the polypropylene plastic is of a permanent nature and does not change during the long service life of the container. Washing with normal cleaning agents has no effect on conductivity-- however, containers should not be subjected to severe contamination, grease deposits and aggressive cleaning agents. Available in standard transport containers or hopper box style for easy access to contents. Containers are stackable and feature label area. Black in color. FOB Shipping Point.
$100 Minimum Order
ELECTRICAL PROPERTIES

Normal Polypropylene:
Specific Volume Resistance 1018 Ohm in
Specific Surface Resistance 1014Ohm
Conductive Container:
Specific Volume Resistance Approx. 50 Ohm in
Specific Surface Resistance Approx. 103 Ohm

Supplier's Site

Technical Specifications

  C & C Lift Truck, Inc.
Product Category Industrial Containers
Product Number H147.030402LPP3
Product Name HOPPER STORAGE CONTAINERS
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 17 oz - MIX CUP 17OZ GRAD. - Ellsworth Adhesives
Specs
Container Type Cup
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Hinged Containers - CVC-1.50-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.44 inch (61.98 mm)
Width 1.4 inch (35.56 mm)
View Details