C & C Lift Truck, Inc. ESD BINS (BLACK ONLY) H30210ESD

Description
Control inventories, shorten assembly times, and minimize parts handling. Sturdy one-piece polypropylene construction. Optional lengthwise dividers keep items separated in the bin. Optional "See-through" crystal styrene lids keep contents dust-free and protected. AkroBins are heavy-duty and securely stack on top of each other, sit on shelving, and hang from Akro-Mils racks, panels, rails and carts. Unaffected by weak acids and alkalis the sturdy one piece construction is water, rust and corrosion-proof. Finger grip allows for easy handling. Large label slot for easy identification of contents. Autoclavable up to 250° F. Guaranteed not to crack or break under normal load conditions as stated in the 1-year limited warranty. ESD Bins dissipate electrostatic charges which can severely damage sensitive electronic components. Optional dividers and labels available. AkroBins available in Red, Yellow, Blue, Green, Black, Stone and Semi-Clear -- please specify. See chart below for new Berry, Teal, Purple and Light Blue. ESD Available in Black only. FOB Shipping Point. Note: No dividers available for H30224 and H30234.

Suppliers

Company
Product
Description
Supplier Links
ESD BINS (BLACK ONLY) - H30210ESD - C & C Lift Truck, Inc.
Edison, NJ, USA
ESD BINS (BLACK ONLY)
H30210ESD
ESD BINS (BLACK ONLY) H30210ESD
Control inventories, shorten assembly times, and minimize parts handling. Sturdy one-piece polypropylene construction. Optional lengthwise dividers keep items separated in the bin. Optional "See-through" crystal styrene lids keep contents dust-free and protected. AkroBins are heavy-duty and securely stack on top of each other, sit on shelving, and hang from Akro-Mils racks, panels, rails and carts. Unaffected by weak acids and alkalis the sturdy one piece construction is water, rust and corrosion-proof. Finger grip allows for easy handling. Large label slot for easy identification of contents. Autoclavable up to 250° F. Guaranteed not to crack or break under normal load conditions as stated in the 1-year limited warranty. ESD Bins dissipate electrostatic charges which can severely damage sensitive electronic components. Optional dividers and labels available. AkroBins available in Red, Yellow, Blue, Green, Black, Stone and Semi-Clear -- please specify. See chart below for new Berry, Teal, Purple and Light Blue. ESD Available in Black only. FOB Shipping Point. Note: No dividers available for H30224 and H30234.
  • Control inventories, shorten assembly times, and minimize parts handling.
  • Sturdy one-piece polypropylene construction.
  • Optional lengthwise dividers keep items separated in the bin.
  • Optional "See-through" crystal styrene lids keep contents dust-free and protected.

AkroBins are heavy-duty and securely stack on top of each other, sit on shelving, and hang from Akro-Mils racks, panels, rails and carts. Unaffected by weak acids and alkalis the sturdy one piece construction is water, rust and corrosion-proof. Finger grip allows for easy handling. Large label slot for easy identification of contents. Autoclavable up to 250° F. Guaranteed not to crack or break under normal load conditions as stated in the 1-year limited warranty. ESD Bins dissipate electrostatic charges which can severely damage sensitive electronic components. Optional dividers and labels available. AkroBins available in Red, Yellow, Blue, Green, Black, Stone and Semi-Clear -- please specify. See chart below for new Berry, Teal, Purple and Light Blue. ESD Available in Black only. FOB Shipping Point.
Note: No dividers available for H30224 and H30234.

Supplier's Site

Technical Specifications

  C & C Lift Truck, Inc.
Product Category Industrial Containers
Product Number H30210ESD
Product Name ESD BINS (BLACK ONLY)
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
 - 1229155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Shielded; ESD
Height 7.87 inch (200 mm)
Width 5.91 inch (150 mm)
View Details
Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details