Tradeport Electronics Group Vitrek High Voltage Switching System 948i

Description
Increases test throughput Reduces operator exposure to high voltage Improves test quality, consistency and repeatability Enhances end product quality and reliability Scans up to 48 points with a single compact unit Rated to 7kVDC or 5kVAC GPIB/RS232 standard May be controlled directly by Vitrek Hipot Tester Available QuickTestâ„¢ graphical programming software CE mark certified to EN 61010 When a single 948i High Voltage Switching System is combined with an automated hipot tester, up to 48 test points can be scanned for high voltage isolation - multiple units make the scanning possibilities virtually unlimited. The 948i is fast and easy to use so there is no excuse for using the hit-and-miss manual probing method of high voltage testing. The 948i reduces operator exposure to high test voltages while enhancing product quality and reliability. Consistent and repeatable test results are automatically documented making it simple to prove compliance with ISO 9000 quality standards.
Description
Increases test throughput Reduces operator exposure to high voltage Improves test quality, consistency and repeatability Enhances end product quality and reliability Scans up to 48 points with a single compact unit Rated to 7kVDC or 5kVAC GPIB/RS232 standard May be controlled directly by Vitrek Hipot Tester Available QuickTestâ„¢ graphical programming software CE mark certified to EN 61010 When a single 948i High Voltage Switching System is combined with an automated hipot tester, up to 48 test points can be scanned for high voltage isolation - multiple units make the scanning possibilities virtually unlimited. The 948i is fast and easy to use so there is no excuse for using the hit-and-miss manual probing method of high voltage testing. The 948i reduces operator exposure to high test voltages while enhancing product quality and reliability. Consistent and repeatable test results are automatically documented making it simple to prove compliance with ISO 9000 quality standards.

Suppliers

Company
Product
Description
Supplier Links
Vitrek High Voltage Switching System - 948i - Tradeport Electronics Group
Concord, Ontario, Canada
Vitrek High Voltage Switching System
948i
Vitrek High Voltage Switching System 948i
Increases test throughput Reduces operator exposure to high voltage Improves test quality, consistency and repeatability Enhances end product quality and reliability Scans up to 48 points with a single compact unit Rated to 7kVDC or 5kVAC GPIB/RS232 standard May be controlled directly by Vitrek Hipot Tester Available QuickTestâ„¢ graphical programming software CE mark certified to EN 61010 When a single 948i High Voltage Switching System is combined with an automated hipot tester, up to 48 test points can be scanned for high voltage isolation - multiple units make the scanning possibilities virtually unlimited. The 948i is fast and easy to use so there is no excuse for using the hit-and-miss manual probing method of high voltage testing. The 948i reduces operator exposure to high test voltages while enhancing product quality and reliability. Consistent and repeatable test results are automatically documented making it simple to prove compliance with ISO 9000 quality standards.
  • Increases test throughput
  • Reduces operator exposure to high voltage
  • Improves test quality, consistency and repeatability
  • Enhances end product quality and reliability
  • Scans up to 48 points with a single compact unit
  • Rated to 7kVDC or 5kVAC
  • GPIB/RS232 standard
  • May be controlled directly by Vitrek Hipot Tester
  • Available QuickTestâ„¢ graphical programming software
  • CE mark certified to EN 61010

When a single 948i High Voltage Switching System is combined with an automated hipot tester, up to 48 test points can be scanned for high voltage isolation - multiple units make the scanning possibilities virtually unlimited. The 948i is fast and easy to use so there is no excuse for using the hit-and-miss manual probing method of high voltage testing. The 948i reduces operator exposure to high test voltages while enhancing product quality and reliability. Consistent and repeatable test results are automatically documented making it simple to prove compliance with ISO 9000 quality standards.

Technical Specifications

  Tradeport Electronics Group
Product Category Electrical Safety Testers
Product Number 948i
Product Name Vitrek High Voltage Switching System
Unlock Full Specs
to access all available technical data

Similar Products

Multifunction Testers - 8216694 - RS Components, Ltd.
Specs
Types of Measurements Insulation Resistance; Continuity
Interfaces Usb
View Details
Seaward - Supernova Plus - Seaward Group USA
Seaward Group USA
Specs
Types of Measurements Insulation Resistance; Earth Continuity
AC Voltage Out 6 to 3000 volts
AC Current Out 5.00E-5 to 25 amps
View Details
HiPot - 2925 - ValueTronics International, Inc.
Slaughter Company (SCI)
Specs
Types of Measurements Insulation Resistance; AC Hipot
View Details