Tradeport Electronics Group Vitrek Series Electrical Safety Testers V60

Description
Fully automated testing at the touch of a button or via RS232 & PLC control (GPIB optional) Three models to choose from - select the functions you need to get the job done Available Quicktestâ„¢ test automation software for your PC AC Hipot to 5kV with 40mA DC Hipot to 6kV with 10mA Insulation Resistance to 10GW with selectable 500 & 1000VDC outputs Ground Continuity to 0.001W Built-in 36 Step Test Memory Two 16 Channel Scanners Optionally Available Built-in 160 Step Test Memory Programmable Ramp & Dwell Times, Output Voltages and Limits Selectable Arc Detection Front Panel Lockout Feature CE Mark Certified to EN61010 Three Year Extended Warranty Vitrek's new V60 Series Electrical Safety Testers have just made the process of obtaining an automated multi-function electrical safety tester a whole lot easier. These compact, feature-rich testers are available in three models - so you can choose the functions you need to get the job done, without having to pay for the things you don't need. And when it comes to getting job done, the Vitrek V60 Series comes loaded with standard features that help you automate the task at hand. With the built-in RS232 interface, you can download and run test sequences, as well as retrieve test results and data.
Description
Fully automated testing at the touch of a button or via RS232 & PLC control (GPIB optional) Three models to choose from - select the functions you need to get the job done Available Quicktestâ„¢ test automation software for your PC AC Hipot to 5kV with 40mA DC Hipot to 6kV with 10mA Insulation Resistance to 10GW with selectable 500 & 1000VDC outputs Ground Continuity to 0.001W Built-in 36 Step Test Memory Two 16 Channel Scanners Optionally Available Built-in 160 Step Test Memory Programmable Ramp & Dwell Times, Output Voltages and Limits Selectable Arc Detection Front Panel Lockout Feature CE Mark Certified to EN61010 Three Year Extended Warranty Vitrek's new V60 Series Electrical Safety Testers have just made the process of obtaining an automated multi-function electrical safety tester a whole lot easier. These compact, feature-rich testers are available in three models - so you can choose the functions you need to get the job done, without having to pay for the things you don't need. And when it comes to getting job done, the Vitrek V60 Series comes loaded with standard features that help you automate the task at hand. With the built-in RS232 interface, you can download and run test sequences, as well as retrieve test results and data.

Suppliers

Company
Product
Description
Supplier Links
Vitrek Series Electrical Safety Testers - V60 - Tradeport Electronics Group
Concord, Ontario, Canada
Vitrek Series Electrical Safety Testers
V60
Vitrek Series Electrical Safety Testers V60
Fully automated testing at the touch of a button or via RS232 & PLC control (GPIB optional) Three models to choose from - select the functions you need to get the job done Available Quicktestâ„¢ test automation software for your PC AC Hipot to 5kV with 40mA DC Hipot to 6kV with 10mA Insulation Resistance to 10GW with selectable 500 & 1000VDC outputs Ground Continuity to 0.001W Built-in 36 Step Test Memory Two 16 Channel Scanners Optionally Available Built-in 160 Step Test Memory Programmable Ramp & Dwell Times, Output Voltages and Limits Selectable Arc Detection Front Panel Lockout Feature CE Mark Certified to EN61010 Three Year Extended Warranty Vitrek's new V60 Series Electrical Safety Testers have just made the process of obtaining an automated multi-function electrical safety tester a whole lot easier. These compact, feature-rich testers are available in three models - so you can choose the functions you need to get the job done, without having to pay for the things you don't need. And when it comes to getting job done, the Vitrek V60 Series comes loaded with standard features that help you automate the task at hand. With the built-in RS232 interface, you can download and run test sequences, as well as retrieve test results and data.
  • Fully automated testing at the touch of a button or via RS232 & PLC control (GPIB optional)
  • Three models to choose from - select the functions you need to get the job done
  • Available Quicktestâ„¢ test automation software for your PC
  • AC Hipot to 5kV with 40mA
  • DC Hipot to 6kV with 10mA
  • Insulation Resistance to 10GW with selectable 500 & 1000VDC outputs
  • Ground Continuity to 0.001W
  • Built-in 36 Step Test Memory
  • Two 16 Channel Scanners Optionally Available
  • Built-in 160 Step Test Memory
  • Programmable Ramp & Dwell Times, Output Voltages and Limits
  • Selectable Arc Detection
  • Front Panel Lockout Feature
  • CE Mark Certified to EN61010
  • Three Year Extended Warranty

Vitrek's new V60 Series Electrical Safety Testers have just made the process of obtaining an automated multi-function electrical safety tester a whole lot easier. These compact, feature-rich testers are available in three models - so you can choose the functions you need to get the job done, without having to pay for the things you don't need. And when it comes to getting job done, the Vitrek V60 Series comes loaded with standard features that help you automate the task at hand. With the built-in RS232 interface, you can download and run test sequences, as well as retrieve test results and data.

Technical Specifications

  Tradeport Electronics Group
Product Category Electrical Safety Testers
Product Number V60
Product Name Vitrek Series Electrical Safety Testers
Unlock Full Specs
to access all available technical data

Similar Products

PAT Testers - 1757089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Types of Measurements Class I
View Details
Circuit Breaker Identifier - 191 CBI - Hoyt Electrical Instrument Works, Inc.
Hoyt Electrical Instrument Works, Inc.
Specs
Types of Measurements Ciruite Break or Fuse Indication
Form Factor Portable; Hand Held
Safety Agency Rating EN 61010-1:01
View Details
Insulation Tester - Zeta 20 - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Types of Measurements Insulation Resistance
AC Voltage Out 0.0 to 1000 volts
Form Factor Portable
View Details