Tradeport Electronics Group Vitrek Scanning Electrical Safety Analyzer V5

Description
Built-in 8 Channel Scanner Tests AC, DC Hipot, IR & Ground Bond to UL, CSA, IEC & TUV Specs Up to 5KVAC 40mA Up to 6KVDC 10mA Multi-mode IR 50-1000V up to 10,000Mω Ground Bond up to 42Amps Leakage current resolution down to 10μA Fully programmable RS232 optional GPIB interface Selectable arc detection Available Safety Fault Interrupt (SFI)â„¢ circuit CE mark certified EN61010 10 position test sequence memory 3 year extended warranty The V5 Sets the Standard for Versatility and Value. Only Vitrek, world leaders in electrical safety test automation, could build a feature rich, full function 5-in-1 electrical safety tester with performance this high and a price this low. The new Vitrek V5 combines AC Hipot to 5KV, DC Hipot to 6KV, insulation resistance to 10 gig-ohms and high current ground bond measurement up to 42 Amps and a built-in 8 channel HV Scanner. And all this comes in one systems ready, low profile, rugged, rack mount package – complete with rear terminal outputs.
Description
Built-in 8 Channel Scanner Tests AC, DC Hipot, IR & Ground Bond to UL, CSA, IEC & TUV Specs Up to 5KVAC 40mA Up to 6KVDC 10mA Multi-mode IR 50-1000V up to 10,000Mω Ground Bond up to 42Amps Leakage current resolution down to 10μA Fully programmable RS232 optional GPIB interface Selectable arc detection Available Safety Fault Interrupt (SFI)â„¢ circuit CE mark certified EN61010 10 position test sequence memory 3 year extended warranty The V5 Sets the Standard for Versatility and Value. Only Vitrek, world leaders in electrical safety test automation, could build a feature rich, full function 5-in-1 electrical safety tester with performance this high and a price this low. The new Vitrek V5 combines AC Hipot to 5KV, DC Hipot to 6KV, insulation resistance to 10 gig-ohms and high current ground bond measurement up to 42 Amps and a built-in 8 channel HV Scanner. And all this comes in one systems ready, low profile, rugged, rack mount package – complete with rear terminal outputs.

Suppliers

Company
Product
Description
Supplier Links
Vitrek Scanning Electrical Safety Analyzer - V5 - Tradeport Electronics Group
Concord, Ontario, Canada
Vitrek Scanning Electrical Safety Analyzer
V5
Vitrek Scanning Electrical Safety Analyzer V5
Built-in 8 Channel Scanner Tests AC, DC Hipot, IR & Ground Bond to UL, CSA, IEC & TUV Specs Up to 5KVAC 40mA Up to 6KVDC 10mA Multi-mode IR 50-1000V up to 10,000Mω Ground Bond up to 42Amps Leakage current resolution down to 10μA Fully programmable RS232 optional GPIB interface Selectable arc detection Available Safety Fault Interrupt (SFI)â„¢ circuit CE mark certified EN61010 10 position test sequence memory 3 year extended warranty The V5 Sets the Standard for Versatility and Value. Only Vitrek, world leaders in electrical safety test automation, could build a feature rich, full function 5-in-1 electrical safety tester with performance this high and a price this low. The new Vitrek V5 combines AC Hipot to 5KV, DC Hipot to 6KV, insulation resistance to 10 gig-ohms and high current ground bond measurement up to 42 Amps and a built-in 8 channel HV Scanner. And all this comes in one systems ready, low profile, rugged, rack mount package – complete with rear terminal outputs.
  • Built-in 8 Channel Scanner
  • Tests AC, DC Hipot, IR & Ground Bond to UL, CSA, IEC & TUV Specs
  • Up to 5KVAC 40mA
  • Up to 6KVDC 10mA
  • Multi-mode IR 50-1000V up to 10,000MΩ
  • Ground Bond up to 42Amps
  • Leakage current resolution down to 10μA
  • Fully programmable RS232 optional GPIB interface
  • Selectable arc detection
  • Available Safety Fault Interrupt (SFI)â„¢ circuit
  • CE mark certified EN61010
  • 10 position test sequence memory
  • 3 year extended warranty

The V5 Sets the Standard for Versatility and Value. Only Vitrek, world leaders in electrical safety test automation, could build a feature rich, full function 5-in-1 electrical safety tester with performance this high and a price this low. The new Vitrek V5 combines AC Hipot to 5KV, DC Hipot to 6KV, insulation resistance to 10 gig-ohms and high current ground bond measurement up to 42 Amps and a built-in 8 channel HV Scanner. And all this comes in one systems ready, low profile, rugged, rack mount package – complete with rear terminal outputs.

Technical Specifications

  Tradeport Electronics Group
Product Category Electrical Safety Testers
Product Number V5
Product Name Vitrek Scanning Electrical Safety Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Multifunction Testers - 2726556 - RS Components, Ltd.
Specs
Types of Measurements Insulation Resistance; Loop Impedance, TRMS Voltage, RCD Test, SSR Isolated Flyback Converter, socket test
Earth Continuity Insulation Limits 0.2650 kilovolts
View Details
HiPot - 2510 - ValueTronics International, Inc.
Slaughter Company (SCI)
Specs
Types of Measurements AC Hipot
View Details
Circuit Breaker Identifier - 191 CBI - Hoyt Electrical Instrument Works, Inc.
Hoyt Electrical Instrument Works, Inc.
Specs
Types of Measurements Ciruite Break or Fuse Indication
Form Factor Portable; Hand Held
Safety Agency Rating EN 61010-1:01
View Details