Tradeport Electronics Group Leaptronix Impulse Winding Tester IWT-5000

Description
500V-5000V, non-destructive testing Sample rate: 100MHz Offers 4 kinds of detection comparison to test the bad insulation of the coil easily AreaSize Comparison detection mode DiffZone Comparison detection mode Corona Amount Comparison detection mode Corona Number Comparison detection mode Measurement function for voltage, timing, and frequency USB 2.0 to connect to a PC External I/O for handler and other testing systems 100 sets standard waveform setting 320x240 color LCD display IWT-5000, Impulse winding component tester is a coil testing instrument with self-insulating property, which can be used to test the insulating situations of coil layers, jumpers and jacks caused by winding materials, magnetic materials and framework. 500V~5000V programmable pulse voltage setting, 100MHz high-speed sampling rate, non-destructive testing, etc, can detect ill-insulating winding components.
Description
500V-5000V, non-destructive testing Sample rate: 100MHz Offers 4 kinds of detection comparison to test the bad insulation of the coil easily AreaSize Comparison detection mode DiffZone Comparison detection mode Corona Amount Comparison detection mode Corona Number Comparison detection mode Measurement function for voltage, timing, and frequency USB 2.0 to connect to a PC External I/O for handler and other testing systems 100 sets standard waveform setting 320x240 color LCD display IWT-5000, Impulse winding component tester is a coil testing instrument with self-insulating property, which can be used to test the insulating situations of coil layers, jumpers and jacks caused by winding materials, magnetic materials and framework. 500V~5000V programmable pulse voltage setting, 100MHz high-speed sampling rate, non-destructive testing, etc, can detect ill-insulating winding components.

Suppliers

Company
Product
Description
Supplier Links
Leaptronix Impulse Winding Tester - IWT-5000 - Tradeport Electronics Group
Concord, Ontario, Canada
Leaptronix Impulse Winding Tester
IWT-5000
Leaptronix Impulse Winding Tester IWT-5000
500V-5000V, non-destructive testing Sample rate: 100MHz Offers 4 kinds of detection comparison to test the bad insulation of the coil easily AreaSize Comparison detection mode DiffZone Comparison detection mode Corona Amount Comparison detection mode Corona Number Comparison detection mode Measurement function for voltage, timing, and frequency USB 2.0 to connect to a PC External I/O for handler and other testing systems 100 sets standard waveform setting 320x240 color LCD display IWT-5000, Impulse winding component tester is a coil testing instrument with self-insulating property, which can be used to test the insulating situations of coil layers, jumpers and jacks caused by winding materials, magnetic materials and framework. 500V~5000V programmable pulse voltage setting, 100MHz high-speed sampling rate, non-destructive testing, etc, can detect ill-insulating winding components.
  • 500V-5000V, non-destructive testing
  • Sample rate: 100MHz
  • Offers 4 kinds of detection comparison to test the bad insulation of the coil easily
  • AreaSize Comparison detection mode
  • DiffZone Comparison detection mode
  • Corona Amount Comparison detection mode
  • Corona Number Comparison detection mode
  • Measurement function for voltage, timing, and frequency
  • USB 2.0 to connect to a PC
  • External I/O for handler and other testing systems
  • 100 sets standard waveform setting
  • 320x240 color LCD display
IWT-5000, Impulse winding component tester is a coil testing instrument with self-insulating property, which can be used to test the insulating situations of coil layers, jumpers and jacks caused by winding materials, magnetic materials and framework. 500V~5000V programmable pulse voltage setting, 100MHz high-speed sampling rate, non-destructive testing, etc, can detect ill-insulating winding components.

Technical Specifications

  Tradeport Electronics Group
Product Category EMC Testers
Product Number IWT-5000
Product Name Leaptronix Impulse Winding Tester
Unlock Full Specs
to access all available technical data

Similar Products

Constant ESD Monitor - CM-1701 - RDM Industrial Products, Inc.
RDM Industrial Products, Inc.
Specs
Form Factor Bench top
Test Type Electrostatic Discharge (ESD)
Tester Features Programmable
View Details
Voltage Variation Simulator - KES7403 - Kikusui America, Inc.
Specs
Form Factor Bench top
Output Interface RS232
Test Type Voltage Variation Simulator
View Details
Digital ESD Field Meter - FM-1125 - RDM Industrial Products, Inc.
RDM Industrial Products, Inc.
Specs
Form Factor Handheld
Test Type Electrostatic Discharge (ESD)
Tester Features Programmable
View Details
Voltage Variation Simulator - KES7401 - Kikusui America, Inc.
Specs
Form Factor Bench top
Output Interface RS232
Test Type Voltage Variation Simulator
View Details